Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
571PG-53336G50Makk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M9KED.001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4712196750794
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6753
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 12 Sep 2020 08:52:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 :
The short editorial description of Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8

Intel Core i5-3337U (1.8/2.7GHz), 6GB DDR3, 500GB SATA HDD (5400RPM), DVD SM DL, 15.6" multi-touch LED HD, 1366 x 768, NVIDIA GeForce 710M (2GB), 802.11 a/g/n, Bluetooth 4.0+HS, Gigabit LAN, Windows 8 (64-bit)
More>>>
Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8:
The official marketing text of Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 as supplied by the manufacturer

Ready now
Walk into your favourite coffee shop and you're instantly online! Acer Instant Connect links to familiar hotspots in just 2.5 seconds. Moving files is simple with a swift USB 3.0 port, 2-in-1 card reader. AcerCloud shares photos, videos, music and docs among all your devices in seconds!

Short summary description Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8:
This short summary of the Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 571PG-53336G50Makk, 3rd gen Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8:
This is an auto-generated long summary of Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 based on the first three specs of the first five spec groups.

Acer Aspire 571PG-53336G50Makk. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
Uk has collected 15 expert reviews for Acer Aspire 571PG-53336G50Makk Notebook Black 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
Nl heeft 15 proffesionele recensies verzameld voor Acer Aspire 571PG-53336G50Makk Notebook Zwart 39,6 cm (15.6") 1366 x 768 Pixels Touchscreen Derde generatie Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
Fr a recueilli 15 avis d’experts pour Acer Aspire 571PG-53336G50Makk Ordinateur portable Noir 39,6 cm (15.6") 1366 x 768 pixels Écran tactile Intel® Core™ i5 de 3e génération 6 Go DDR3-SDRAM 500 Go Disque dur NVIDIA® GeForce® 710M Windows 8 et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
De hat 15 Expertenmeinungen über Acer Aspire 571PG-53336G50Makk Notebook Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Touchscreen Intel® Core™ i5 der dritten Generation 6 GB DDR3-SDRAM 500 GB Festplatte NVIDIA® GeForce® 710M Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
Testseek ha raccolto 15 recensioni da parte di esperti per Acer Aspire 571PG-53336G50Makk Computer portatile Nero 39,6 cm (15.6") 1366 x 768 Pixel Touch screen Intel® Core™ i5 di terza generazione 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
Es ha coleccionado 15 opiniones de expertos para Acer Aspire 571PG-53336G50Makk Portátil Negro 39,6 cm (15.6") 1366 x 768 Pixeles Pantalla táctil 3ª generación de procesadores Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® 710M Windows 8 y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
Dk har samlet 15 ekspertanmeldelser for Acer Aspire 571PG-53336G50Makk Notebook Sort 39,6 cm (15.6") 1366 x 768 pixel Berøringsskærm 3rd gen Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 01:08:40
Se har samlat in 15 experttester för Acer Aspire 571PG-53336G50Makk Bärbar dator Svart 39,6 cm (15.6") 1366 x 768 pixlar Pekskärm 3:e generationens Intel® Core™ i5 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
itreviews.com
Updated:
2014-05-18 01:08:39
We’ve seen a lot of systems come through the PC Labs with touch screens—tablets, convertible PCs, all-in-one desktops, and touch-friendly ultrabooks—but for a lot of these systems, touch was the crowning feature, the shiny bit of flash to draw a buyer’s a...
Bottom line The Acer Aspire V5-571PG-9814 offers the best all-around processing and graphics performance among 14- and 15-inch touch-screen laptops...
80%
uk.hardware.info
Updated:
2014-05-18 01:08:40
Sleek design with a touch interface are currently the most important trends for notebooks. Not only the smaller laptops but also the larger ones are starting to get this treatment. The Acer Aspire V5 is an example of this. It's a 15-inch laptop, and Har...
Bottom line About the only interesting quality of the Acer Aspire V5 is its touch screen. The version we tested is too expensive for what you get. We had expected a higher resolution and an IPS screen at this price point, and the plastic body, slow hard disk and...
0%
hardware.info
Updated:
2014-05-18 01:08:40
Slanker en touch: dat zijn belangrijke trends op dit moment in de notebookmarkt. Niet alleen de relatief kleine schermformaten, maar ook de grotere laptopmodellen krijgen tegenwoordig steeds vaker een slanke afwerking mee: een goed voorbeeld is de Acer...
Bottom line De Acer Aspire V5-571PG-53318G1TMASS valt op vanwege het touchscreen, maar dat is wat ons betreft het enige wat deze laptop echt interessant maakt voor dit prijsniveau. Met een gemiddelde prijs van € 900 is hij niet goedkoop en voor dat geld krijg je wa...
0%
cowcotland.com
Updated:
2014-05-18 01:08:38
Aujourd'hui, ce n'est pas un Ultrabook que nous testons, et pourtant, ce V5 Touch en a presque toutes les qualités. Plateforme U basse consommation, physique moderne, dalle tactile, mais format plus imposant en raison de sa dalle 15.6 pouces. Voyons en...
Good Design, Finition, Dalle tactile, Configuration suffisante, Prix...
Bad Pas de SSD, HDD anémique...
Bottom line Actuellement, le tactile se limitait aux Ultrabooks, mais avec son V5 Touch, Acer nous propose une machine 15.6 pouces typée Ultrabook, qui en a la configuration, l'aspect, mais pas les dimensions ni le poids. Et dans l'ensemble, avec sa finition "plas...
0%
01net.com
Updated:
2014-05-18 01:08:40
Acer propose un ordinateur portable de milieu de gamme. Vendu environ 700 euros, l'Aspire V5 bénéficie d'un écran 15 pouces tactile. Quelles sont ses performances et son autonomie ? Nos réponses, tests à l'appui.Avec son boitier noir et argent, ce porta...
Bottom line Ce portable 15 pouces séduit surtout par la qualité de son écran tactile. Les performances sont suffisantes mais, pour le prix, on aurait aimé avoir un peu plus de puissance sous le capot...
60%
pc-magazin.de
Updated:
2014-05-18 01:08:34
Nicht nur Tablets, auch viele Notebooks sind fingerfreundlich: Die neuen Geräte mit Windows 8 lassen sich nicht nur mit Tastatur und Touchpad bedienen, für die optimale Nutzung von Startscreen und Apps besitzen sie ein Touchdisplay. Wie gut das funktionie...
0%
pc-magazin.de
Updated:
2014-05-18 01:08:34
Auch Notebooks werden fingerfreundlich. Neue Windows-8-Geräte lassen sich nun nicht nur mit Tastatur und Touchpad bedienen, für die optimale Nutzung von Startscreen und Apps gibt es ein Touchdisplay...
0%
Pcwelt.de
Updated:
2014-05-18 01:08:40
Das Acer Aspire V5-571PG bietet auf den ersten Blick Luxus-Funktionen zum Mittelklasse-Preis: Das 699 Euro teure Notebook bringt einen Touchscreen mit, hat eine beleuchtete Tastatur und sitzt in einem recht flachen Gehäuse (Bauhöhe: 22,5 mm vorne / 24,5 m...
0%
notebookjournal.de
Updated:
2014-05-18 01:08:40
Acer bietet mit der V5-Serie eine schlanke Notebook-Serie an, in der einige Modelle wie das Aspire V5-571PG-53314G75Mass mit einem Touchscreen ausgestattet sind. Das 15,6-Zoll-Testgerät gibt es ab 700 Euro mit Intels Doppelkern-CPU Core i5-3317U und de...
Good Tastatur...
Bad Tastatur, Display, Akkulaufzeit, Verarbeitung...
Bottom line Acer bietet mit dem Aspire V5-571PG-53314G75Mass ein preiswertes Notebook mit Touchscreen an, das mit einer leistungsstarken, aber dennoch stromsparenden Hardware-Kombination ausgestattet ist. Internet, Office und einfache 3D-Games laufen auf dieser Pl...
70%
notebookinfo.de
Updated:
2014-05-18 01:08:40
Der Acer Aspire V5-571PG-53314G75Mass fährt für den Preis von knapp über 685,- Euro erstaunlich viel Hardware auf: Ein Intel Core i5-Stromsparprozessor, eine dedizierte Nvidia Geforce Grafikkarte, einen 15,6 Zoll Touchscreen, Hintergrundbeleuchtung für di...
Bottom line Das Acer Aspire V5-571PG-53314G75Mass bietet trotz Touchscreen nur ein passables Notebookerlebnis. Das Gerät ist mit dem leuchtschwachen Display und der mageren Akkulaufzeit stark an den Einsatz in der heimischen Umgebung oder zumindest an Innenräume und...
0%
computerwoche.de
Updated:
2014-07-19 01:25:13
Das Acer Aspire V5-571PG bietet auf den ersten Blick Luxus-Funktionen zum Mittelklasse-Preis: Das 699 Euro teure Notebook bringt einen Touchscreen mit, hat eine beleuchtete Tastatur und sitzt in einem recht flachen Gehäuse (Bauhöhe: 22,5 mm vorne / 24,5 m...
Bottom line Keinen Jubel löst auch die Tastatur aus: Der Tastenhub ist flach, die Tasten auf der rechten Seite - darunter die Enter-Taste - prellen störend. Aber sie ist beleuchtet - Sie können also auch unter schlechten Lichtverhältnissen arbeiten. Das große Touchpa...
0%
pcmag.com
Updated:
2014-05-18 01:08:39
We've seen a lot of systems come through the PC Labs with touch screens—tablets, convertible PCs, all-in-one desktops, and touch-friendly ultrabooks—but for a lot of these systems, touch was the crowning feature, the shiny bit of flash to draw a buyer's a...
Good Speedy Intel Core i7 ultra-mobile processor. Discrete Nvidia GeForce 710M GPU. Touch screen.
Bad Awkward proprietary Ethernet/VGA combo port. Middling sound. Short battery life...
Bottom line The Acer Aspire V5-571PG-9814 offer the best all-around processing and graphics performance of any of the 14- and 15-inch touch-screen laptops we've seen in recent months, but packages it in a bland design with middling features...
80%
Laptopmag.com
Updated:
2014-05-18 01:08:40
Don't let its slim profile fool you. Acer's Aspire V5-571PG-9814 packs powerful multimedia performance into a portable design. Boasting a powerful Core i7 CPU and a Nvidia GeForce GT 710M GPU, this $999 15-inch notebook has enough power to play the la...
Good Slim and portable design with DVD drive; Enough graphics muscle to play latest games; Bright backlit keyboard...
Bad Low-resolution screen for price; Mediocre battery life; Sluggish hard drive; Runs hot when playing games...
Bottom line The Acer Aspire V5-571PG-9814 offers beefy graphics in a sleek 15-inch chassis, but the display and battery life could be better.
60%
bondfaro.com.br
Updated:
2014-06-29 01:10:09
A sensibilidade permite até dez toques simultâneos na tela e o recurso funciona muito bem tanto na interface 'metro' do Windows 8, quanto na outra que é bem parecida com Windows 7"Uma tela grandona sensível ao toque, um som bacanudo, chip gráfico dedicado...
Good Ótima performance para trabalhar com aplicativos corriqueiros e multitarefa, Tela sensível ao toque ajuda no manuseio do Windows 8 e apresenta belas imagens, Teclado confortável e retroiluminado.
Bad Desempenho com jogos pesados é decepcionante, Visor não é fosco e reflete demais a luz ambiente, Autonomia da bateria é baixa...
Bottom line O notebook Acer Aspire V5-571PG-9818 se destaca por contar com um telão de 15,6 polegadas sensível ao toque e belas imagens, bom desempenho com vários programas abertos ao mesmo tempo e teclado retroiluminado e confortável. Ma...Leia mais...
0%
pconline.com.cn
Updated:
2016-12-01 02:22:08
宏碁 V系列 笔记本产品 一直广受消费者的欢迎,一方面它在外形设计方面时尚轻薄,另一方面它还拥有不俗的性能。随着微软 Windows 8 操作系统的发布,触控已经成为了 笔记本 产品的主流配置,宏碁也借着这一“东风”,将旗下产品进行了升级。宏碁 V5-571PG-53314G50Mass 图片 系列 评测 论坛 报价 网购实价今天来到PConline评测室的产品是来自宏碁的V5-571PG笔记本,在配置上它并没有选择英特尔最新发布的 Haswell 平台处理器,而是依旧采用了IVB平台的 i5 -331...
Bottom line 宏碁V系列产品线拥有众多的产品支持,同时它可以符合绝大多数消费者的需求,今天我们给大家带来的这款V5-571PG同样可以符合多数消费者的实际需求,虽然它没有采用英特尔最新Haswell平台的处理器,但IVB平台的处理器同样拥有不俗的性能,可以轻松应对日常的办公需求。从外观的设计上来看,宏碁V5-571PG相比之前的产品并没有做出太大改变,依旧保持了时尚轻薄的设计风格,在材质方面,虽然符合材质可以大幅降低整机的重量,但的确不如金属材质来的扎实,而且耐磨性也没有那么好。触控屏的配备让V5拥有了更多的使用方式,...
0%
X