Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M M5-581TG-53334G52Mass Notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5-581TG-53334G52Mass
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M5MEF.003
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13936
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire M M5-581TG-53334G52Mass Notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Grey:
This short summary of the Acer Aspire M M5-581TG-53334G52Mass Notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire M M5-581TG-53334G52Mass, 3rd gen Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire M M5-581TG-53334G52Mass Notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Grey:
This is an auto-generated long summary of Acer Aspire M M5-581TG-53334G52Mass Notebook 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Grey based on the first three specs of the first five spec groups.

Acer Aspire M M5-581TG-53334G52Mass. Product type: Notebook, Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-3337U
Processor frequency *
1.8 GHz
Processor boost frequency
2.7 GHz
Processor family *
3rd gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Motherboard chipset
Intel HM77 Express
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
6 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
20 GB
Optical drive type *
DVD±RW
Card reader integrated *
Yes
Compatible memory cards
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GT 730M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 4000
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
On-board graphics adapter ID
0x166
Audio
Audio system
HD
Built-in microphone
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72055
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
4850 mAh
Battery life (max)
8 h
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width *
366.3 mm
Depth *
255.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:27
Uk has collected 28 expert reviews for Acer Aspire M M5-581TG-53334G52Mass Notebook Grey 39.6 cm (15.6") 1366 x 768 pixels 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:27
Nl heeft 28 proffesionele recensies verzameld voor Acer Aspire M M5-581TG-53334G52Mass Notebook Grijs 39,6 cm (15.6") 1366 x 768 Pixels Derde generatie Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:27
Fr a recueilli 28 avis d’experts pour Acer Aspire M M5-581TG-53334G52Mass Ordinateur portable Gris 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 3e génération 4 Go DDR3-SDRAM 500 Go HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:26
De hat 28 Expertenmeinungen über Acer Aspire M M5-581TG-53334G52Mass Notebook Grau 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der dritten Generation 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:26
Testseek ha raccolto 28 recensioni da parte di esperti per Acer Aspire M M5-581TG-53334G52Mass Computer portatile Grigio 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 di terza generazione 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:26
Es ha coleccionado 28 opiniones de expertos para Acer Aspire M M5-581TG-53334G52Mass Portátil Gris 39,6 cm (15.6") 1366 x 768 Pixeles 3ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:27
Dk har samlet 28 ekspertanmeldelser for Acer Aspire M M5-581TG-53334G52Mass Notebook Grå 39,6 cm (15.6") 1366 x 768 pixel 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:27
Se har samlat in 28 experttester för Acer Aspire M M5-581TG-53334G52Mass Bärbar dator Grå 39,6 cm (15.6") 1366 x 768 pixlar 3:e generationens Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2013-03-10 01:11:27
Es has recollit 21 revisions d'experts per Acer Aspire M M5-581TG-53334G52Mass Ordinador portàtil Gris 39,6 cm (15.6") 1366 x 768 Pixeles 3rd gen Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 i la qualificació mitjana dels experts és de 78 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2013-03-10 01:11:17
A powerful notebook with lots of memory and joy of joys no shiny black in sight anywhere as the whole thing is silver grey. The screen is of course reflective but not nearly as much as a lot of other offerings I have used...
76%
itproportal.com
Updated:
2013-03-10 01:11:19
Although the Ultrabook genre was originally about thinness and lightness combined with day-long battery life and decent power, the concept has been stretched somewhat since its inception. Acer’s Aspire TimelineUltra M5 weighs in at around 2.2kg and measur...
Good Excellent graphics for an Ultrabook, DVD drive, Reasonable battery life, Keen price...
Bad Heavy for an Ultrabook, Mediocre screen...
Bottom line The Acer Aspire TimelineUltra M5-581TG diverges from the standard Ultrabook format, with mostly successful results. If you’re after sheer portability, this isn’t the notebook for you. But if the lack of an optical drive and usually poor gaming abilities...
80%
techadvisor.co.uk
Updated:
2013-03-10 01:11:21
Unfortunately, the Acer Timeline Ultra M5 is an Ultrabook that represents a downgrade from its predecessor in storage and performance. As an Ultrabook, the Acer Timeline Ultra M5 disappoints. It's simply too big (with a 15.6-inch screen) and too heavy...
Bottom line This attractive 15.6-inch Ultrabook represents a downgrade from its predecessor in storage and performance...
80%
expertreviews.co.uk
Updated:
2013-05-30 01:03:22
We love the sleek, slim metallic styling of the Acer Aspire Timeline U M5-581TG. It's also light, thin and tough enough to carry anywhere. It carries Ultrabook branding, though at 2.4kg it's heavier than most laptops with that label. It's a singularly...
Bottom line Poor touchpad design puts a bit of a crimp in this otherwise outstanding laptop’s usability...
80%
tbreak.ae
Updated:
2016-12-14 02:07:16
When Nvidia launched their Kepler GPU architecture for notebooks, they gave us an Acer Timeline Ultra M3 which came with their low (but mid-range) GT 640M graphics card. In a chassis that slim, the GT 640M was very impressive, more so because of how go...
Good Powerful hardware in a slim package, great gaming performance, not so noisy and good metal finish...
Bad Average display, does tend to get rather hot while gaming, cheap keyboard and mouse.
Bottom line The Acer Timeline Ultra M5 certainly manages to impress in raw performance. What it lacks in visual style from other ultrabooks, it more than makes up for in substance. The Ultra M5 also presents a new class of ultrabooks (if such a classification can...
80%
techzine.nl
Updated:
2013-03-10 01:11:17
Onlangs recenseerde Techzine de Acer Aspire TimelineUltra M3. Deze laptop wist ons aardig te bekoren, maar morste wat betreft de het scherm en de bouwkwaliteit.Het is nu de beurt aan de M5-versie uit deze serie. Deze laptop biedt ten opzichte van de Timel...
Good Discrete videokaart, Scherp geprijsd, Numeriek toetsenbord, Strak en serieus uiterlijk...
Bad Scherm is zeer matig, Koeling is niet in orde, Erg veel voorgeïnstalleerde software...
Bottom line De Acer Apire TimelineUltra M5 heeft als echt groot voordeel eigenlijk enkel de grafische kaart. Voor een ultrabooksysteem met een prijs van iets minder 1.000 euro is dit overigens een mooie aanbieding, ware het niet dat ik deze laptop qua omvang niet dir...
66%
laruche.com
Updated:
2013-03-10 01:11:25
Soucieux de prendre des parts de marché sur les portables de taille moyenne en surfant sur le concept d'Ultrabook, Acer livre une machine complète au design affiné vendue à un prix attractif. Bon plan ? 78 Bon Acer Aspire M5 581T(G) Pour :Finitions c...
Good Finitions correctes, Autonomie, Performances homogènes, Silencieux au repos...
Bad mais bruyant en charge, Écran de mauvaise qualité, Réactif, mais pas au niveau d'un SSD...
78%
magnus.de
Updated:
2013-03-10 01:11:19
Großes Display, vollwertige Tastatur mit Nummernblock und ein DVD-Brenner – das Aspire Timeline Ultra M5 bringt echtes Notebook-Feeling ins Ultrabook. Dabei ist die Größe von 15 Zoll für diese Kategorie eher untypisch, denn sie bedingt entsprechend ei...
81%
computerbild.de
Updated:
2013-03-10 01:11:20
Das Acer Timeline M5 ist eines der ersten Ultrabooks mit 15-Zoll-Bildschirm und Laufwerk. Wie sich das große Ultrabook im Test schlug, erfahren Sie hier...
Good Hohes Arbeitstempo, Gute Akkulaufzeit, Beleuchtete Tastatur...
Bad Hoher Helligkeitsverlust bei seitlicher Betrachtung...
Bottom line Flach, leicht und ausdauernd: Dass das auch mit 15-Zoll-Bildschirm gut klappt, zeigt das Acer Timeline M5. Mit dem Core-i7-Prozessor und der schnellen SSD läuft das M5 richtig rund – beim Arbeiten und beim Spielen. Dank Akku mit viereinhalb Stunden Ausdau...
77%
focus.de
Updated:
2013-03-10 01:11:20
Apple-Fans mussten bei der Vorstellung des neuen MacBook Pro mit Retina-Display bei seiner Ausmusterung zusehen: Das gute, alte (nun ja, mit 15 Jahren nicht mal volljährige) DVD-Laufwerk ist zu dick, um in den superflachen Notebooks der neuesten Genera...
Bottom line Empfehlung Wer ein flaches Notebook mit DVD-Laufwerk sucht, hat jetzt zumindest eine Option. Insofern ist das TimelineU M5-581 fast konkurrenzlos. Es wäre aber auch empfehlenswert, wenn es zehn ähnliche Modelle gäbe, denn Preis und Leistung stimmen. T...
0%
notebookjournal.de
Updated:
2013-03-10 01:11:25
Mit dem Acer Aspire Timeline Ultra M5 ist bereits das zweite Ultrabook von Acer im Test, das mit einem optischen Laufwerk und einer dedizierten Grafikkarte aufwarten kann. Im Aspire Timeline Ultra M5-581TG-53314G52Mass wird die Ivy-Bridge-Plattform unt...
Good Verarbeitung, Mobilität, Eingabegeräte, Leistung...
Bad Leistung, Display, Abwärme...
Bottom line Das Konzept des Acer Aspire Timeline Ultra M5 scheint durchdacht: Leistungsstarke Komponenten auf engem Raum, ohne dabei auf Displaygröße zu verzichten. Laut Intels Ultrabook-Spezifikationen sieht so die Zukunft der Notebooks aus. Nur leider verbaut Ac...
80%
Chip.de
Updated:
2013-04-03 23:24:13
Das sich recht billig anfühlende TimelineU M5-581TG-53314G12Mas liefert eine gute Leistung. Dafür sorgen ein Intel Core i5-3317U (1,7 GHz, Turbo-Boost bis zu 2,6 GHz), 4 GByte RAM und eine 128-GByte-SSD. Das spiegelnde 15,6-Zoll-Display ist m...
Good Sehr lange Laufzeit, Dediziert Grafikkarte...
Bad Hohe Wärmeentwicklung, Recht Dunkles Display, Verarbeitungsmängel...
Bottom line Fotostrecke:Acer Aspire TimelineU M5-581TG-53314G12MasAcer Aspire TimelineU M5-581TG-53314G12Mas (NX.M2GEG.002): Sehr lange Laufzeit." id="689581949_9a7255c2a9.jpg" href="/ii/1/9/0/8/8/6/1/5/Acer_Aspire_TimelineU_M5-581TG_3-7d72faa880167bae.jpg" target="_...
72%
pc-magazin.de
Updated:
2013-10-04 04:35:04
Mehr Power, mehr Diagonale: Ultrabooks mischen jetzt auch in der 14-Zoll-Klasse mit, zum Teil sogar darüber. Teilweise können die großen Ultrabooks sogar mit einem separaten Grafikchip aufwarten. Wir sagen Ihnen, welches Modell zu wem passt...
0%
Pcwelt.de
Updated:
2014-03-14 01:08:01
Das Acer Aspire TimelineUltra M5-581TG ist in verschiedenen Konfigurationen erhältlich und wird wahlweise von Prozessoren des Typs Intel Core i5 oder i7 angetrieben. Als Massenspeicher dient entweder eine Kombination aus einer 500 GB großen Festplatte und...
Bottom line Notebookcheck.com: 'Das Acer Aspire Timeline Ultra M5-581TG bietet eine spielefähige Grafikkarte gepaart mit guten Laufzeitwerten. Dem noch nicht genug verpackt Acer dieses Paket noch in ein dünnes und wertiges Alu-Gehäuse. Der Preis bleibt dabei mit 799...
0%
bitsandchips.it
Updated:
2014-05-02 01:22:09
Negli ultimi mesi è scoppiata la mania dell'ultrabook. Piccoli personal computer portatili che, forti di dimensioni contenute, hardware di fascia medio - alta ed autonomia prolungata, si propongono come valido rimpiazzo a notebook tradizionali, tablet et...
Bottom line Un portatile sottile oppure un grande ultrabook? Questo è l'interrogativo che ci si pone quando ci si trova davanti al nuovo Acer Aspire Timeline M3. Questo computer è classificato dal rispettivo produttore come ultrabook, e condivide con questa classe di...
0%
laptopworld.dk
Updated:
2013-03-10 01:11:19
Med udsigt til en weekend med sensommer varme har redaktionen færdiggjort en test af et spændende produkt fra Acer. TimelineUltra M5 serien fra Acer, er den første ultrabook, som byder på et optisk drev, som er et stort plus på en ultrabook. Ligele...
Good Flot design, Tynd, Lang batteritid, Stort touchpad...
Bad Et pletskud fra Acer, som har formået at dække mere eller mindre alle vores krav og ønsker.
Bottom line Acer Aspire TimelineU M5-581TG er overordnet en rigtig dejlig computer. Designet er moderne, slim og helt og pænt gennemført, og hertil giver det grå look maskinen et touch af business som bare tager øjne. På indmaden har vi blandt andet Intels i5-3317...
0%
product-test.ru
Updated:
2014-10-23 01:46:38
Acer Aspire Timeline Ultra M5-581TG - современный ультрабук для решения практически любых задач, комфортной работы и развлечений. Ноутбук легкий и тонкий с емкой батареей - с ним удобно куда-либо ездить. Модели недостает более качественного дисплея. Экспе...
Good Время автономной работы, Легкий, Качество сборки...
Bad Невысокая производительность, Плохой дисплей, Мало портов...
68%
notebookcheck.net
Updated:
2013-03-10 01:11:17
Most Ultrabooks feature 13.3-inch displays - although there are larger variants on the market. Our review model - the Acer Aspire Timeline Ultra M5-581TG - is one of those rare large-screen Ultrabooks: 15.6 inches actually make it one of the largest of it...
Good Keyboard with backlight, Optical drive, GPU performance of the GeForce GT 640M, Price-performance ratio, Long battery life under load, Ports on the back...
Bad Average port selection (no VGA connector), Viewing angles quite restricted, Constant fan noise...
Bottom line Acer Aspire TimelineU M5-581TGThe Acer Aspire Timeline Ultra M5-581TG offers a gaming-capable GPU paired with decent battery life. The high quality aluminum chassis is thin and features upscale looks, the price of 799 Euros (~$1060) attractive and fair. A...
83%
pcworld.com_techhive.com
Updated:
2013-03-10 01:11:20
Acer is bringing its non-Ultrabook Ultrabooks to Canada. The Acer Aspire TimelineUltra M5-581T-6446 is the Canadian version of Acer's M5 series. Except for the default installed memory, it’s similar to the American M5-481T-6642. That American version c...
Good Good general application performance, Slim, stylish case...
Bad Too big to be a true Ultrabook, Mediocre graphics and video playback performance...
Bottom line The Canadian M5 performs better than its American counterpart in office and web applications, but has no discrete GPU. Video and gaming performance is sub-par...
70%
techspot.com
Updated:
2013-03-10 01:11:20
With the initial fruit of Intel's ultrabook initiative having dropped nearly a year ago, the category is now home to a veritable cornucopia of machines from practically every PC maker. While this has produced some highly attractive products, it has als...
Good Affordable price, relatively powerful GPU, fullsize backlit keyboard...
Bad Weighs over 5lbs, lowres 15.6inch screen, cramped touchpad, hybrid storage...
Bottom line When I first fired up the TimelineU, I had a hard time determining whether I should review the machine objectively as a standalone product or if I should impart my preconceived notions about ultrabooks. In the interest of fairness, I'll try to cover b...
0%
techworld.com
Updated:
2013-03-10 01:11:21
As an Ultrabook, the Acer Timeline Ultra M5 disappoints. It's simply too big (with a 15.6-inch screen) and too heavy (at 4.5 pounds, not including accessories), to fit comfortably in the Ultrabook category. If anything, decision to market this model a...
Bottom line The Timeline Ultra M5 runs on a newer but weaker processor than the M3 used, and Acer pulled the older model's speedy 256GB SSD in favor of a 500GB HDD with a 20GB SSD boot drive. The result is slower overall performance, which is reflected in the 50-...
0%
pcworld.com_techhive.com
Updated:
2013-03-10 01:11:22
As an Ultrabook, the Acer Timeline Ultra M5 disappoints. It's simply too big (with a 15.6-inch screen) and too heavy (at 4.5 pounds, not including accessories), to fit comfortably in the Ultrabook category. If anything, decision to market this model as...
Good Excellent speakers, Discrete graphics card and optical drive...
Bad Performance is much less impressive than the M3's, Screen resolution is too low...
Bottom line This attractive 15.6-inch Ultrabook represents a downgrade from its predecessor in storage and performance...
80%
Laptopmag.com
Updated:
2013-03-10 01:11:24
FOLLOW US SHARE Acer was the first company to add discrete graphics to Ultrabooks with the Timeline M3, and now it's back with the 15.6-inch Acer Aspire TimelineU M5. At $829, this sub-5-pound notebook packs Nvidia Kepler graphics for playing some of t...
Good Lightweight design, Strong performance and graphics, Good battery life...
Bad Not the brightest display, Awkwardly placed ports and power button, Runs hot during gaming...
Bottom line Acer's 15.6-inch Timeline U M5 Ultrabook offers discrete graphics and long battery life in a lightweight design.
70%
tbreak.com
Updated:
2013-03-10 01:11:26
When Nvidia launched their Kepler GPU architecture for notebooks, they gave us an Acer Timeline Ultra M3 which came with their low (but mid-range) GT 640M graphics card. In a chassis that slim, the GT 640M was very impressive, more so because of how go...
Good Powerful hardware in a slim package, great gaming performance, not so noisy and good metal finish...
Bad Average display, does tend to get rather hot while gaming, cheap keyboard and mouse.
Bottom line The Acer Timeline Ultra M5 certainly manages to impress in raw performance. What it lacks in visual style from other ultrabooks, it more than makes up for in substance. The Ultra M5 also presents a new class of ultrabooks (if such a classification can...
80%
pcfoster.pl
Updated:
2014-06-22 01:04:17
Firma Acer słynie z tego, że za podobne konfiguracje sprzętowe w porównaniu z konkurencją przychodzi nam zapłacić mniejsze pieniądze. Czy odbija się to na jakości? Różnie to bywa. Jak to jest obecnie, Acer swoją ofertę komputerów przenośnych wzbogacił o u...
Good bardzo dobra jakość wykonania, zastosowanie zewnętrznego, układu graficznego, który sprosta średnio wymagającym graczom, bardzo przyzwoite czasy pracy na baterii, zastosowanie napędu optycznego, USB 3.0, dobrej jakości nagłośnienie oraz mikrofon jak i prz...
Bad jednak brak dodatkowego portu USB z prawej czy lewej strony, przy obciążeniu mamy małą suszarkę, niektóre klawisze wymagają zwiększonej precyzji oraz siły nacisku, touchpad „z duszą”, tragicznej jakości matryca oraz jej kąty widzenia...
Bottom line Acer Aspire M5-581TG to niewątpliwie słuszny i prawidłowy krok ku odbudowywaniu zaufania chińskiego producenta. Co prawda seria Timeline Ultra to nie to samo, co sprzęt za 2000 zł, jednak śmiało może konkurować z takimi wyjadaczami jak Asus, HP czy Dell...
0%
techtrendy.pl
Updated:
2014-07-25 01:32:43
Oto sprzęt, który mógłby zająć pierwsze miejsce, gdyby nie kwestia rozdzielczości... Acer Aspire TimelineUltra M5-581TG , cena: 3100 zł Ten sprzęt wie jak balansować na granicy, a to dlatego, że ekran 15,6 cala można uznać za skrajność w ultrabookowoś...
0%
tu.no
Updated:
2013-11-07 01:43:54
Acers TimelineX-maskiner ble generelt svært godt mottatt blant kritikere og publikum, med kombinasjonen av tynn formfaktor, god ytelse og lang batterilevetid som de fremste salgsargumentene. Den nye utgaven av Timeline-serien har nå fått bokstaven M og m...
Good Pent aluminiumsdesign, Brukbar spillytelse, God batteritid...
Bad Blir veldig varm når den blir presset...
Bottom line Acer Aspire Timeline Ultra M5 er uten tvil en god allround-PC. Den har god ytelse, lang batterilevetid og pent design, mens det skorter litt på skjerm- og tastaturfronten. Om du vil ha en PC du både kan ha med deg i sekken og spille spill på, er det...
83%
bodnara.co.kr
Updated:
2015-03-09 01:08:08
지난 3월 말 엔비디아에서 공식 발표한 지포스 GTX 680은 엔비디아의 새로운 GPU 아키텍처인 케플러(Kepler) 아키텍처를 기반으로 해서 경쟁사 플래그십 모델보다 우수한 전력 대비 성능과 가격으로 2012년 그래픽 카드 시장의 분위기를 다시 엔비디아로 되돌렸다.TSMC 28nm 공정을 사용한 지포스 GTX 680은 GPGPU처럼 게임과 큰 관계가 없는 GPU 연산 성능에 비중을 두지 않고 게이밍 환경에 집중한 기술과 전력 효율을 바탕으로 지포스...
0%