location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
571-32364G50Mass
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M1JEK.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Silver
  • - Intel® Core™ i3 i3-2367M 1.4 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver :
The long product name of Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2367M (3M Cache, 1.40GHz), HM77 Express, 4GB DDR3 SDRAM, 500GB SATA 5400 rpm, DVD SuperMulti DL, 15.6" TFT LCD CineCrystal 1366 x 768, Intel® HD Graphics 3000, Gigabit LAN, WLAN, Bluetooth v4.0, Windows 7 Home Premium
More>>>
Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:
The official description of Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finally, a light and lean computing machine for great value: the Aspire V5 Series. Thin as it is, the V5 still packs potent power and graphics. Some models even feature an optical drive and handy LAN/VGA combo port, while they all promise cool-to-the-touch comfort. The elegant design sports silky surfaces in a selection of charming colors and go-anywhere sizes.

Thin, light and cool
The V5 Series features slimmed-down mobile convenience in 11.6", 14.0" and 15.6" screen sizes that are easy to carry and use. Available in an array of mellow colors, the chassis is light on the go, and smart airflow keeps it cool to the touch.

Smart performance
Multitask with brilliant clarity thanks to the latest-generation Intel® Core™ processors and dedicated NVIDIA® GeForce® graphics. Watch movies and play games using the optical drive -- plus, enjoy true-to-master sound with Dolby® Advanced Audio v2. The convenient LAN/VGA combo port connects to the Internet or an external display.

Instant gratification
Connect to familiar hotspots in just 2.5 seconds, using Acer Instant Connect. Walk into your favorite coffee shop and you're instantly online! Sharing files between digital devices is quick and easy with a super-fast USB 3.0 port, a multi-in-1 card slot and Bluetooth® 4.0.

Protect your information
The Aspire V5 Series provides the tools to make sure your assets are well-protected. Acer eRecovery Management quickly restores your PC from disc using the optical drive, while Acer Backup Manager offers a flexible and simple solution for backing up your valuable data.

Short summary description Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:
This short summary of the Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 571-32364G50Mass, Intel® Core™ i3, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:
This is an auto-generated long summary of Acer Aspire 571-32364G50Mass Intel® Core™ i3 i3-2367M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

Acer Aspire 571-32364G50Mass. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2012-11-14 01:15:36
Uk has collected 20 expert reviews for Acer Aspire 571-32364G50Mass 39.6 cm (15.6") HD Intel® Core™ i3 i3-2367M 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techadvisor.co.uk
Updated:
2012-11-14 01:15:28
The Acer V5 Series of laptops stands a little above the budget V3 range. There is a range of differently configured Acer Aspire V5s – the Acer Aspire V5-571 we reviewed is one of the easiest to find on sale, a still budget-priced and specified 15.6in n...
Bottom line The Acer Aspire V5-571 is very much a budget choice. Its quite-usable battery life, competent screen and generous dimensions make it a workable choice for a portable machine, but you may pine for more power with challenging computing tasks...
70%
techradar.com
Updated:
2012-11-14 01:15:28
The slim Acer Aspire V5 works as a stylish alternative to Intel's Ultrabook platform and although this machine doesn't boast the same kind of power, it can give you a reliable computing experience for a much lower price. Looks-wise, this is a very attract...
Good Good performance, Connectivity, Usability, Build quality...
Bad Standard resolution screen, Battery life, Some bloatware pre, installed...
80%
techdigest.tv
Updated:
2012-11-14 01:15:29
Acer's V5 series is a busy one, with multiple configurations starting at £349 and rising several hundred pounds for the top spec gear. Our 15.6 inch review model sits firmly in the middle of the range, boasting...
60%
expertreviews.co.uk
Updated:
2012-12-25 01:03:36
Acer's Aspire laptops often offer a lot for not a great deal of money. The last V-series laptop we saw, the Acer Aspire V3-571, won a Best Buy award earlier in the year, so we had high hopes for hopes for the new V5-571. The V5 makes a good first impr...
Bottom line The V5's keyboard is comfortable to use, but the laptop misses the mark when it comes to performance...
40%
techradar.com
Updated:
2013-02-09 01:01:12
Well, you release one flash new operating system with a touch-friendly interface and suddenly touchscreen laptops are all the rage. We've recently seen the Asus VivoBook S400C , the Lenovo IdeaPad Yoga 11 , the Asus Taichi and the Dell XPS 12 all get in o...
Good Trackpad, Touchscreen, Smooth in use, Good price...
Bad Keyboard, Low resolution, Not a lot of power, Battery life not great...
Bottom line The Acer Aspire V5 Touch is a laptop of compromises. Low power, low battery life and a poor keyboard in exchange for a budget price and excellent Windows 8 support with a good touchscreen and trackpad. It's not the best touchscreen laptop for under £500...
60%
itreviews.com
Updated:
2013-02-15 01:12:16
The Acer Aspire V5-571-6891 ($499.99 list) is a Windows 8 budget desktop replacement laptop with very few compromises. It comes with a large 15.6-inch display with a full keyboard, multi-touch trackpad, DVD burner, dual-band (2.4GHz and 5GHz) Wi-Fi, USB 3...
Bottom line Can you get full quality in a laptop for under $500? Yes, you can, with the Acer Aspire V5-571-6891 desktop replacement laptop...
80%
itproportal.com
Updated:
2013-02-15 01:12:16
The Acer Aspire V5-571 laptop may not wow you with fancy features or premium performance, but it will definitely help you save a few quid. This budget desktop replacement laptop cuts its price to £445 without sacrificing productivity by offering an Intel...
Good You get a lot of CPU for your money, Solid allround performance levels, Wellbuilt for a budget notebook, Fullsize keyboard and numeric pad...
Bad A rather heavy laptop, Some bloatware issues...
Bottom line The budget category is a difficult one to shop in because it's easy to give up core functionality in the pursuit of a lower price tag. Thankfully, the Acer Aspire V5-571 doesn't require that sort of Faustian bargain. It’s a solid performer in general an...
80%
Laptopmag.com
Updated:
2012-11-19 02:08:41
Sometimes, all you need is a system that will let you surf the Web, check Facebook, get some work done and watch a movie in your downtime. The Acer Aspire V5-571-6869 is a no-frills 15-inch mainstream notebook that sports a third-generation Core i5 pr...
Good Good everyday performance, Can handle mainstream games, Runs cool, Lightweight for 15-inch notebook...
Bad Short battery life, Bland design, Finicky touchpad...
Bottom line The Aspire V5-571 offers speedy Core i5 performance for a cheap price, but the design isn't very exciting.
60%
techworld.com
Updated:
2012-11-19 02:08:41
The Acer V5 Series of laptops stands a little above the budget V3 range. There is a range of differently configured Acer Aspire V5s – the Acer Aspire V5-571 we reviewed is one of the easiest to find on sale, a still budget-priced and specified 15.6in...
Bottom line The Acer Aspire V5-571 is very much a budget choice. Its quite-usable battery life, competent screen and generous dimensions make it a workable choice for a portable machine, but you may pine for more power with challenging computing tasks...
0%
pcmag.com
Updated:
2012-11-19 02:08:41
The Acer Aspire V5-571-6869 ($649.99 direct) laptop may not wow you with fancy features or premium performance, but it will definitely help you save a few bucks. This budget desktop replacement laptop cuts the price without sacrificing productivity by off...
Good Intel Core i5-3317U processor. Numeric pad.
Bad Bloatware. Ethernet/VGA combo port requires adapter...
Bottom line The Acer Aspire V5-571-6869 is a bare-bones budget laptop that still manages to provide solid performance and acceptable battery life...
80%
pcmag.com
Updated:
2012-12-01 01:01:36
The Acer Aspire V5-571-6891 ($499.99 list) is a Windows 8 budget desktop replacement laptop with very few compromises. It comes with a large 15.6-inch display with a full keyboard, multi-touch trackpad, DVD burner, dual-band (2.4GHz and 5GHz) Wi-Fi, USB 3...
Good Great Price. 6GB of memory. Full keyboard including numeric keypad. Core i3 processor with Intel HD 4000 Graphics. 2.4GHz and 5GHz Wi-Fi. Good speakers and sound.
Bad No Touch screen. Only one USB 3.0 port. Dongle for Ethernet and VGA. Bloatware in desktop mode...
Bottom line The Acer Aspire V5-571-6891 comes in as a price leader: under $500, yet it's a fully functional desktop replacement laptop rather than the stripped down netbook that you'd expect for so few ducats...
80%
tech2.com
Updated:
2013-03-10 01:01:38
Ultra-budget laptops powered by dual-core Intel Pentium processor and 2GB RAM are best suited only for basic everyday tasks such as media playback, web browsing, using office suite and social networking. If you want more power for snappier performanc...
Bottom line and price in India The Acer Aspire V5-571 uses a second-generation Core i3 processor but has enough muscle to handle medium to slightly heavyweight applications. Rest assured, multitasking (multiple light applications) with antivirus running in the ba...
55%
Digitaltrends.com
Updated:
2013-08-30 01:10:37
While the bulk of press attention has been on touch laptops with high price tags, Acer has decided to make touch available at a much lower price point. The Acer Aspire V5 Touch is another example of this effort. Based on the inexpensive almost-an-Ultraboo...
Good Low power draw, Inexpensive for a touchscreen laptop...
Bad Unpleasant keyboard and touchpad, Touchscreen use seems an afterthought, Short battery life, Lackluster performance, Poor hardware value...
Bottom line The Acer Aspire V5 is only competitive as an entry-level laptop. Jacking the price up to $730 without addressing battery life or performance has predictable results. Touch is the justification for this model's unusually high price, yet Acer hasn't made...
60%
notebookreview.com
Updated:
2014-02-07 01:11:55
This 15.6-inch notebook is priced below $600, has a design less than one inch thin and gets over five hours of battery life. What's not to like?OverviewThe Acer Aspire V5 series is designed to provide and thin and light computing experience at an affordab...
Good Decent performance, Five hour battery life...
Bad Poor display quality, Fan whine, Feels cheap...
Bottom line The Acer Aspire V5-571 is tough to recommend because it has so few qualities that would make it recommenable. The screen is poor; the build quality is average; the keyboard and touchpad need better tactile feedback; the design is boring; the speakers are...
49%
Country Distributor
United Kingdom 1 distributor(s)