location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1-531-10052G50Mnks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M12EG.029
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® 1005M 1.9 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1600 MHz 1 x 2 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 4.5 h 65 W
  • - Linux Linpus
Long product name Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black :
The long product name of Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" 1366 x 768 TFT, Intel Celeron 1005M (2M Cache, 1.90 GHz), 2 GB DDR3, 500 GB HDD, DVD-Writer, HD Graphics, Gigabit Ethernet, 802.11b/g/n, HDMI, VGA, 6-cell Li-Ion 4400 mAh, Linpus Linux
More>>>
Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black:
The official description of Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior productivity

Experience new speed while web browsing, communicating and playing videos on the Aspire E1 with Intel® or AMD processing and ample memory. Enjoy control of Windows 8 with an HD touchscreen1, and view everything comfortably on the crisp matte LED display. A large hard drive provides more space for your media.

Beautifully slim

The Aspire E1 houses a built-in DVD player yet is a remarkable 25.3 mm1 thin. These notebooks provide a robust and affordable mobile platform for your work, slim enough to slip into your backpack or briefcase with ease

Sensational fun

Your movies and videos will look stunning in 1920 x 1080 resolution on the Full HD1 display, giving you a truly cinematic experience. Go even larger using HDMI® to connect to your high-definition TV. Discrete graphics options from AMD and NVIDIA® amplify visuals for all your media.

Everlasting memories

The Aspire E1 packs an M-DISC Ready™ Drive1 that can preserve your precious data for centuries. Students, parents, or anyone with irreplaceable files will appreciate peace of mind knowing that personal information and priceless memories are safe.

Short summary description Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black:
This short summary of the Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E1-531-10052G50Mnks, Intel® Celeron®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black:
This is an auto-generated long summary of Acer Aspire E1-531-10052G50Mnks Intel® Celeron® 1005M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Linux Linpus Black based on the first three specs of the first five spec groups.

Acer Aspire E1-531-10052G50Mnks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1005M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product colour: Black