Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spin
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP314-51-50Z9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GZREK.001
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2359
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 10 Nov 2020 20:28:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home :
The short editorial description of Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home

Intel Core i5-8250U, 1.60 GHz Quad-core, 8 GB DDR4 SDRAM, 128 GB SSD, 14" (1920 x 1080), 4605 mAh, 52.50 Wh, 45 W, 335 x 230 x 20.8 mm, 1.7 kg
More>>>
Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:
The official marketing text of Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home as supplied by the manufacturer

The window to a world of possibility. Utilise powerful processing, 360° functionality and great audio-visual performance.

Amplify Your Audio
Enjoy sounds with greater clarity, in all four modes when they're delivered straight towards you with front-facing speakers. Add to the experience with enhanced sound quality from Acer TrueHarmony™. And with auto-reversible audio channels, the audio channel output automatically reverses when the display is flipped over.

Say the Word
Stay engaged as Microsoft Cortana and Amazon Alexa expand your freedom of mobility. Cortana is a convenient way to interact with your device through speech, not just typing. Alexa further expands this smart usability by allowing you to control multiple different AI and smart home devices via your laptop.

Spin Into Action
Acer’s 360° hinge provides four different modes for you to enjoy. The dual-torque hinge lets you tilt your touchscreen all the way back and stays wobble-free when you tap and scroll. Tent, tablet, traditional laptop or display mode, get convenience at every angle.

Effortless Connectivity
Maintain a strong, consistent wireless signal with Gigabit Wi-Fi connectivity. Next-generation wireless technology and strategic antenna placement help maximise the portability of your laptop. Further your productivity with up to five times faster wireless performance than previous 2x2 802.11n technology.

Short summary description Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:
This short summary of the Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Spin 3 SP314-51-50Z9, 8th gen Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:
This is an auto-generated long summary of Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home based on the first three specs of the first five spec groups.

Acer Spin 3 SP314-51-50Z9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: 8th gen Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics adapter model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Stainless steel

Sounds Good

Speakers that always face you are essential for getting the most out of your media. The Spin 3’s dual front facing speakers provide clear loud sound in all of its modes.

Powerful Wireless
Powerful Wireless

Avoid wireless signal dropouts with advanced wireless technology. The Spin 3 comes with dual band Wi-Fi 5 (802.11ac) with MU-MIMO. MU-MIMO (Multi-User Multiple-Input and Multiple-Output) is a standard that offers faster wireless speeds and can handle more wireless devices at once.

Functional Design
Functional Design

Get greater flexibility in how to use the Spin 3 as it goes into tent, laptop, tablet and display modes. With its thin appearance and light weight design it’s ideal for taking everywhere. The Spin 3 is just 19.9mm thin and 1.7kg in weight. For added style the Spin 3 also comes with an LED backlit keyboard1.

Unleash Your Creativity
Unleash Your Creativity

The (optional) Acer Rechargeable Active Stylus is perfect for drawing, and taking notes at the same time as using fingers. The stylus’ dock keeps it safe from loss and also acts as a charger. This stylus is certified by Microsoft and integrates Microsoft Pen Protocol (MPP) and just 5 seconds in the dock gives up to one-hour’s use1.

Design
Colour name
Steel Grey
Product type *
The sub-category of the product.
Hybrid (2-in-1)
Product colour *
The colour e.g. red, blue, green, black, white.
Stainless steel
Form factor *
The shape or design of the product.
Convertible (Folder)
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Panel type
IPS
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Dual-screen
No
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-8250U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
8th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
8
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1356
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
14 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR4-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
SSD capacity
The Solid State Drive's data storage capacity.
128 GB
SSD interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA III
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® UHD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® UHD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5917
Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Number of microphones
2
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
2x2
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Combo headphone/mic port
Yes
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
UK English
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Processor ARK ID
124967
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4605 mAh
Battery capacity (Watt-hours) *
52.5 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
12 h
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
No
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
BIOS, HDD, Supervisor, User
Weight & dimensions
Width *
The measurement or extent of something from side to side.
335 mm
Depth *
The distance from the front to the back of something.
230 mm
Height
The measurement of the product from head to foot or from base to top.
20.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:37
Uk has collected 23 expert reviews for Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Stainless steel 35.6 cm (14") 1920 x 1080 pixels Touchscreen 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:38
Nl heeft 23 proffesionele recensies verzameld voor Acer Spin 3 SP314-51-50Z9 Hybride (2-in-1) Roestvrijstaal 35,6 cm (14") 1920 x 1080 Pixels Touchscreen Intel® 8de generatie Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:37
Fr a recueilli 23 avis d’experts pour Acer Spin 3 SP314-51-50Z9 Hybride (2-en-1) Acier inoxydable 35,6 cm (14") 1920 x 1080 pixels Écran tactile Intel® Core™ i5 de 8e génération 8 Go DDR4-SDRAM 128 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:38
De hat 23 Expertenmeinungen über Acer Spin 3 SP314-51-50Z9 Hybrid (2-in-1) Edelstahl 35,6 cm (14 Zoll) 1920 x 1080 Pixel Touchscreen Intel® Core™ i5 der achten Generation 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:37
Testseek ha raccolto 23 recensioni da parte di esperti per Acer Spin 3 SP314-51-50Z9 Ibrido (2 in 1) Acciaio inossidabile 35,6 cm (14") 1920 x 1080 Pixel Touch screen Intel® Core™ i5 di ottava generazione 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:37
Es ha coleccionado 23 opiniones de expertos para Acer Spin 3 SP314-51-50Z9 Híbrido (2-en-1) Acero inoxidable 35,6 cm (14") 1920 x 1080 Pixeles Pantalla táctil 8ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:37
Dk har samlet 23 ekspertanmeldelser for Acer Spin 3 SP314-51-50Z9 Hybrid (2-i-1) Rustfrit stål 35,6 cm (14") 1920 x 1080 pixel Berøringsskærm 8th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:37
Testseek получил 23 экспертных оценок для Acer Spin 3 SP314-51-50Z9 Гибрид (2-в-1) Нержавеющая сталь 35,6 cm (14") 1920 x 1080 пикселей Сенсорный экран Процессор Intel® Core™ i5 8-го поколения 8 GB DDR4-SDRAM 128 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home, средний экспертный рейтинг составляет 72 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
72%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-19 01:39:37
Se har samlat in 23 experttester för Acer Spin 3 SP314-51-50Z9 Hybrid (2-i-1) Rostfritt stål 35,6 cm (14") 1920 x 1080 pixlar Pekskärm 8:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
techradar.com
Updated:
2019-11-19 01:39:37
Acer's laptop lineup covers a vast array of devices and user needs. Higher-end laptops easily cost thousands of dollars, while entry level models are a fraction of that.The Spin 3 line is one of those budget-friendly models from Acer. It starts at $499 (...
Good Affordable, Responsive touchscreen, Healthy offering of ports...
Bad Touchpad is lacking, It's a bit bulky, Middling performance for price...
Bottom line For someone who is on a budget and doesn't need a top-of-the-line laptop with the latest and greatest internal hardware, the Spin 3 is worth considering.We'd suggest trying to find a demo unit at a nearby retailer to try out the touchpad, otherwise at thi...
70%
au.pcmag.com
Updated:
2019-11-19 01:39:37
We recently raved about the $329.99 Acer Spin 1, the Taiwanese tech giant's least expensive 2-in-1 convertible laptop. The Spin 3 ($499.99) is Acer's next step up, slotting in above the Spin 1 and below the Spins 5 and 7. As budget 2-in-1s go, the Spin 3...
Good Handsome touch screen, Nice sound, Good battery life...
Bad Sluggish hard drive instead of SSD, No USB-C port...
Bottom line The Acer Spin 3 is a 14-inch convertible laptop that hits the $500 price point, but for performance's sake we'd spend an extra $100 to upgrade the memory and storage...
60%
notebookcheck.biz
Updated:
2019-11-19 01:39:37
Potentiel gâché. L'Acer Spin 3 SP314-51 s'équipe d'un processeur quatre cœurs puissant, de RAM double canal, et d'un SSD. L'autonomie est également bonne. Cependant, le ventilateur est extrêmement bruyant en cas de sollicitations...
Good écran IPS bien contrasté, Full HD, SSD, bonne autonomie...
Bad écran trop sombre, ventilateurs bruyants, lecteur SD trop lent, pas d'USB C...
81%
Chip.de
Updated:
2019-11-19 01:39:36
Wie in der Preisklasse unter 500 Euro nicht anders zu erwarten, setzt Acer beim Spin 3 nicht auf ein Metall-, sondern auf ein Kunststoffgehäuse. Trotzdem wirkt das Convertible hochwertig und ist sauber verarbeitet. Gleiches gilt für den Mausersatz, der bi...
Good Tolle Performance im Alltag, Sehr lange Akkulaufzeiten, Kontrastreiches IPS-Panel...
Bad Display etwas zu dunkel, Kein USB 3.1 (Typ C)...
Bottom line Mit dem Acer Spin 3 SP314-51-P0WG (NX.GUWEV.007) setzt der taiwanische Hersteller neue Maßstäbe im Convertible-Sektor. Der preiswerte Laptop mit Touch-Display vereint im Test eine sehr gute Leistung mit langen Akkulaufzeiten und komfortabler Handhabung. D...
82%
notebookcheck.com
Updated:
2019-11-19 01:39:37
Vergeudetes Potential. Das Acer Spin 3 SP314-51 wartet mit einem kräftigen Vierkernprozessor, im Dual-Channel-Modus laufenden Arbeitsspeicher und einer schnellen Solid State Disk auf. Dazu gesellen sich gute Akkulaufzeiten. Leider fällt der Lüfter unter L...
Good Kontrastreicher IPS-Bildschirm, Full-HD-Auflösung, SSD, Gute Akkulaufzeiten...
Bad Dunkler Bildschirm, Surrender Lüfter, Langsamer Speicherkartenleser, Kein Typ-C-USB...
Bottom line Das Acer Spin 3 SP314-51-548L, zur Verfügung gestellt von:Acers 14-Zoll-Convertible bringt mit, was für den Office-Betrieb erforderlich ist: einen kräftigen Prozessor, eine flinke Solid State Disk und einen im Dual-Channel-Modus laufenden Arbeitsspeic...
81%
notebookcheck.it
Updated:
2019-11-19 01:39:37
Potenziale perso. L'Acer Spin 3 SP314-51 è dotato di un potente processore quad-core, di una RAM dual-channel e di un'unità SSD. Anche la durata della batteria è buona. Tuttavia, la ventola è rumorosa sotto carico...
Good schermo IPS ad alto contrasto, Risoluzione Full HD, SSD, buona durata della batteria...
Bad schermo fioco, ventola rumorosa, Lettore lento di schede SD, Nessuna porta USB di tipo C...
81%
hdblog.it
Updated:
2019-11-19 01:39:37
Acer presenta a CES 2018 quattro dispositivi portatili appartenenti ad altrettante categorie differenti. Di Swift 7, Nitro 5, Spin 3 e Chromebook 11 vi abbiamo già lasciato informazioni sui prezzi, i dettagli tecnici e le foto ufficiali negli articoli p...
0%
notebookcheck.org
Updated:
2019-11-19 01:39:37
Potencial desperdiciado. El Acer Spin 3 SP314-51 viene con un potente procesador de cuatro núcleos, RAM con doble canal habilitado y un SSD. La duración de la batería también es buena. Sin embargo, el ventilador es incómodamente ruidoso bajo carga...
Good pantalla IPS rica en contraste, Resolución Full HD, SSD, buena duración de la batería...
Bad pantalla tenue, ventilador ruidoso, Lector de tarjeta SD lento, sin puertos USB tipo C...
Bottom line El ventilador se interpone en el trabajo concentrado. Hace un ruido zumbante molesto.El panel Full HD IPS se deleita con ángulos de visión estables y buen contraste. Sin embargo, su brillo es demasiado bajo. Por lo tanto, el convertible solo se puede...
81%
notebook-center.ru
Updated:
2019-11-19 01:39:36
A cer Spin 3 SP314-51 – это среднеклассовый трансформер по цене чуть более $800, который демонстрирует складную конструкцию пластикового корпуса. Несмотря на умеренную стоимость, аппарат хорошо скроен и выглядит очень симпатично, а сенсорный Full HD-диспл...
Bottom line В целом, Acer Spin 3 SP314-51 нам очень понравился, так как, имея некоторые недостатки, он одновременно предлагает массу преимуществ. Лэптоп имеет трансформируемый корпус, который хорошо собран и представляет собой надежную конструкцию. Отличный дисплей с...
0%
ichip.ru
Updated:
2019-11-19 01:39:36
Клавиатура без подсветки также имеет хорошее качество исполнения, однако предлагает довольно скользкую поверхность и при наборе текста немного шумит — но к этому можно привыкнуть.Если вы не хотите мириться с этими недочетами, можно подключить внешнюю кл...
Good превосходная повседневная производительность, очень долгая продолжительность времени автономной работы, высококонтрастная IPS-панель...
Bad дисплей несколько темноват, нет USB 3.1 (Typ-C)...
Bottom line Выпустив Acer Spin 3 SP314-51-P0WG (NX.GUWEV.007), тайваньский производитель установил новую планку для рыночного сектора трансформеров. Недорогой лэптоп с сенсорным дисплеем во время тестовых испытаний продемонстрировал сочетание очень хорошей производит...
82%
Laptopmag.com
Updated:
2019-11-19 01:39:36
If you fancy a 14-inch display, but need a laptop that can fold into a tablet, look no further than the Acer Spin 3 ($499 starting, $699 as tested). This rare breed of a 2-in-1 offers strong performance and long battery life. The machine also remains cool...
Good Long battery life, Good performance, Decent speakers, Stays cool...
Bad Dull display, Plastic build, Tons of bloatware...
Bottom line Finally, an affordable 14-inch 2-in-1 that's worth buying...
70%
Laptopmag.com
Updated:
2019-11-19 01:39:36
If you're shopping for a 14-inch laptop that won't break the bank, there aren't many great choices out there. And if you also want a touch-screen display that flips back 360 degrees, the few options you do have quickly fade. With the $499 Spin 3, Acer fil...
Good Flexible 2-in-1 design, 1080p display, Good speakers, Low price...
Bad Below-average battery life, Poor performance, Shallow keyboard, Bloatware...
Bottom line The Acer Spin 3 has a great 1080p display and an affordable price tag, but it's held back by performance problems, an uncomfortable keyboard and subpar battery life...
60%
notebookcheck.net
Updated:
2019-11-19 01:39:37
Wasted potential. The Acer Spin 3 SP314-51 comes with a powerful quad-core processor, dual-channel-enabled RAM and an SSD. The battery life is also good. However, the fan is uncomfortably loud under load...
Good contrast-rich IPS screen, Full HD resolution, SSD, good battery life...
Bad dim screen, noisy fan, slow SD card reader, no USB Type-C ports...
Bottom line The fan gets in the way of concentrated work. It makes an annoying humming noise.The Full HD IPS panel delights with stable viewing angles and good contrast. However, its brightness is too low. Therefore, the convertible is only usable indoors, for the mo...
81%
prohardver.hu
Updated:
2019-11-19 01:39:36
Szép fejlődésnek lehetünk tanúi a táblagépként is használható notebookoknál, hiszen a kezdetekkor ezek vastag, nehéz és elég sok korláttal rendelkező gépek voltak, ma pedig már alig kell kompromisszumot kötni egy 2 az 1-ben modell vásárlásakor – inkább cs...
Bottom line Nem sikerült rosszul az Acer legújabb Spin 3 notebookja, de ezt az összeállítását nem találtuk ideálisnak: mind a kijelző, mind a gépház mutatja, hogy ez a gép inkább a középkategória alját célozza, ahhoz viszont túl magas az erős hardvernek köszönhető, 2...
0%
unlimit-tech.com
Updated:
2019-11-19 01:39:36
تقدم شركة Acer إصدار 2018 من حاسبها المحمول المميز Acer Spin 3، ومثل أي حاسب محمول من مجموعة Spin، يمكن لشاشة هذا الحاسب الدوران حتى زاوية درجة لكي يتم تحويل الجهاز لأوضاع كثيرة بما في ذلك وضع الجهاز اللوحي ووضع الخيمة ووضع عرض الوسائط.يأتي الحاسب بمجمو...
Good بطارية قوية, أداء رائع, سعر جيد, حرارة جيدة...
Bad شاشة عادية, تصميم بلاستيكي, ثقيل من ناحية الوزن والسماكة, اعلان...
80%
thegioididong.com
Updated:
2019-11-19 01:39:37
Ưu điểm:Nhược điểm:Ấn tượng đầu tiên của mình là thiết kế vỏ nhựa giả kim loại vô cùng ấn tượng của Acer Spin 3. Lúc đầu mình còn tưởng lớp vỏ này là bằng kim loại thật cơ đấy. Mà thực ra Acer có thiết kế quá tuyệt vời tới mức mà nhiều người cũng có l...
Good Thiết kế đa năng, đẹp, mỏng và nhẹ, Màn hình cảm ứng, màu sắc trung thực với độ phân giải Full HD, Thời lượng pin cực tốt...
Bad Loa ngoài còn thiếu bass, Cấu hình ở mức tầm trung...
Bottom line Với 13 triệu, bạn sẽ có được những gì? Laptop đẹp như ultrabook, thiết kế đa năng, màn hình cảm ứng Full HD và quan trọng nhất là thời lượng pin rất trâu. Nếu như bạn chỉ thường ngày dùng các phần mềm văn phòng, đọc báo, nghe nhạc, xem phim nhẹ nhàng thì...
0%
websosanh.vn
Updated:
2019-11-19 01:39:37
Phải nói rằng chiếc laptop Acer Spin 3 có thiết kế của vô cùng ấn tượng. Thoạt nhìn thì ai cũng tưởng máy được trang bị lớp vỏ kim loại bóng loáng, sang chảnh nhưng phải sờ tận tay thì mới biết đó là lớp nhựa được làm giả kim. Điều này khiến tổng thể bề n...
Good Thiết kế đa năng, đẹp, mỏng và nhẹ, Màn hình cảm ứng, màu sắc trung thực với độ phân giải Full HD, Thời lượng pin cực tốt...
Bad Loa ngoài còn thiếu bass, Cấu hình ở mức tầm trung...
0%
trangcongnghe.com
Updated:
2019-11-19 01:39:37
Ấn tượng đầu tiên của mình là thiết kế vỏ nhựa giả kim loại vô cùng ấn tượng của Acer Spin 3. Lúc đầu mình còn tưởng lớp vỏ này là bằng kim loại thật cơ đấy. Mà thực ra Acer có thiết kế quá tuyệt vời tới mức mà nhiều người cũng có lầm tưởng giống mình khi...
Good Thiết kế đa năng, đẹp, mỏng và nhẹ, Màn hình cảm ứng, màu sắc trung thực với độ phân giải Full HD, Thời lượng pin cực tốt...
Bad Loa ngoài còn thiếu bass, Cấu hình ở mức tầm trung, Thiết kế mỏng, nhẹ, đa năng tiện dụng, Ấn tượng đầu tiên của mình là thiết kế vỏ nhựa giả kim loại vô cùng ấn tượng của Acer Spin 3. Lúc đầu mình còn tưởng lớp vỏ này là bằng kim loại thật cơ đấy. Mà th...
Bottom line Với 13 triệu, bạn sẽ có được những gì? Laptop đẹp như ultrabook, thiết kế đa năng, màn hình cảm ứng Full HD và quan trọng nhất là thời lượng pin rất trâu. Nếu như bạn chỉ thường ngày dùng các phần mềm văn phòng, đọc báo, nghe nhạc, xem phim nhẹ nhàng thì...
0%
in.pcmag.com
Updated:
2019-11-19 01:39:37
We recently raved about the $329.99 Acer Spin 1, the Taiwanese tech giant's least expensive 2-in-1 convertible laptop. The Spin 3 ($499.99) is Acer's next step up, slotting in above the Spin 1 and below the Spins 5 and 7. As budget 2-in-1s go, the Spin 3...
Good Handsome touch screen, Nice sound, Good battery life...
Bad Sluggish hard drive instead of SSD, No USB-C port...
Bottom line The Acer Spin 3 is a 14-inch convertible laptop that hits the $500 price point, but for performance's sake we'd spend an extra $100 to upgrade the memory and storage...
60%
Country Distributor
United Kingdom 2 distributor(s)