Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-432-C20N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GGMEH.005
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11897
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Celeron N3350 (2M Cache, 1.1 GHz), 14" (1366 x 768) LED, 2GB DDR3L, 32GB Flash, Intel HD Graphics 500, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 Home 64Bit
More>>>
Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Everything you need
Aspire ES Series laptops are the perfect companions for work and play. With unique features like Acer BluelightShield TM software and optional M-DISC Ready™ optical drive*, the Aspire ES Series keeps you ready for work and play. Precision Touchpad and Acer Chiclet Keyboard make sure you never miss a thing.

Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™* and lets you watch, share, and save your data with ease.

Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.

Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB* of memory will power through your day.

Short summary description Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ES1-432-C20N, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire ES1-432-C20N. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics adapter model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
N3350
Processor frequency *
1.1 GHz
Processor boost frequency
2.4 GHz
Processor family *
Intel® Celeron®
Processor cores *
2
Processor threads
2
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1,4x1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3L-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
Intel® HD Graphics 500
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter burst frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
650 MHz
Maximum on-board graphics adapter memory
8 GB
Number of execution units
12
On-board graphics adapter ID
0x5A85
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95598
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2800 mAh
Battery capacity (Watt-hours) *
41.4 Wh
Battery life (max)
7.5 h
Power
AC adapter power
45 W
Weight & dimensions
Width *
343 mm
Depth *
245 mm
Height
23.6 mm
Height (front)
2.36 cm
Height (rear)
2.36 cm
Weight *
1.92 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Uk has collected 1 expert review for Acer Aspire ES1-432-C20N Notebook 35.6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Nl heeft 1 proffesionele recensie voor Acer Aspire ES1-432-C20N Notebook 35,6 cm (14") 1366 x 768 Pixels Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Zwart gevonden en de beoordeling is 72 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Fr a recueilli 1 avis d’experts pour Acer Aspire ES1-432-C20N Ordinateur portable 35,6 cm (14") 1366 x 768 pixels Intel® Celeron® 2 Go DDR3L-SDRAM 32 Go Flash Wi-Fi 5 (802.11ac) Windows 10 Home Noir et la note moyenne est de 72 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
De hat 1 Expertenmeinung für Acer Aspire ES1-432-C20N Notebook 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Schwarz zusammengestellt, die Beurteilung ist 72 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Testseek ha raccolto 1 recensione da parte di esperti per Acer Aspire ES1-432-C20N Computer portatile 35,6 cm (14") 1366 x 768 Pixel Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Nero e la valutazione è di 72 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Es ha coleccionado 1 opiniones de expertos para Acer Aspire ES1-432-C20N Portátil 35,6 cm (14") 1366 x 768 Pixeles Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Negro y la calificación media es 72 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Dk har samlet 1 ekspertanmeldelse for Acer Aspire ES1-432-C20N Notebook 35,6 cm (14") 1366 x 768 pixel Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Sort og bedømmelsen er 72 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Testseek получил 1 экспертную оценку для Acer Aspire ES1-432-C20N Ноутбук 35,6 cm (14") 1366 x 768 пикселей Процессор Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Флеш Wi-Fi 5 (802.11ac) Windows 10 Home Черный, рейтинг составляет 72 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
72%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:24:59
Se har samlat in 1 experttest för Acer Aspire ES1-432-C20N Bärbar dator 35,6 cm (14") 1366 x 768 pixlar Intel® Celeron® 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Svart och det genomsnittliga betyget är 72 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
teknologi.metrotvnews.com
Updated:
2017-08-24 01:12:10
Jakarta: Memang, menggunakan sistem operasi asli memiliki banyak keuntungan, dan keamanan adalah salah satunya. Namun, itu juga akan membuat harga komputer/laptop menjadi lebih mahal. Windows 10 Home saja dihargai sekitar Rp2 juta. Lalu bagaimana jika An...
Good Harga terjangkau, Sistem operasi mudah dimengerti...
Bad Performa agak mengecewakan, Software terbatas...
Bottom line Penggunaan sistem operasi berbasis Linux memungkinkan Acer untuk menekan harga dari Aspire ES1-432. Untungnya, meskipun berbasis Linux, Endless OS cukup mudah untuk digunakan oleh pengguna awam atau mereka yang telah terlanjur terbiasa menggunakan Windows...
72%