location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-332-C49U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GGKEX.007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N3350 1.1 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels TFT LED backlight 16:9
  • - 2 GB DDR3L-SDRAM
  • - 32 GB Flash
  • - Intel® HD Graphics 500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 8 h 45 W
  • - Windows 10 Home
Long product name Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black :
The long product name of Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3350, 13.3 HD 1366x768, 2GB DDR3L, 32GB Flash, 802.11ac, Bluetooth, Windows 10 Home 64-Bit
More>>>
Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:
The official description of Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you need
Aspire ES Series laptops are the perfect companions for work and play. With unique features like Acer BluelightShield TM software and optional M-DISC Ready™ optical drive*, the Aspire ES Series keeps you ready for work and play. Precision Touchpad and Acer Chiclet Keyboard make sure you never miss a thing.

Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™* and lets you watch, share, and save your data with ease.

Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.

Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB* of memory will power through your day.

Short summary description Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:
This short summary of the Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ES1-332-C49U, Intel® Celeron®, 1.1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire ES1-332-C49U Intel® Celeron® N3350 Laptop 33.8 cm (13.3") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire ES1-332-C49U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Black