Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-774G-53JJ Notebook 43.9 cm (17.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-774G-53JJ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GG7EF.006
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6656
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 01 Dec 2020 16:22:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire E E5-774G-53JJ Notebook 43.9 cm (17.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:
This short summary of the Acer Aspire E E5-774G-53JJ Notebook 43.9 cm (17.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-774G-53JJ, 6th gen Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 628 GB

Long summary description Acer Aspire E E5-774G-53JJ Notebook 43.9 cm (17.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire E E5-774G-53JJ Notebook 43.9 cm (17.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire E E5-774G-53JJ. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Panel type
TFT
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
628 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
Serial ATA III
Optical drive type *
DVD±RW
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® 940MX
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Discrete graphics memory type
GDDR5
Number of discrete graphics adapters installed
1
Maximum graphics adapter memory
2 GB
Graphics adapter Open GL support
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Docking connector
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2800 mAh
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Weight & dimensions
Width *
423.3 mm
Depth *
281.9 mm
Height
33.1 mm
Height (front)
2.76 cm
Height (rear)
3.31 cm
Weight *
3.3 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Uk has collected 11 expert reviews for Acer Aspire E E5-774G-53JJ Notebook 43.9 cm (17.3") 1920 x 1080 pixels 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Nl heeft 11 proffesionele recensies verzameld voor Acer Aspire E E5-774G-53JJ Notebook 43,9 cm (17.3") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Fr a recueilli 11 avis d’experts pour Acer Aspire E E5-774G-53JJ Ordinateur portable 43,9 cm (17.3") 1920 x 1080 pixels Intel® Core™ i5 de 6e génération 4 Go DDR4-SDRAM 628 Go HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Noir et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
De hat 11 Expertenmeinungen über Acer Aspire E E5-774G-53JJ Notebook 43,9 cm (17.3 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der sechsten Generation 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Testseek ha raccolto 11 recensioni da parte di esperti per Acer Aspire E E5-774G-53JJ Computer portatile 43,9 cm (17.3") 1920 x 1080 Pixel Intel® Core™ i5 della sesta generazione 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Nero e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Es ha coleccionado 11 opiniones de expertos para Acer Aspire E E5-774G-53JJ Portátil 43,9 cm (17.3") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Dk har samlet 11 ekspertanmeldelser for Acer Aspire E E5-774G-53JJ Notebook 43,9 cm (17.3") 1920 x 1080 pixel 6th gen Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Testseek получил 11 экспертных оценок для Acer Aspire E E5-774G-53JJ Ноутбук 43,9 cm (17.3") 1920 x 1080 пикселей Процессор Intel® Core™ i5 6-го поколения 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Черный, средний экспертный рейтинг составляет 78 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:47
Se har samlat in 11 experttester för Acer Aspire E E5-774G-53JJ Bärbar dator 43,9 cm (17.3") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i5 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Svart och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-05-04 01:25:18
For those that need the extra screen space a 17.3 inch laptop model is the perfect fit, even if it does cause the user to have to give up some in the portability department. Below we will be looking at one of the latest 17.3 inch models to hit the market...
Good The large 17.3 inch display in HD gives you both a large viewing area and great picture quality, With a French Bilingual Keyboard you are covered no matter what your primary language is, The Intel Core i5 processor along with 8 GB of memory gives this lap...
Bad Due to the larger 17.3 inch display this model is a bit big and bulky when taking on the go, 5.5 hours of battery life is typical on larger laptops such as this but is still well below want smaller more compact laptops can offer, One of the technologies...
Bottom line The Acer Aspire E5-774G-58GS may not be the best option for those looking for a highly mobile laptop but if a big screen is a requirement that is a sacrifice you need to be willing to make and otherwise this is a very strong addition to the laptop market...
0%
canadalaptopreviews.com
Updated:
2019-11-27 02:18:10
Move over small and compact laptops because sometimes they just don't cut it and instead you need a device that has a large HD display for the tasks you want to accomplish no matter if it is gaming or just working on the latest office task. Today we are l...
Good No doubt the biggest benefit that is going to attract the most attention from potential consumers on the Acer Aspire E5-774G-582T is the large 17.3 inch display, This screen size is ideal for gamers, people who like to stream the latest TV episode or movi...
Bad This shouldn't come as a surprise to anybody who is in the market for a 17.3 inch laptop model but just in case it does keep in mind this is not going to be a light and compact option and will easily tip the scales at up to twice as much as some smaller a...
Bottom line The Acer Aspire E5-774G-582T is an overall great option if a big display is your primary concern, It also comes with some above average performance and all for a price tag that won't completely break the bank. Check out the latest price for the Acer Aspir...
0%
canadalaptopreviews.com
Updated:
2019-12-13 01:59:34
For those that need the extra screen space a 17.3 inch laptop model is the perfect fit, even if it does cause the user to have to give up some in the portability department. Below we will be looking at one of the latest 17.3 inch models to hit the market...
Good The large 17.3 inch display in HD gives you both a large viewing area and great picture quality, With a French Bilingual Keyboard you are covered no matter what your primary language is, The Intel Core i5 processor along with 8 GB of memory gives this lap...
Bad Due to the larger 17.3 inch display this model is a bit big and bulky when taking on the go, 5.5 hours of battery life is typical on larger laptops such as this but is still well below want smaller more compact laptops can offer, One of the technologies...
Bottom line The Acer Aspire E5-774G-58GS may not be the best option for those looking for a highly mobile laptop but if a big screen is a requirement that is a sacrifice you need to be willing to make and otherwise this is a very strong addition to the laptop market...
0%
canadalaptopreviews.com
Updated:
2020-04-18 04:36:01
This Acer computer is the ultimate choice if you are looking for an all in one laptop. The classy design and a variety of enhanced components are what make it unique. Don't let the sleek look fool you; this laptop has the capability to multitask at high s...
Good The hard drive capacity is perhaps the best thing about this modern day laptop. It has memory storage of 1 TB that allows you to store all the data you need without running out of space. Kick away the space storage worries and store all your files on this...
Bad Well, the laptop does not come with keyboard backlighting for all of you night workers out there. Another thing is that the touchpad might feel a bit shaky for first-time users of the Precision Touchpad technology...
Bottom line This laptop is ideal for work at home kind of job and also for people who love gaming. The multimedia performance is fantastic, and it ensures you get the best out of a modern day computer. The memory capacity allows for storage of large data while mainta...
0%
notebookcheck.nl
Updated:
2016-11-14 18:55:47
Succesvolle desktopvervanger. Acer levert met de Aspire E5-774g een goed uitgeruste 17.3-inch all-rounder voor thuis. De GeForce 940MX in combinatie met GDDR5 geheugen geeft vele games vloeiend weer op het matte Full HD beeldscherm. De koper zal echter we...
Good mat beeldscherm, Full HD resolutie, voldoende rekenkracht, SSD + HDD, onderhoudsdeksel, ac Wi-Fi...
Bad plaatsing aansluitingen...
78%
notebookcheck.biz
Updated:
2016-11-14 18:55:47
Remplaçant de PC de bureau réussi. Acer livre un PC polyvalent de 17.3 pouces bien équipé convenable pour une utilisation à domicile avec l'Aspire E5-774G. Le GPU GeForce 940MX épaulé d'une mémoire GDDR5 fait tourner de manière fluide de nombreux jeux su...
Good écran mat, résolution Full HD, plenty of computing power, SSD HDD, trappe de maintenance, WiFi ac...
Bad position des differents ports...
78%
notebookcheck.com
Updated:
2016-11-14 18:55:47
Gelungener Desktop-Ersatz. Acer liefert mit dem Aspire E5-774G einen gut ausgestatteten 17,3-Zoll-Allrounder für den heimischen Schreibtisch. Der GeForce 940MX-Grafikkern bringt - in Kombination mit GDDR5-Speicher - viele Spiele flüssig auf den matten Ful...
Good Matter Bildschirm, Full-HD-Auflösung, Viel Rechenleistung, SSD+HDD, Wartungsklappe, ac-WLAN...
Bad Positionierung der Anschlüsse...
Bottom line Das Acer Aspire E5-774G-78NA, zur Verfügung gestellt von:Acers 17,3-Zöller kann mit einer ordentlichen Portion Anwendungsleistung aufwarten. Zudem bringt der Rechner viele aktuelle und die meisten älteren Computerspiele flüssig auf den Bildschirm. Son...
78%
notebook-center.ru
Updated:
2016-11-14 18:55:47
Н оутбуки семейства Aspire из года в год становятся только лучше в плане аппаратной части. Типичное тому подтверждение 17.3-дюймовый Acer Aspire E5-774G, в корпусе которого установлена достаточно производительная начинка. Безусловно с настоящими монстрам...
Bottom line Потратить на ноутбук который реально можно использовать в качестве игрового порядка $1000, что может быть более заманчивым. Геймерские устройства на рынке как раньше так и сейчас недешевы а начинка стоящая в рассмотренной комплектации (Intel Core i...
0%
notebookcheck.net
Updated:
2016-11-14 18:55:47
Successful desktop replacement. Acer delivers a well-equipped, 17.3-inch all-rounder for the home desk in form of the Aspire E5-774g. The GeForce 940MX alongside a GDDR5 memory renders many games smoothly on the matte Full HD screen. However, the buyer ha...
Good matte screen, Full HD resolution, plenty of computing power, SSD + HDD, maintenance hatch, ac Wi-Fi...
Bad interface positioning...
Bottom line Acer's 17.3-inch laptop can offer a decent amount of application performance. Furthermore, the laptop renders many up-to-date and most older computer games smoothly without getting exceedingly loud. The noise development is kept within limits over the ent...
78%
notebookcheck.info
Updated:
2016-11-14 18:55:47
Substituto de desktop bem-sucedido. A Acer entrega um poli funcional de 17,3 polegadas bem equipado para o "home desk" na forma do Aspire E5-774g. A GeForce 940MX em combinação com uma memória GDDR5 reproduz muitos jogos fluentemente na tela Full HD mate...
Good Tela mate, Resolução Full HD, Muito poder de cômputo, SD + HDD, Escotilha de manutenção, Wi-Fi ac...
Bad Posicionamento das interfaces...
78%
notebookcheck-cn.com
Updated:
2017-03-08 01:19:38
成功的桌面时笔记本电脑。 宏碁带来了一台配置优秀的17.3寸桌面式笔记本电脑,Aspire E5-774g。它的GeForce 940MX搭配了GDDR5显存帮助许多游戏可以在它的磨砂全高清屏幕上运行。不过,用户需要为它准备出1000欧元(约7498人民币)的预算。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔...
Good 磨砂屏幕, 全高清分辨率, 充足的运算性能, 固态硬盘+传统硬盘, 维护底盖, 无线网络ac标准...
Bad 接口布局...
78%
hwp.com.tr
Updated:
2017-04-19 01:06:54
Intel'in yedinci nesil mobil işlemcilerinden bir tanesini kullanan Acer, bu modeliyle makul fi yatlarla iyi oyun performansı vermeyi hedefleyen bir yol izliyor. Acer E5-774G güçlü işlemcisi, yeterli miktarda belleği ve bol depolama alanıyla siz her türlü...
0%