Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-533-C78N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GFTEF.010
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8375
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black :
The short editorial description of Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black

Intel Celeron N3350 (1.1GHz), 39.624 cm (15.6 ") HD LED LCD 1366 x 768, 256GB SSD, 4GB DDR3L, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 64-bit
More>>>
Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black:
The official marketing text of Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black as supplied by the manufacturer

Everything you need
Aspire ES Series laptops are the perfect companions for work and play. With unique features like Acer BluelightShield TM software and optional M-DISC Ready™ optical drive*, the Aspire ES Series keeps you ready for work and play. Precision Touchpad and Acer Chiclet Keyboard make sure you never miss a thing.

Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™* and lets you watch, share, and save your data with ease.

Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.

Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB* of memory will power through your day.

Short summary description Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black:
This short summary of the Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ES1-533-C78N, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black:
This is an auto-generated long summary of Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black based on the first three specs of the first five spec groups.

Acer Aspire ES1-533-C78N. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
N3350
Processor frequency *
1.1 GHz
Processor boost frequency
2.4 GHz
Processor family *
Intel® Celeron®
Processor cores *
2
Processor threads
2
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1296
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 500
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter burst frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
650 MHz
Maximum on-board graphics adapter memory
8 GB
Number of execution units
12
On-board graphics adapter ID
0x5A85
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
24 x 31 mm
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
95598
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Power
AC adapter power
45 W
Security
Fingerprint reader
No
Weight & dimensions
Width *
381.8 mm
Depth *
258 mm
Height
24.6 mm
Height (front)
2.46 cm
Height (rear)
2.46 cm
Weight *
2.4 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Uk has collected 17 expert reviews for Acer Aspire ES1-533-C78N Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Nl heeft 17 proffesionele recensies verzameld voor Acer Aspire ES1-533-C78N Notebook 39,6 cm (15.6") 1366 x 768 Pixels Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Zwart. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Fr a recueilli 17 avis d’experts pour Acer Aspire ES1-533-C78N Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 Go DDR3L-SDRAM 256 Go SSD Windows 10 Noir et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
De hat 17 Expertenmeinungen über Acer Aspire ES1-533-C78N Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Schwarz eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Testseek ha raccolto 17 recensioni da parte di esperti per Acer Aspire ES1-533-C78N Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Nero e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Es ha coleccionado 17 opiniones de expertos para Acer Aspire ES1-533-C78N Portátil 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Negro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Dk har samlet 17 ekspertanmeldelser for Acer Aspire ES1-533-C78N Notebook 39,6 cm (15.6") 1366 x 768 pixel Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Sort og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Testseek получил 17 экспертных оценок для Acer Aspire ES1-533-C78N Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB Твердотельный накопитель (SSD) Windows 10 Черный, средний экспертный рейтинг составляет 72 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:51:16
Se har samlat in 17 experttester för Acer Aspire ES1-533-C78N Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar Intel® Celeron® 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Svart och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-28 01:56:46
The Aspire ES give a fresh flash of colors that allow you to work and play comfortably. The black exterior with a slight color on the edges give it a sophisticated look and the interior has an electrifying color of your choosing. It also includes a BlueSh...
Bottom line Overall the Acer Aspire ES 1 is not for everyone especially for those who like to multi-task. The Aspire E1 includes an M-DISC Ready Drive that will store and keep your files safe. It includes better than average applications which is a huge plus and will...
0%
canadalaptopreviews.com
Updated:
2019-11-19 15:51:04
The Aspire ES give a fresh flash of colors that allow you to work and play comfortably. The black exterior with a slight color on the edges give it a sophisticated look and the interior has an electrifying color of your choosing. It also includes a BlueSh...
Bottom line Overall the Acer Aspire ES 1 is not for everyone especially for those who like to multi-task. The Aspire E1 includes an M-DISC Ready Drive that will store and keep your files safe. It includes better than average applications which is a huge plus and will...
0%
hardware.info
Updated:
2017-03-01 01:07:48
Voor 449 euro een laptop met een 256 GB SSD, is dat wat? Na het bekijken van de ASUS Vivobook R540YA vorige week konden we het niet laten om ook met deze betaalbare Acer Aspire ES1-533-P1SA aan de slag te gaan. Het is een Pentium met Full HD beeldscherm...
Bottom line Als we de balans van deze Acer opmaken dan komt als eerste naar voren dat je voor 449 euro best een aardige laptop in handen krijgt. Uiteraard zul je voor dit geld compromissen moeten sluiten. Dat valt wat ons betreft nog wel mee. Je krijgt een niet ont...
0%
computertotaal.nl
Updated:
2017-07-02 01:19:37
Een luxe laptop met goede prestaties: daar moet je toch wel een behoorlijke hoeveelheid geld voor reserveren. Maar als je de advertenties in de folders bekijkt, dan lijkt er voor weinig geld toch best een leuke laptop te koop te zijn. Computer!Totaal ging...
Good Goedkoop, Makkelijk upgraden, Ssd, Accuwerktijd...
Bad Niet het beste full-hd-scherm, Processor is niet snel, Slechts één usb3.0-aansluiting...
Bottom line Als we de vier laptops naast elkaar zetten, dan valt eerst de superslanke Lenovo IdeaPad 510S op. Ook de Acer Aspire ES1-533-P1SA valt op, omdat deze een lage prijs combineert met behoorlijke voorzieningen en toch nog redelijke prestaties. Lenovo’s IdeaPa...
60%
computertotaal.nl
Updated:
2017-12-30 01:34:49
Tip: Van de laptops in dit overzicht zijn de meeste vaak ook in duurdere of goedkopere variaties te koop. Houd daar zeker rekening mee!Lees daarom ook: Waar op te letten bij laptop-aankoop.Wie een beperkt budget heeft, zit bij de Acer Aspire ES1-533-P1SA...
0%
notebookcheck.com
Updated:
2017-01-17 01:07:49
Full-HD-Home-Office. Acers 15,6-Zöller bringt einen matten Full-HD-Bildschirm mit - im Niedrigpreissegment eine eher selten anzutreffende Komponente. Dazu gesellen sich ein niedriges Betriebsgeräusch und viel Speicherplatz. Fertig ist das einfache Office-...
Good Matter Bildschirm, Full-HD-Auflösung, Viel Speicherplatz, Wartungsklappe, Zwei Jahre Garantie, AC-WLAN...
Bad Dunkler, kontrastarmer, blickwinkelinstabiler Bildschirm, Kein Typ-C-USB...
Bottom line Das Acer Aspire ES1-533-P7WA, zur Verfügung gestellt von:Acer hat mit dem Aspire ES1-533-P7WA ein einfaches 15,6-Zoll-Office-Notebook im Sortiment, das auf Intels Apollo-Lake-Plattform aufbaut. Der verbaute Vierkernprozessor liefert genügend Dampf für...
76%
Chip.de
Updated:
2017-02-08 01:09:34
Das HP 250 G5 (Z2X92ES#ABD) bietet dank einer SSD und Intel Core i3-Prozessor bedeutend mehr Alltagsleistung und überdies ein Full-HD Display zu einem immer noch günstigen Preis...
Good Viele Anschlüsse, DVD-Laufwerk, 3 x USB, Gute Tastatur...
Bad Schlechtes Touchpad, Keine überzeugende Leistung...
Bottom line Das Notebook Acer Aspire ES1-533-P591 (NX.GFTEV.004) konnte uns nicht vollständig überzeugen und liegt im Test auf befriedigendem Niveau. Auf sehr gutem Niveau ist die Ausstattung, in den Kategorien Mobilität und Leistung hat uns das Notebook aber nicht ü...
66%
Chip.de
Updated:
2017-06-12 01:02:40
Die Ausstattung des Kandidaten ist für seine Klasse ziemlich gut, wenn auch nicht sehr konsequent. Einerseits baut Acer einen DVD-Brenner ein, die ja generell langsam aus der Mode kommen. Andererseits bietet das Windows-10-System als Hauptdatenspeicher ei...
Good Umfangreiche Ausstattung gemessen am Preis, Gute (Pentium)Rechenleistung, Entspiegeltes FullHD-Display...
Bad Mittelmäßige Akkuleistung, Wenig Massenspeicher...
Bottom line Im Acer Aspire ES1-533-P6NL steckt eine ganze Menge Ausstattung, jedenfalls für einen 15-Zoller in dieser Preisklasse. Ach die Performance ist klassentypisch durchaus in Ordnung sowie das Display brauchbar. Auf der anderen Seite setzt er mit seinem Gewich...
72%
notebookcheck.it
Updated:
2017-01-17 01:07:49
Ufficio domestico Full HD. Questo nuovo modello da 15.6" Acer monta uno schermo matto FHD - una cosa rara nel segmento low-price. Il portatile ha molto spazio di archiviazione ed emissioni basse: un semplice portatile da ufficio...
Good pannello matto, schermo FHD, molto spazio di archiviazione, due anni di garanzia, AC-WLAN...
Bad Pannello scuro con contrasto scarso e angoli di visuale limitati, senza USB Type-C...
76%
notebookcheck.org
Updated:
2017-01-17 01:07:49
Oficina doméstica Full HD. Este nuevo modelo de 15.6" de Acer viene equipado con una pantalla mate FHD - algo raro en el segmento bajo de precios. El portátil tiene mucho espacio de almacenamiento y crea pocas emisiones: un sencillo ordenador de oficina d...
Good panel mate, FHD, montones de espacio de almacenamiento, escotilla de mantenimiento, dos años de garantía, WLAN AC...
Bad panel oscuro de contraste y ángulo de visión malos, sin USB Type-C...
76%
notebookcheck-ru.com
Updated:
2017-01-27 01:03:54
Домашний офис с Full HD. Новый 15.6-дюймовый ноутбук от Acer оснащен Full HD дисплеем - редкий случай для бюджетного сегмента. К тому же он практически не шумит и обладает жестким диском большого объема. В общем, типичный домашний ноутбук офисной конфигур...
Good Жесткий диск большого объема, Легкий доступ к компонентам, Два года гарантии, WiFi 802.11ac, Дисплей матовый с Full HD разрешением...
Bad но тусклый, с плохой контрастностью и скромными углами обзора, Нет USB TypeC...
76%
ichip.ru
Updated:
2017-09-22 01:11:47
С одной стороны, компания Acer встроила в данную модель DVD-привод. А ведь они, в принципе, постепенно уже выходят из моды. С другой стороны, в качестве основного хранилища для данных устройство, работающее под управлением Windows 10, предлагает современн...
Good богатое для такой цены оснащение, хорошая вычислительная производительность (Pentium), дисплей с разрешением Full HD и антибликовым покрытием...
Bad посредственная продолжительность времени автономной работы, мало места для хранения данных...
Bottom line Acer Aspire ES1-533-P6NL достаточно хорошо оснащен, во всяком случае — для 15-дюймового ноутбука данной ценовой категории. Производительность тоже, типично для своего класса, более чем в порядке, дисплей также можно признать вполне неплохим. С другой стор...
75%
notebook-center.ru
Updated:
2018-01-11 01:07:54
С емейство ноутбуков Aspire радует поклонников не один год. Как правило, это лэптопы, предназначенные для работы и развлечений. За годы существования линейки производитель выпускал модификации с различной производительностью. В нашем обзоре речь пойдет о...
Bottom line От ноутбука Acer Aspire ES1-533-P8BX стоимостью до $350 не стоит требовать невозможного. Тем не менее, несмотря на производительность начального уровня, а, следовательно, ограниченные возможности в работе с некоторыми программами, он оптимально подойдет д...
0%
notebookcheck.net
Updated:
2017-01-17 01:07:49
Full HD Home Office. This new 15.6-inch model from Acer is equipped with a matte FHD screen - a rare occurrence in the low-price segment. The laptop has a lot of storage space and creates low emissions: a simple home office notebook...
Good matte panel, FHD screen, lots of storage space, maintenance flap, two years warranty, AC-WLAN...
Bad dark panel with weak contrast and viewing angles, no Type-C USB...
Bottom line The Acer Aspire ES1-533-P7WA is a simple 15.6-inch office notebook, which relies on the Intel Apollo Lake platform. The quad-core processor offers sufficient performance for office work and web surfing. The integrated decoder supports the typical video fo...
76%
notebookcheck-cn.com
Updated:
2017-03-08 01:19:26
全高清家庭办公。 这台15.6寸的宏碁笔记本电脑搭配了一块磨砂全高清屏幕—这在入门级市场十分罕见。这台笔记本电脑提供了大容量存储空间,同时发热量较低:一台简单的家庭办公笔记本。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名...
Good 磨砂屏幕, 全高清, 大容量硬盘, 维护底盖, 两年质保, 无线AC标准...
Bad 屏幕昏暗,对比度低,可视角度范围窄, 不支持USB-C...
76%
purepc.pl
Updated:
2018-02-04 01:44:44
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
teknoseyir.com
Updated:
2019-11-19 15:51:04
Öncelikle başlığa model numarasını böyle geniş geniş yazmamın sebebi Acer efendinin sondaki ürün kodunu değiştirip aynı cihazda bir şeyleri ekleyip çıkarmasıdır. Sonra biri “Ben Acer Es1-533 aldım. Dvd rom’u yoktu. “ falan demesin...
60%
websosanh.vn
Updated:
2018-07-27 02:31:26
Acer ES1-533-P6L2 tạo cảm giác gần gũi với người nhìn bằng thiết kế đơn giản phổ thông với vỏ nhựa cao cấp có vân cong nổi chống xước và dấu vân tay. Hạn chế được tối đa vết trầy do va chạm cơ học hay những vết lem khi tiếp xúc với tay cầm. Tuy nhiên, vì...
0%