Product Brochure/Datasheet
(1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Chromebook Clamshell Black
- - Intel® Core™ i5 i5-6200U 2.3 GHz
- - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
- - 8 GB LPDDR3-SDRAM
- - 64 GB Flash
- - Intel® HD Graphics 520
- - Wi-Fi 5 (802.11ac) Bluetooth
- - Lithium Polymer (LiPo) 45 W
- - ChromeOS 64-bit
Long product name Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black
:
The long product name of Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
14" 1920 x 1080 Full HD, IPS, Intel Core i5-6200U (3MB Cache, 2.3 GHz), 8GB LPDDR3, 64GB Flash, Intel HD Graphics 520, Webcam, WLAN 802.11ac, USB Type-C, 2 x USB 3.0, HDMI, 3920 mAh, 1.5kg, Black
More>>>
Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
The official description of Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Strength in housing
All aluminum alloy housing. Need we say more? Possessed of style, strength and durability, our Chromebook 14 will go the distance and back again. Good looks don’t have to be fragile.
Screening room
As thin, compact and light as the Chromebook 14 is, it still packs a bigger screen with your choice of HD or Full HD resolution, IPS technology and a low reflection anti-glare screen that altogether make for great viewing and productivity.
Doesn’t get tired
"All day"? Could mean a lot of things depending on who you talk to. We figure with up to 12 hours of battery operation, you’ll agree, whatever you call a day, we’ve got you covered.
Faster wireless
Enjoy up to 3 times faster wireless than before with dual-band MIMO technology 802.11ac technology. Stream, download and share to your heart’s content.
Better Hangouts
The built-in webcam supports High Dynamic Range (HDR) imagining, which will make your Google Hangouts more dynamic, especially for the people that you’re talking to. They’ll see you, or whatever you’re sharing, in greater clarity and detail.
Google Play™
Get access to more than 2 million Android™ apps from Google Play™ to learn and do more.
Short summary description Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Chromebook 14 CP5-471-5301, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB
Long summary description Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of Acer Chromebook 14 CP5-471-5301 Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.
Acer Chromebook 14 CP5-471-5301. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: ChromeOS. Product colour: Black