Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5-575G-774K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GDZEF.013
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5307
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black :
The short editorial description of Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Intel Core i7-6500U (2.5GHz), 6GB DDR4, 128GB SSD + 1TB HDD, 15.6" Full HD LED LCD 1920 x 1080, NVIDIA GeForce GTX 950M 2GB, Bluetooth 4.0, WLAN 802.11ac, Windows 10 Home 64-bit
More>>>
Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
The official marketing text of Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black as supplied by the manufacturer

Beautiful form
A variety of vivid interior colours with a stylish textile pattern are enjoyable to the eye and pleasant to touch. Additional edge highlights emphasise the stylish look of the entire series and are complemented by the smart undercut design that is both good looking and lets you easily raise the lid with just one hand.

Sensational effects
With added media enhancements and options, you get an even richer media experience. Our Acer TrueHarmony delivers more lifelike and richer audio while Skype-certified components deliver crystal clear, instant communication and uninterrupted audio and video, without fear of echoes, gaps or lags. You can even opt for models with an optical drive and/or Full HD display.

Functions better
Better? You bet. Enhancements to the features you’ve come to know and expect give you both added power and capability to get things done. You get better, faster wireless networking, greatly improved touchpad usability, and data storage increased in both size and speed. Add in eye care and power-off USB charging and you’re really full function.

Short summary description Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
This short summary of the Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire E E5-575G-774K, 6th gen Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1128 GB

Long summary description Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire E E5-575G-774K. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1128 GB, Storage media: HDD+SSD. On-board graphics adapter model: Intel® HD Graphics 520, Discrete graphics adapter model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor model *
i7-6500U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
6th gen Intel® Core™ i7
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type *
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1128 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GTX 950M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics adapters installed
1
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
2800 mAh
Battery capacity (Watt-hours) *
62.2 Wh
Battery voltage
11.1 V
Battery life (max)
12 h
Power
AC adapter power
90 W
Security
Fingerprint reader
No
Weight & dimensions
Width *
381.6 mm
Depth *
259 mm
Height
30.2 mm
Height (front)
2.39 cm
Height (rear)
3.02 cm
Weight *
2.23 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Uk has collected 28 expert reviews for Acer Aspire E E5-575G-774K Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Nl heeft 28 proffesionele recensies verzameld voor Acer Aspire E E5-575G-774K Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Fr a recueilli 28 avis d’experts pour Acer Aspire E E5-575G-774K Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 6e génération 6 Go DDR4-SDRAM 1128 Go HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Noir et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
De hat 28 Expertenmeinungen über Acer Aspire E E5-575G-774K Notebook 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der sechsten Generation 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Testseek ha raccolto 28 recensioni da parte di esperti per Acer Aspire E E5-575G-774K Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 della sesta generazione 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Nero e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Es ha coleccionado 28 opiniones de expertos para Acer Aspire E E5-575G-774K Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Dk har samlet 28 ekspertanmeldelser for Acer Aspire E E5-575G-774K Notebook 39,6 cm (15.6") 1920 x 1080 pixel 6th gen Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Testseek получил 28 экспертных оценок для Acer Aspire E E5-575G-774K Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i7 6-го поколения 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Черный, средний экспертный рейтинг составляет 78 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:55:45
Se har samlat in 28 experttester för Acer Aspire E E5-575G-774K Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i7 6 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Svart och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
reviewed.com
Updated:
2016-11-14 18:55:45
Premium notebooks have it easy—sleek, attractive-looking design, top-of-the-line hardware, and in most cases, extreme portability to boot. But, even though models like Apple's MacBooks are popular, the top shelf isn't within most folks' reach.The 2016 ver...
Bottom line Ask yourself two questions: Can you find it in your heart to tolerate a relatively dim, washed-out display and a laptop whose size and weight are downright cumbersome at times? If you think you can put up with these two admittedly irksome drawbacks, the A...
79%
canadalaptopreviews.com
Updated:
2018-05-03 01:23:21
if you are looking for a mid-range laptop with above average graphics then you might want to check out the all new Acer Aspire E5-575G-55NW which comes with some generous specs along with a decent graphics card that easily beats out some of the basic chip...
Good The Acer Aspire E5-575G-55NW does a nice job of giving most consumers more performance then they could possibly need with potentially only the highest end and demanding consumers finding there isn't quite enough horsepower. The Intel Core i5 may not be th...
Bad The 15.6 inch display on the Acer Aspire E5-575G-55NW while great especially since it is backed by decent graphics lacks one of the newer nice to have features which is touchscreen. There are plenty of consumers who have made the switch over to this techn...
Bottom line It is hard to not be impressed with the Acer Aspire E5-575G-55NW as it has plenty of great features without any serious drawbacks. If touchscreen is not high on your list of options then you should take a serious look at this model for your next buy. Chec...
0%
canadalaptopreviews.com
Updated:
2019-11-15 03:51:19
if you are looking for a mid-range laptop with above average graphics then you might want to check out the all new Acer Aspire E5-575G-55NW which comes with some generous specs along with a decent graphics card that easily beats out some of the basic chip...
Good The Acer Aspire E5-575G-55NW does a nice job of giving most consumers more performance then they could possibly need with potentially only the highest end and demanding consumers finding there isn't quite enough horsepower. The Intel Core i5 may not be th...
Bad The 15.6 inch display on the Acer Aspire E5-575G-55NW while great especially since it is backed by decent graphics lacks one of the newer nice to have features which is touchscreen. There are plenty of consumers who have made the switch over to this techn...
Bottom line It is hard to not be impressed with the Acer Aspire E5-575G-55NW as it has plenty of great features without any serious drawbacks. If touchscreen is not high on your list of options then you should take a serious look at this model for your next buy. Chec...
0%
notebookcheck.nl
Updated:
2016-11-14 18:55:45
Veel hardware voor weinig geld. Dankzij een GeForce GTX 950M en splinternieuwe Kaby Lake processor kan de Acer Aspire E5-575G zelfs de modernste games vloeiend draaien - voor slechts €600. En het addertje onder het gras?...
Good Uitstekende prijs-prestaties verhouding, Degelijke configuratie, Snelle processor, GPU geschikt voor games, Full HD resolutie, USB Type-C, Lange looptijden, Leeg M.2 slot, ac Wi-Fi...
Bad Zeer lage helderheid, Geen Windows besturingssysteem, Langzame harde schijf, Prestatieafname tijdens de stresstest...
80%
notebookcheck.biz
Updated:
2016-11-26 01:24:12
Configuration fournie pour un petit prix. Grâce au GPU GeForce GTX 950M et à un processeur de dernière génération Kaby Lake d'Intel, L'Acer Aspire E5-575G devrait faire tourner de manière fluide même les jeux les plus récents - et cela pour un prix compét...
Good rapport prixperformances excellent, bonne configuration matérielle, processeur véloce, GPU adapté pour le jeu, résolution Full HD, USB TypeC, autonomie excellente, slot M.2 disponible pour SSD, WiFi ac...
Bad très faible luminosité de l'écran, aucun OS Windows préinstallé disque dur lent, bridage lors des tests d'utilisation intensive...
80%
notebookcheck.com
Updated:
2016-11-14 18:55:45
Viel Hardware für wenig Geld. Dank einer GeForce GTX 950M sowie einem topaktuellen Kaby-Lake-Prozessor soll das Acer Aspire E5-575G auch aufwändige Spiele ruckelfrei bewältigen – und das zu einem Kampfpreis von gerade einmal gut 600 Euro. Wo ist da der Ha...
Good tolles Preis-Leistungs-Verhältnis, ordentliche Ausstattung, flotter Prozessor, spieletaugliche Grafikkarte, FullHD-Auflösung, USB Typ C, lange Akkulaufzeiten, freier M.2-Slot, ac-WLAN...
Bad sehr geringe Displayhelligkeit, kein Windows-Betriebssystem, langsame Festplatte, Throttling im Stresstest...
Bottom line Acer Aspire E5-575G, zur Verfügung gestellt von:Es dürfte nicht überraschen, dass man von einem Notebook der 600-Euro-Klasse kein kompromissloses High-End-Gerät erwarten darf: Mit dem Aspire E15 E5-575G-549D bietet Acer ein solide ausgestattetes und s...
80%
Chip.de
Updated:
2016-11-23 01:27:01
2,1 Kilogramm ist für einen 15-Zoll-Laptop wie den Acer Aspire ein eher geringes Gewicht. In der Bestenliste finden sich derzeit nur zwei Modelle, die noch weniger auf die Waage bringen. Auch 2,8 Zentimeter Dicke ist ein sehr moderater Wert. Was dem Acer...
Good Starke Rechenleistung, Sehr solide Ausstattung, Gutes Display...
Bad Laufzeiten nur durchschnittlich...
Bottom line Dank starker Komponenten erreicht der Acer Aspire E5-575G-30ZJ im Test die derzeit beste Performance-Wertung. Für Display und Ausstattung vergeben wir ebenfalls viele Punkte. Nur bei der Mobilität hapert es etwas – dabei ist der Kandidat für ein 15-Zoll-...
76%
ridble.com
Updated:
2017-07-05 01:09:40
Condividi su Condividi su Condividi su N.B. Questo articolo è aggiornato periodicamente, di mese in mese, con eventuali nuove proposte ritenute estremamente valide alla nostra collezione. L'ultimo aggiornamento risale a dicembre 2016. In questo art...
0%
notebookcheck.org
Updated:
2016-11-14 18:55:45
Montones de hardware por poco dinero. Gracias a una GeForce GTX 950M y a un procesador Kaby Lake último grito, el Acer Aspire E5-575G debería renderizar fluidamente hasta juegos sofisticados - y eso al competitivo precio de sólo 600 Euros. ¿Cuál es el tru...
Good soberbia relación precio-rendimiento, configuración decente, veloz procesador, gráfica adecuada para juegos, Full HD, USB Type-C, gran aguante de batería, ranura M.2 libre, WiFi ac...
Bad bajísimo brillo de pantalla, sin sistema operativo Windows, disco duro lento, ralentización en el test de estrés...
80%
notebook-center.ru
Updated:
2016-12-26 01:05:27
В ыбирая ноутбук, многие пользователи предпочитают обзавестись устройством, которое не только будет хорошо справляться с рабочими задачами, но и сможет предложить большее, например, даст возможность поиграть в игры или посмотреть фильмы в хорошем качестве...
Bottom line При стоимости $1000 ноутбук Acer Aspire E5-575G-71UK может уверенно найти своего покупателя. Сейчас на подобного рода технику это не слишком высокий ценник, тем более он вполне оправдан за счет наличия современных комплектующих. Так, в лэптопе присутств...
0%
tehnoobzor.com
Updated:
2017-08-23 01:20:51
ASUS X556UBAcer Aspire E5-575GLenovo IdeaPad 310 15Сегодня просто не обойтись без производительного ноутбука, который позволяет справляться с рабочими задачами, расслабляться, играя в различные игры, читать учебные материалы, а главное, делать это всё не...
0%
ferra.ru
Updated:
2017-10-06 01:09:10
Совсем скоро начинается новый учебный год, поэтому, если вы до сих пор не готовы, то сейчас вот уже точно пора. Пока с полок магазинов не смели всё, что может пригодится студенту, советуем вам посмотреть на подходящие для учёбы ноутбуки и не откладывать п...
0%
notebookblog.ru
Updated:
2018-04-07 01:52:22
В этом обзоре мы рассмотрим ноутбук Acer Aspire E5-575G, который благодаря видеокарте GeForce GTX 950M и новейшему процессору Intel Kaby Lake-U, вполне способен обеспечить приемлемый уровень FPS даже в ресурсоемких играх. По сути не каждый может позволить...
Good Неплохое качество изготовления, Хорошая производительность, Слот М.2, Подходит для игр, Отличные устройства ввода...
Bad Неточный тачпад, Медленный HDD, Дисплей невыcокого качества...
Bottom line Acer Aspire E5-575G, предлагает неплохую конфигурацию за относительно небольшие деньги, по сравнению с конкурентами со схожими характеристиками, этот ноутбук подойдет ка для работы так и для игр. Отличное время автономной работы будет неплохим подспорьем...
0%
notik.ru
Updated:
2018-04-21 03:35:41
Acer Aspire E5-575G-51JY - универсальный ноутбук на базе современного процессора Intel Core i5-7200U и дискретной видеокарты NVIDIA GeForce GTX 950M (2 ГБ видеопамяти). Он оснащается матовым дисплеем с диагональю 15,6 дюйма и разрешением 1920x1080 (TN).Но...
0%
notebookcheck.net
Updated:
2016-11-14 18:55:45
Lots of hardware for little money. Thanks to a GeForce GTX 950M and a cutting-edge Kaby Lake processor, Acer's Aspire E5-575G should render even sophisticated games smoothly - and this at a competitive price of just 600 Euros ($673). What is the catch?...
Good superb price-performance ratio, decent configuration, fast processor, gaming-suitable graphics card, Full HD resolution, USB Type-C, long battery life, empty M.2 slot, ac WiFi...
Bad screen's very low brightness, no Windows operating system, slow hard drive, throttling in the stress test...
Bottom line It should not be surprising that an uncompromisingly high-end device cannot be expected from the 600-Euro (~$673) laptop category. Acer, however, offers a solid configuration and gaming suitable device to the mainstream market with its Aspire E15 E5-575G-...
80%
glj.io
Updated:
2016-11-14 18:55:45
Well, the E5-575G offers a nice combination of performance and features for $550 and though it's not a lot, it is better than most of the other options for around $500-$550 (at most!). I'd definitely recommend going for $50-$100 and get one of the much fa...
Good The display has very good color coverage, better than many IPS displays, GT 940MX can run many games pretty well on 768p, Can handle most of current games, thermally, Very quiet, M.2 slot 2.5" SATA bay, USB typeC, Good hinges, In this specific version 250...
Bad No mDP, HDMI 2.0, USB 3.1 gen2, Thunderbolt 3, only three USB 3.0 ports, Display quality isn't good, with mostly high black levels and bad contrast, as well as bad vertical viewing angles (which is less of a problem), Cooling system should be better. Can'...
Bottom line The E5-575G is a nice machine for $500-$550, but it has some caveats and Acer has obviously saved on features, display and speakers. The 3D performance of the I5-6200U plus the GT 940MX GDDR5 is not bad for a lower end system, but it will become obsolete...
0%
Laptopmag.com
Updated:
2016-11-14 18:55:45
The Acer Aspire E5-575G-53VG is not the only decent laptop selling for under $600, but it is one of the few that offers worthwhile gaming chops. With high-quality hardware, long battery life and competent performance for both work and play, the $550 E5 is...
Good Good productivity and gaming performance, Long battery life, USB-C port...
Bad Uncomfortable keyboard and touchpad, Dim screen, A bit heavier than other 15-inchers...
Bottom line The Acer Aspire E5 offers long battery life and solid performance for the money, but its mushy keyboard and dim screen disappoint...
70%
laptopmedia.com
Updated:
2016-11-14 18:55:45
However, the E5-575G comes in strong with probably better screen quality and identical hardware. What's more is that Acer's solution somehow offers a much better build quality and input devices. The successfully adapted design from the Aspire E5-573 makes...
Good Decent touchpad and keyboard experience, No PWM above 17% brightness, USB-C 3.1 connectivity for ultra-fast data transfer, Good price/performance ratio (it's even suitable for some light gaming), Supports M.2 SATA SSDs...
Bad Runs a little bit too warm on high load, The screen has low maximum brightness, The interior and lid are a fingerprint magnet...
Bottom line Acer's Aspire E15 (E5-575G) is an amazing all-rounder with few drawbacks – taking into account the price point, of course – because it delivers unmatched performance, decent and refreshing design and features usually found on a mid-range laptop. We've got...
0%
Laptopmag.com
Updated:
2017-07-22 01:15:00
If you want a Windows laptop that can do it all, you usually have to pay big bucks. However, for $580 ($620 for the Core i7 configuration), Acer's Aspire E 15 E5-575G-57D4 delivers solid features, like a colorful HD 1080p display, Core i5 power and a 256G...
Good Great battery life, Good performance, Colorful display, Plenty of ports, Nvidia graphics...
Bad Bulky, Dim screen, Poor webcam quality...
Bottom line The Acer Aspire E 15 E5-575G-57D4 is a good value, offering a long-lasting battery, lots of ports and solid performance...
80%
notebookcheck.info
Updated:
2016-11-14 18:55:45
Muito hardware por pouco dinheiro. Graças a uma GeForce GTX 950M e a um moderno processador Kaby Lake, o Acer Aspire E5-575G deve reproduzir inclusive jogos sofisticados fluentemente - e isto a um preço competitivo de apenas 600 Euros ($673). Qual é o tru...
Good Excelente razão preço-desempenho, Boa configuração, Processador veloz, Placa de vídeo apta para jogos, Resolução Full HD, USB Tipo C, Longa duração da bateria, Slot M.2 livre, WiFi ac...
Bad Brilho muito baixo da tela, Sem sistema operacional Windows, Disco rígido lento, Afogamentos no teste de estresse...
80%
notebookcheck-cn.com
Updated:
2017-03-08 01:19:22
丰富配置,低廉价格。 由于搭配了GeForce GTX 950M和快速的Kaby Lake处理器,宏碁Aspire E5-575G应该可以流畅运行十分复杂的游戏—而它的售价也只有600欧元(约4499人民币)。这其中的机关在哪儿呢?» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » No...
Good 超高性价比, 不错的配置, 高速处理器, 适合游戏的显卡, 全高清屏幕, USB-C接口, 长电池续航, 空余M.2插槽, 支持无线ac标准...
Bad 屏幕亮度较低, 无操作系统, 硬盘较慢, 在压力测试中有降频现象...
80%
pcforalla.idg.se
Updated:
2016-11-14 18:55:45
Test Nu kommer nya Core-processorer, och lite överraskande blev en billig laptop från Acer först. Det bjuds på både flera sorters ny teknik, och en del uråldrig.Sjunde generationens Core-processorer från Intel lanserades i slutet av augusti, och den stora...
Good Solid hårdvaru-uppgradering, Snabb wifi med mu-mimo, God ergonomi...
Bad Trist bildskärm, Tveksam byggkvalitet...
Bottom line Kaby Lake ser ut som ett tryggt steg i rätt riktning, men inga enorma kliv framåt i strömsnålhet eller prestanda. Vi får avvakta och se när vi testat några fler datorer med ny Core om trenderna blir tydligare. Det är i alla fall betryggande att en pigg Co...
70%
benchmark.pl
Updated:
2018-05-26 01:51:52
Jeśli macie już wydajny komputer lub konsolę i nie potrzebujecie dodatkowego sprzętu do grania, ale za to przydałby Wam się dobry, lekki, przenośny laptop to mamy dla Was pięć interesujących propozycji w przedziale cenowym do 3000 zł. Sprawdźmy zatem jaki...
90%
dacota.tw
Updated:
2017-12-01 02:43:35
今天介紹這款 acer E5-575G 擁有之稱,採用Intel Core i5處理器、4G Ram,獨立顯示卡Nvidia GeForce 940MX,內建96G SSD + 500GB HDD的兩組硬碟,還搭載DVD燒錄機,15.6吋 FullHD 螢幕,內建護眼濾藍光模式,以及acer 近年主打的 BYOC 宏碁個人雲,大面積的白色細條紋外殼,搭配黑色內裝點綴,十分醒目的外型,也是紮紮實實的戰鬥機種開箱! 效能外型兼具- acer E5-575G-5393 雙碟機台灣有兩大筆電品牌,acer 一直都...
0%
gadgets.ndtv.com
Updated:
2016-11-23 01:27:01
Acer is largely perceived as a value-for-money brand here in India. The company does offer a diverse range of high-end products, including gaming laptops like the Predator 15 , Ultrabooks like the Aspire S13 , and many more that should hit store shelves s...
Good Good specifications for the price, Easily upgradeable, Speakers are fairly loud, Good multimedia performance...
Bad Dull looks and plastic body, Underwhelming display, Battery life could have been better, Port layout isn't the best...
Bottom line The Acer Aspire E5-575G costs Rs. 59,990 and is available in retail stores across the country. If you look at it purely from a specifications standpoint, it's a good bargain as it's tough to find anything else that matches it at around this price segment...
60%
cyberwakeup.in.th
Updated:
2017-05-10 01:38:43
อ่าไม่ได้จับ Notebook มารีวิวเลยนับว่าเป็นโอกาสดีครั้งแรกกับรีวิว Notebook ตัวแรกสำหรับเว็บเราครับที่ได้สัมผัส Notebook ตัวแรงแต่ราคาไม่แรงตามเลยมันมีอยู่จริงในตลาดโดยทาง Acer ได้จัดส่งมาให้ลองเล่นและรีวิวเป็น Acer Aspires Notebook รุ่น E15 E5-575G-73WK จ...
Good ของ Acer Aspires E15 E5-575G-73WK ที่มองเห็นชัดเจนเลยคือเรื่องราคากับ Spec ที่มันช่างเป็นอะไรที่ลงตัวดีจริง ๆ ครับสำหรับ Notebook รุ่นนี้ที่ออกแบบมาให้เราสามารถใช้งานได้หลากหลายแบบวันต่อวันที่ตัว Spec นั้นรองรับการทำงานหลากหลายมากเหมือนออกไปทางตามใจผู้ใช้...
Bad ของ Acer Aspires E15 E5-575G-73WK น้ำหนักตัวเครื่องอาจจะมากไปหน่อยจนบางคนอาจจะมองว่าไม่เหมาะกับตัวเราเองที่ไม่อยากแบกแต่ตัว Acer Aspires E15 E5-575G-73WK ตัวนี้มันเหมาะกับคนที่อยากได้ Notebook และจุดที่เป็นข้อสังเกตคือมันสามารถอัพเกรดได้ง่ายจะใส่ SSD ใช้แ...
Bottom line เหมาะกับ กลุ่มนักเรียนนักศึกษาที่ต้องการ Notebook ที่สามารถใช้งานได้ยาวนานหลายปีและสามารถอัพเกรดได้ง่ายด้วยตัวเองหรือพาไปร้านแล้วให้ช่างอัพให้แบบใช้เวลาไม่นานก็ทำได้ไม่ยากด้วย โดยตัวงานที่ใช้อาจจะเป็นโปรแกรมสำหรับหัดวาด AutoCAD หรือแม้นแต่งานแต่งภาพผ่าน L...
87%