Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-572-397W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GD0EV.019
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8843
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black :
The short editorial description of Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black

Intel Core I3-6100U (3M Cache, 2.3 GHz), 15.6" (1920x 1080) LED, 8GB DDR4, 256GB SSD, DVD±RW, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Webcam
More>>>
Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black:
The official marketing text of Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black as supplied by the manufacturer

Everything you need
Aspire ES Series laptops are the perfect companions for work and play. With unique features like Acer BluelightShield TM software and optional M-DISC Ready™ optical drive*, the Aspire ES Series keeps you ready for work and play. Precision Touchpad and Acer Chiclet Keyboard make sure you never miss a thing.

Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™* and lets you watch, share, and save your data with ease.

Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.

Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB* of memory will power through your day.

Short summary description Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black:
This short summary of the Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ES1-572-397W, 6th gen Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black:
This is an auto-generated long summary of Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black based on the first three specs of the first five spec groups.

Acer Aspire ES1-572-397W. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Linux Linpus. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i3-6100U
Processor frequency *
2.3 GHz
Processor family *
6th gen Intel® Core™ i3
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD±RW
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Linux Linpus
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EU
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88180
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
45 W
Weight & dimensions
Width *
381 mm
Depth *
259 mm
Height
25.4 mm
Height (front)
2.46 cm
Height (rear)
2.46 cm
Weight *
2.4 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Uk has collected 7 expert reviews for Acer Aspire ES1-572-397W Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Nl heeft 7 proffesionele recensies verzameld voor Acer Aspire ES1-572-397W Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Fr a recueilli 7 avis d’experts pour Acer Aspire ES1-572-397W Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i3 de 6e génération 8 Go DDR3L-SDRAM 256 Go SSD Linux Linpus Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
De hat 7 Expertenmeinungen über Acer Aspire ES1-572-397W Notebook 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i3 der sechsten Generation 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Testseek ha raccolto 7 recensioni da parte di esperti per Acer Aspire ES1-572-397W Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i3 della sesta generazione 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Es ha coleccionado 7 opiniones de expertos para Acer Aspire ES1-572-397W Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Dk har samlet 7 ekspertanmeldelser for Acer Aspire ES1-572-397W Notebook 39,6 cm (15.6") 1920 x 1080 pixel 6th gen Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Testseek получил 7 экспертных оценок для Acer Aspire ES1-572-397W Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i3 6-го поколения 8 GB DDR3L-SDRAM 256 GB Твердотельный накопитель (SSD) Linux Linpus Черный, средний экспертный рейтинг составляет 80 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:26
Se har samlat in 7 experttester för Acer Aspire ES1-572-397W Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i3 8 GB DDR3L-SDRAM 256 GB SSD Linux Linpus Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
blog.notebooksbilliger.de
Updated:
2018-04-27 01:44:16
Mit dem Acer Aspire ES1-572-51UG bekommt ihr ein 15,6-Zoll-Notebook, das für alle täglichen Aufgaben gut gerüstet ist. Im Inneren sorgt ein Intel Prozessor der Core i5-Serie, dass alles sehr flüssig abläuft. Beim Aspire ES1-572-51UG kommt ein mattes Full-...
Good gute Akku-Laufzeit, schnelles SSD-Modul, Full HD-Auflösung...
Bad Kunststoffgehäuse, kein IPS-Panel...
Bottom line Das Acer Aspire ES1-572-51UG ist ein günstiges Allround-Notebook für den geschäftlichen oder den privaten Einsatz. Auf dem 15,6 Zoll großen Full-HD-Display lässt sich gut arbeiten, auch wenn der Betrachtungswinkel seitlich nachläßt. Jedoch sitzt man direk...
80%
notebook-center.ru
Updated:
2017-02-19 01:06:25
С овременные тенденции быстро сменяют друг друга, и на смену одних ноутбуков с огромной скоростью приходят новые, более производительные, качественные, стильные, более мобильные и еще много таких вот «более». Конечно же, это неплохо, ведь интересы и приор...
Bottom line Ноутбук Acer Aspire ES1-572-31N1 – это отличное решение для тех, кто ищет достойное устройство для повседневной работы. У него универсальный дизайн, который будет гармонировать с помещением в любом стиле, поэтому девайс впишется как в домашний интерьер...
0%
notik.ru
Updated:
2018-04-21 03:31:50
Ноутбук поставляется в неприметной коробке с отпечатанными на ней наименованием производителя и модельного ряда устройства. Внутри находятся только сам аппарат и небольшой адаптер питания.Общий внешний вид можно охарактеризовать как обычный. Корпус ноутбу...
Bottom line Этот бюджетный ноутбук хорошо себя показал в повседневных задачах. Он подойдет как учащимся, так и работникам офисной сферы. У него достойная производительность, неплохой экран, да и цена не кусается. Что же касается его игрового потенциала, ситуация двоя...
0%
recomendacaodenotebooks.com.br
Updated:
2018-04-21 03:31:50
A Acer tem uma grande variedade de Notebooks no mercado nacional e praticamente todos com telas de 15.6″ e resolução HD de 1366 x 768, exceto a linha VX5 Gamer, já que eles são Full HD. Mas agora finalmente a empresa taiwanesa tem modelos mais acessíveis...
Bottom line Sempre levamos em conta o custo-benefício para aprovar ou reprovar alguma máquina, pois ela pode ser boa, porém cobrar um valor elevado, mas também pode ser barata e não oferecer nada de bom. No caso do Acer ES1-572-33SJ estamos diante de um conjunto muit...
84%
benchmark.pl
Updated:
2017-07-08 01:11:01
W tej odsłonie cyklu TOP 10 przedstawiamy najciekawsze laptopy w popularnym przedziale cenowym od 1500 do około 2000 zł. Wybraliśmy je biorąc pod uwagę przede wszystkim relację ceny do możliwości. Wyróżnione modele oferują solidną jakość wykonania, dobre...
90%
dinside.no/data
Updated:
2019-12-18 01:56:18
har nettopp publisert en ny PC-oversikt i forkant av skolestarten, der vi har sammenlignet det vi mener er de beste kjøpene i prisklassen 3 - 4.000 kroner i de store nettbutikkene. I denne teoretiske sammenligningen kåret vi modellen HP 14 fra Elkjøp til...
67%
trangcongnghe.com
Updated:
2018-04-21 03:31:50
Xem thêm: Đánh giá ThinkPad X1-Carbon 2016. Hoàn thiện cao cấp, bảo mật hiện đại, giá hơn 50 triệuThiết kếCó lẽ với mức giá hơn 8 triệu đồng, thật khó để đòi hỏi ở Acer một thiết kế tuyệt đẹp. Tuy nhiên Aspire ES1 vẫn trông khá nhẹ nhàng với thiết kế đồng...
Good Màn hình 15 inch (anti-glare), Thời lượng pin cao, tản nhiệt tốt, Hiệu năng ổn định...
Bad Bàn phím bấm chưa được tốt, Số lượng cổng kết nối ít, Nhận xét chung, Asus E402MA là một chiếc máy tính giá rẻ, cấu hình đủ dùng để làm việc văn phòng và giải trí đơn giản. Nếu nhu cầu của bạn chỉ dừng lại ở đây thì chiếc máy này là một sự lựa chọn hợp l...
0%