- - Laptop Clamshell Black
- - Intel® Core™ i3 i3-5005U 2 GHz
- - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
- - 4 GB DDR3L-SDRAM
- - 500 GB HDD
- - Intel® HD Graphics 5500
- - Ethernet LAN
- - Lithium-Ion (Li-Ion) 45 W
- - Linux
Intel Core I3-5005U (3M Cache, 2 GHz), 15.6" (1366 x 768) LED, 4GB DDR3, 500GB HDD, Intel HD Graphics 5500, Gigabit Ethernet, WLAN 802.11a/b/g/n/ac, Bluetooth, Webcam, Linux
Everything you need
Aspire ES Series laptops are the perfect companions for work and play. With unique features like Acer BluelightShield TM software and optional M-DISC Ready™ optical drive*, the Aspire ES Series keeps you ready for work and play. Precision Touchpad and Acer Chiclet Keyboard make sure you never miss a thing.
Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™* and lets you watch, share, and save your data with ease.
Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.
Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB* of memory will power through your day.
Acer Aspire ES1-571-36ZX, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire ES1-571-36ZX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Linux. Product colour: Black