Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V 15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V3-575G-735P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.G5FEH.005
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392387005
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6548
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver :
The short editorial description of Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver

Intel Core i7-6500U (2.5/3.1GHz), 12GB DDR3L, 256GB SATA III SSD, DVD-RW, 15.6" LED FHD, 1920 x 1080, NVIDIA GeForce 940M (4GB), 802.11ac, Gigabit LAN, Windows 10 Home (64-bit)
More>>>
Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:
The official marketing text of Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver as supplied by the manufacturer

Elegant design
Impress with a premium aluminum cover that features nano-imprint patterning technology. This gives the cover a highly stylized texture that looks and feels great. A spacious backlit keyboard is also included for enhanced productivity in low-light environments.

Smart connections
Stay connected with power-off USB charging to keep your mobile devices running. Precision Touchpad means you’ll never miss a tap. Aspire V 15 is also Skype™ certified and has 802.11ac wireless with cutting edge MU-MIMO technology* for faster downloads, smoother streaming and better browsing.

Short summary description Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:
This short summary of the Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V 15 V3-575G-735P, 6th gen Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:
This is an auto-generated long summary of Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire V 15 V3-575G-735P. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Panel type
TFT
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i7-6500U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
6th gen Intel® Core™ i7
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type *
DDR3L-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
Serial ATA III
Optical drive type *
DVD-RW
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® 940M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Discrete graphics adapter memory
4 GB
Number of discrete graphics adapters supported
1
Number of discrete graphics adapters installed
1
Graphics adapter Open GL support
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2520 mAh
Power
AC adapter power
65 W
Weight & dimensions
Width *
381.6 mm
Depth *
259 mm
Height (front)
2.39 cm
Height (rear)
2.85 cm
Weight *
2.4 kg
Packaging content
Cables included
AC
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Uk has collected 10 expert reviews for Acer Aspire V 15 V3-575G-735P Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Nl heeft 10 proffesionele recensies verzameld voor Acer Aspire V 15 V3-575G-735P Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Fr a recueilli 10 avis d’experts pour Acer Aspire V 15 V3-575G-735P Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 6e génération 12 Go DDR3L-SDRAM 256 Go SSD NVIDIA® GeForce® 940M Windows 10 Home Noir, Argent et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
De hat 10 Expertenmeinungen über Acer Aspire V 15 V3-575G-735P Notebook 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der sechsten Generation 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Testseek ha raccolto 10 recensioni da parte di esperti per Acer Aspire V 15 V3-575G-735P Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 della sesta generazione 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Nero, Argento e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Es ha coleccionado 10 opiniones de expertos para Acer Aspire V 15 V3-575G-735P Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Negro, Plata y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Dk har samlet 10 ekspertanmeldelser for Acer Aspire V 15 V3-575G-735P Notebook 39,6 cm (15.6") 1920 x 1080 pixel 6th gen Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Testseek получил 10 экспертных оценок для Acer Aspire V 15 V3-575G-735P Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i7 6-го поколения 12 GB DDR3L-SDRAM 256 GB Твердотельный накопитель (SSD) NVIDIA® GeForce® 940M Windows 10 Home Черный, Серебристый, средний экспертный рейтинг составляет 79 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:32
Se har samlat in 10 experttester för Acer Aspire V 15 V3-575G-735P Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i7 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Svart, Silver och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
notebookcheck.biz
Updated:
2016-11-14 18:40:32
Polyvalent premium, édition compacte. Il n'a pas si longtemps, nous avons testé l'Acer Aspire V5-591G-71K2. Ce PC portable – équipé d'un CPU quatre cœurs Intel récent et d'un GPU Geforce GTX 950M – nous avait particulièrement impressionnés par ses perform...
Good écran anti reflets, périphériques d'entrée corrects, clavier rétroéclairé...
Bad pas de trappe de maintenance, luminosité et contraste moyens, grésillement des hautparleurs, performances fluctuantes en utilisation intensive...
79%
notebookcheck.com
Updated:
2016-11-14 18:40:32
Premium-Allrounder-Light. Das vor kurzem getestete Acer Aspire V5-591G-71K2 hat bei uns einen ordentlichen Eindruck hinterlassen. Mit einem modernen Intel Vierkerner und einer GeForce GTX 950M konnte es uns durch Performance überzeugen. Schafft das auch d...
Good Matter Bildschirm, Ordentliche Eingabegeräte, Hintergrundbeleuchtung der Tastatur...
Bad Keine Wartungsklappen, Helligkeit und Kontrast des Bildschirms nur Durchschnittlich, Knistern bei Tonausgabe, Keine konstante Leistung bei Volllast...
Bottom line Das Acer Aspire V3-575G-5093, zur Verfügung gestellt von:Das Acer Aspire ist gegenwärtig für knapp 790 Euro zu haben. Geboten wird ein mittelmäßiger Multimedia Allrounder, der in keinem Punkt wirklich herausragen kann. Zuerst aber zu den Stellen an de...
79%
notebookcheck.it
Updated:
2016-11-14 18:40:32
Tuttofare premium, edizione light. Non molto tempo fa, abbiamo recensito l'Acer Aspire V5-591G-71K2. Quel portatile - che montava una moderna CPU Intel quad-core ed una GeForce GTX 950M - ci aveva impressionato in modo particolare per le sue performance...
Good display non lucido, decenti dispositivi di input, tastiera illuminata...
Bad manca la cover di manutenzione, luminosità e contrasto medi, rumore durante l'audio playback, performance non costanti sotto carico massimo...
79%
notebookcheck.org
Updated:
2016-11-14 18:40:32
Todoterreno Premium light. No hace mucho analizamos el Acer Aspire V5-591G-71K2. Ese portátil - equipado con una moderna CPU quad-core Intel y una GeForce GTX 950M - nos impresionó particularmente con su rendimiento. ¿Cómo queda en la comparación su herma...
Good display antirreflejos, decentes dispositivos de entrada, teclado retroiluminado...
Bad sin escotilla de mantenimiento, brillo y contraste en la media, crujidos durante la reproducción de audio, rendimiento inconstante a carga máxima...
79%
espcializados.es
Updated:
2017-01-05 01:07:19
Para todos aquellos que necesitáis de un buen portátil con el que trabajar en aquellos momentos en los que os encontráis fuera de casa, os ha salido una nueva oportunidad llamada Acer Aspire V 15. En realidad no es el primer modelo de este ordenador que s...
Bottom line El Acer Aspire es un portátil con una gran potencia, capaz de mover cualquier tipo de aplicación que queramos usar con él. Además cuenta con un bonito diseño y se encuentra a un precio dentro de lo normal en comparación a productos similiares. Sin duda se...
77%
notebook-center.ru
Updated:
2016-11-14 18:40:32
Л эптопы Aspire V3 – это хорошие мультимедийные устройства а также надежные рабочие лошадки которых не остановят трудности. Знакомиться с данными ноутбуками мы начали еще несколько лет назад. К нам на обзоры приходили довольно мощные модели которые отл...
Bottom line Исходя из вышесказанного мы имели честь познакомиться с ноутбуком среднего уровня. Его без зазрения совести можно назвать универсальным поскольку с ним получится не только поработать но и посмотреть фильмы поиграть. Конечно Acer Aspire V3-575G не д...
0%
notebookcheck-ru.com
Updated:
2016-11-14 18:40:32
Семь раз отмерь один раз отрежь. "Мультимедийный" Aspire V5-575G является упрощенной версией Aspire V5-591G, ориентированной больше на работу чем на игры. Хотя такой подход позволил Acer снизить цену до более привлекательного уровня некоторые компромис...
Good Матовый дисплей Неплохие устройства ввода Клавиатура с подсветкой...
Bad Нет люка для доступа к компонентам Посредственная яркость и контрастность Потрескивающие динамики Нестабильная производительность при высокой нагрузке...
Bottom line Хотя Aspire V3-575G нас и не разочаровал полностью он не предлагает заметных преимуществ по сравнению с конкурентами. В Acer пожадничали и не установили IPS-матрицу или хотя бы аккумулятор побольше убрали слот для установки SSD, заменив его DVD-приводо...
79%
notebookblog.ru
Updated:
2018-04-07 01:54:13
Не так давно мы рассматривали мультимедийный ноутбук Acer Aspire V15 (V3-574G) который предлагал пользователю шесть различных конфигураций, опирающихся на одинаковую основу: процессор Intel поколения Broadwell, видеокарту NVIDIA GeForce 940M и 15,6-дюймов...
Good Дизайн, Клавиатура с подсветкой...
Bad Дисплей TN, Небольшая емкость аккумулятора, Высокий нагрев корпуса при высокой нагрузке...
Bottom line Acer Aspire V3-575G можно позиционировать как замену настольного домашнего компьютера, или как рабочей машины, которая чаще всего не перемещается за пределами одной комнаты. 15,6-дюймовый дисплей с Full HD разрешением будет удобен как во время отдыха, так...
0%
notebookcheck.net
Updated:
2016-11-14 18:40:32
Premium allrounder, light edition. Not long ago, we reviewed the Acer Aspire V5-591G-71K2. That notebook - equipped with a modern Intel quad-core CPU and a GeForce GTX 950M - particularly impressed us with its performance. How does the sibling with slight...
Good non-glare display, decent input devices, keyboard is backlit...
Bad no maintenance hatch, brightness and contrast are average, crackling sound during audio playback, performance not constant at maximum load...
Bottom line At the time of writing, the Acer Aspire can be found online for about 790 Euro (~$880). All things considered, the V3-575G is a pretty average multimedia allrounder-notebook, which doesn't manage to stand out from the crowd. The input devices are decent a...
79%
laptopmedia.com
Updated:
2016-11-14 18:40:32
Not long ago we reviewed the Aspire V15 (V3-574G) and we were pretty satisfied with the overall performance of the system. The design was on par with other competitors in the same segment as well. Shortly after, Acer released its first refreshed models th...
Good Unique nanoimprint design, Great keyboard and touchpad experience, Effective and silent cooling system – handles heavy workloads in extreme conditions, The panel offers 100% sRGB color gamut coverage and high color accuracy, Good battery life, BluelightSh...
Bad TN panel is used instead of IPS resulting in lower viewing angles, PWM across all brightness levels (except 100%), Costs more than its predecessor...
Bottom line At the end of the day, the latest generation Aspire V15 keeps what's good from the Broadwell variant, but also misses big-time with the screen. The notebook can be found for around €800, offering relatively powerful and capable hardware with great keyboar...
0%