Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Extensa
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2519-P6MW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.EFAEU.024
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4558
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black :
The short editorial description of Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black

Intel Pentium N3710 (2M Cache, 1.6 GHz), 15.6" (1366 x 768) 16:9 LED, 4GB DDR3, 500GB SATA HDD, Intel HD Graphics 405, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Webcam, Linux
More>>>
Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black:
The official marketing text of Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black as supplied by the manufacturer

Your notebook for essential everyday tasks
Portability, reliability and efficiency are the key characteristics of the Extensa 15 and make it the perfect partner for business. Thanks to a compact design and proven technology, it answers to everyday needs, wherever the business day takes you.

Best portability in its class
Slim design and long battery life are key factors in mobile computing. Featuring one of the slimmest designs in its class, the Acer Extensa 15 combines a 15.6" display with an easy grip design, maximising comfort and productivity, whether in the office or on the road.

Proficient in communication
You get appealing communication capabilities, thanks to an advanced digital microphone and high quality speakers which make for excellent web conferencing and online meetings. They enable crystal clear video chats with colleagues and clients, and help small business users reduce business travel costs.

Superior productivity
The Precision Touchpad supports six core Windows 8 gestures, enabling better screen navigation, and the reactive keyboard is outfitted with a numeric keypad and well-spaced keys with good travel distance, providing a comfortable typing experience. Driven by a range of powerful Intel® processors, these notebooks boost both performance and efficiency.

Warranty extension program
Acer notebooks come with a standard Warranty1 of 1 Year. With Acer Advantage, the warranty coverage can be extended up to five years with priority repair service. Optional Accidental Damage service available offering protection in case of accidents.

Short summary description Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black:
This short summary of the Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Extensa 15 2519-P6MW, Intel® Pentium®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black:
This is an auto-generated long summary of Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black based on the first three specs of the first five spec groups.

Acer Extensa 15 2519-P6MW. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 405. Operating system installed: Linux. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
N3710
Processor frequency *
1.6 GHz
Processor boost frequency
2.56 GHz
Processor family *
Intel® Pentium®
Processor cores *
4
Processor threads
4
System bus rate
2.5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 405
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter burst frequency
700 MHz
Maximum on-board graphics adapter memory
8 GB
Number of execution units
16
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SSSR2KL
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91830
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
45 W
Weight & dimensions
Width *
381.6 mm
Depth *
258 mm
Height
26.1 mm
Height (front)
2.61 cm
Height (rear)
2.61 cm
Weight *
2.4 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Uk has collected 16 expert reviews for Acer Extensa 15 2519-P6MW Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Nl heeft 16 proffesionele recensies verzameld voor Acer Extensa 15 2519-P6MW Notebook 39,6 cm (15.6") 1366 x 768 Pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Fr a recueilli 16 avis d’experts pour Acer Extensa 15 2519-P6MW Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 Go DDR3L-SDRAM 500 Go Disque dur linux Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
De hat 16 Expertenmeinungen über Acer Extensa 15 2519-P6MW Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Festplatte Linux Schwarz eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Testseek ha raccolto 16 recensioni da parte di esperti per Acer Extensa 15 2519-P6MW Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Nero e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Es ha coleccionado 16 opiniones de expertos para Acer Extensa 15 2519-P6MW Portátil 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Linux Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Dk har samlet 16 ekspertanmeldelser for Acer Extensa 15 2519-P6MW Notebook 39,6 cm (15.6") 1366 x 768 pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Sort og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Testseek получил 16 экспертных оценок для Acer Extensa 15 2519-P6MW Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Жесткий диск Linux Черный, средний экспертный рейтинг составляет 73 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:35:20
Se har samlat in 16 experttester för Acer Extensa 15 2519-P6MW Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Linux Svart och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
notebookcheck.biz
Updated:
2016-11-14 18:35:20
Machine à écrire. Pour 330 euros, Acer nous propose son Extensa, un ordinateur portable bureautique 15.6 pouces Braswell doté d'un clavier étonnamment bon...
Good écran mat, chauffe très peu, silencieux, bon clavier, bonne autonomie, garantie 2 ans...
Bad pas de cache de maintenance...
76%
notebookcheck.biz
Updated:
2019-11-15 03:31:06
Tout simplement simple. Avec l'Extensa 2519, Acer propose un portable pas cher du tout. Équipé d'un processeur Pentium et d'un disque dur de 500 Go, il peut effectuer la plupart des tâches basiques quotidiennes. Lisez notre rapport de test pour voir ce qu...
Good pas cher, lecteur optique en option, bon clavier...
Bad mauvaise autonomie, luminosité faible de l'écran, mauvaises performances...
Bottom line En test: l'Acer Extensa 2519-P35U. Modèle de test aimablement fourni par notebooksbilliger.de.L'Acer Extensa 2519-P35U est un portable simple pour utilisation simple. Les tâches occasionnelles de bureautique et la navigation Internet ne sont pas un probl...
73%
notebookcheck.com
Updated:
2016-11-14 18:35:20
Schreibmaschine. Knapp 330 Euro verlangt Acer für das Extensa. Dafür ist ein leises Braswell Notebook im 15,6-Zoll-Format zu bekommen, das mit einer überraschend guten Tastatur aufwarten kann.Das Extensa gehört zu den Niedrigpreisnotebooks im 15,6-Zoll-Fo...
Good Matter Bildschirm, Erwärmt sich kaum, Arbeitet leise, Gute Tastatur, Gute Akkulaufzeiten, 2 Jahre Garantie...
Bad Keine Wartungsklappe...
Bottom line Das Acer Extensa 2519-C7DC, zur Verfügung gestellt von:Die CPU-Leistung reicht für Anwendungen aus den Bereichen Office und Internet aus. Dank eines in die GPU integrierten Decoders kann das Extensa alle gängigen Videoformate wiedergeben. Der Rechner...
76%
Chip.de
Updated:
2018-04-29 01:16:20
Die Tasten des Acer Extensa 2519-P034 bieten einen großen Hubweg, sind einigermaßen knackig im Gegendruck und auch der Tastenabstand ist gut. Allerdings ist die Oberfläche etwas zu rutschig. Dem langsamen Prozessor genügt es, passiv gekühlt zu werden. Nac...
Good Helles Display, Viele Anschlüsse, DVD-Brenner, Mit SSD...
Bad Niedrige Displayauflösung, Langsamer Prozessor, Langsamer W-LAN-Standard...
Bottom line Das Notebook Acer Extensa 2519-P034 überzeugt im Test nicht vollständig und erhält in Summe eine durchschnittliche Bewertung. Ein starkes Ergebnis erreicht der Laptop im Bereich Ergonomie - hier kann er dank Lastlosigkeit und guter Eingabegeräte punkten...
64%
notebookcheck.com
Updated:
2019-11-15 03:31:06
Einfach einfach. Acer präsentiert mit dem Extensa 2519 ein sehr günstiges Notebook. Mit Intel Pentium-Prozessor und einer 500 GB großen HDD lassen sich bereits viele einfache und alltägliche Aufgaben erledigen. Was Anwender darüber hinaus vom günstigen Ac...
Good günstiger Preis, optisches Laufwerk nachrüstbar, gute Tastatur...
Bad geringe Akkulaufzeit, niedrige Displayhelligkeit, geringe System Performance...
Bottom line In unserem Test zeigt sich das Acer Extensa 2519-P35U als einfaches Notebook für geringe Ansprüche. Gelegentliche Schreibarbeiten und Surfen im Internet stellen mit dieser Ausstattung kein Problem dar. Für weitreichendere Office-Tätigkeiten und die reibun...
73%
notebookcheck.it
Updated:
2016-11-14 18:35:20
Macchina da scrivere. Acer richiede poco meno di 330 Euro (~$357) per l'Extensa. Avrete un silenzioso portatile Braswell da 15.6" con una tastiera sorprendentemente buona...
Good display matto, difficilmente si scalda, silenzioso, buona tastiera, buona autonomia della batteria, 2 anni di garanzia...
Bad manca la cover per la manutenzione...
76%
notebookcheck.it
Updated:
2019-11-15 03:31:06
Simply simple. Con l'Extensa 2519, Acer presenta un notebook molto economico. Con un processore Pentium e un HDD da 500 GB, il notebook può svolgere le attività quotidiane più semplici. Leggi la nostra recensione per scoprire cosa ti puoi aspettare da un...
Good prezzo basso, unità disco ottico opzionale, buona tastiera...
Bad scarsa durata della batteria, bassa luminosità del display, scarse prestazioni di sistema...
73%
notebookcheck.org
Updated:
2016-11-14 18:35:20
Máquina de escribir. Acer cobra solo 330 euros por el Extensa. Obtienes a cambio un portátil Braswell de 15.6 pulgadas con un teclado sorprendentemente bueno...
Good Pantalla mate, Apenas se calienta, Funcionamiento silencioso, Bueno teclado, Buena duración de batería, 2 años de garantía del fabricante...
Bad Sin cubierta de mantenimiento...
76%
notebookcheck.org
Updated:
2019-11-15 03:31:06
Simplemente simple. Con la Extensa 2519, Acer presenta un portátil muy económico. Con un procesador Pentium y un disco duro de 500 GB, el portátil puede realizar las tareas diarias más sencillas. Lea nuestra reseña para saber lo que puede esperar del port...
Good bajo precio, unidad de disco óptico opcional, buen teclado...
Bad mala duración de la batería, bajo brillo de la pantalla, bajo rendimiento del sistema...
Bottom line El Extensa 2519-P35U de Acer es un portátil sencillo para aplicaciones sencillas. Las tareas de oficina ocasionales y la navegación por Internet no suponen ningún problema para el portátil Acer. Para tareas de oficina complejas y reproducción impecable de...
73%
notebookcheck-ru.com
Updated:
2016-11-14 18:35:20
Тише едешь - дальше будешь. Acer Extensa 2519 не отличается высокой производительностью зато обещает долгую работу без подзарядки и достаточно дешев даже в нынешних условиях кризиса. Выясним чем еще кроме быстродействия придется пожертвовать за привле...
Good Матовый экран Умеренный нагрев Тихая работа Хорошая клавиатура Долгая работа Низкая цена...
Bad Низкоконтрастная матрица с плохой цветопередачей Сложный доступ к компонентам Отсутствие базовых конфигураций с SSD (а в России также с 4 ГБ ОЗУ), Невысокая производительность...
Bottom line В обзоре: Acer Extensa 2519. Ноутбук предоставлен для тестирования магазином CampusPoint.de. Главные достоинства Acer Extensa 2519 - неплохая клавиатура , относительно долгая работа без подзарядки и низкая цена . Ноутбук можно посоветовать для учебы общ...
76%
notebook-center.ru
Updated:
2016-11-14 18:35:20
Н ужен ноутбук но нет лишних средств? Нечего расстраиваться ведь всегда можно купить недорогое устройство вроде Acer Extensa EX2519. Это 15.6-дюймовый ноутбук бюджетного уровня который предназначен для решения простых задач. Его удобно брать в командир...
Bottom line Приобретая Acer Extensa EX2519, у вас появится возможность получить простой офисный ноутбук всего за $320. Цена более чем демократична поэтому можно закрыть глаза на самый обычный TN-дисплей а также малопроизводительную начинку в которую входит всего...
0%
notik.ru
Updated:
2018-04-21 02:37:43
Acer Extensa EX2519-C3K3 - доступный ноутбук с базовой производительностью. За свою бюджетную стоимость, Extensa EX2519 предлагает 15,6-дюймовый матовый экран, удобную клавиатуру, предустановленную операционную систему Windows и вместительный жесткий диск...
0%
ichip.ru
Updated:
2018-05-16 01:20:33
Кнопки клавиатуры Acer Extensa 2519-P034 имеют большую высоту свободного хода, неплохо выраженную силу противодействия нажатию, и расстояние между отдельными клавишами вполне удобное. При этом их поверхность немного скользковата.В устройстве обнаружилос...
Good яркий дисплей, большое количество интерфейсов, DVD-резак, жесткий диск SSD...
Bad низкое разрешение дисплея, слабоватый процессор, медленный стандарт WLAN-модуля...
Bottom line Во время тестовых испытаний ноутбук Acer Extensa 2519-P034 не убедил нас до конца, и мы вынуждены поставить ему среднюю оценку. Ноутбук продемонстрировал хорошие результаты в плане эргономики — благодаря устойчивости к нагрузкам и разнообразию устройств в...
63%
notebookcheck-ru.com
Updated:
2019-11-15 03:31:06
Проще не бывает. Extensa 2519 от Acer это очень дешевый ноутбук. Сил процессора Intel Pentium и 500-гигабайтного HDD хватит только для решения простых, базовых задач. Давайте выясним чего стоит ожидать от данного бюджетного решения Acer...
Good low price, optional optical disc drive, good keyboard...
Bad poor battery life, low display brightness, poor system performance...
Bottom line – Дешевый ноутбук для офисной работы и веб-серфингаAcer Extensa 2519-P35U. Тестовый образец принадлежит notebooksbilliger.deAcer Extensa 2519-P35U - это простой ноутбук для обычных повседневных задач. Работа с документами в офисе или веб-серфинг...
73%
notebookcheck.net
Updated:
2016-11-14 18:35:20
Typewriter. Acer charges just under 330 Euros for the Extensa. You'll get a quiet Braswell notebook with a size of 15.6 inch, which delivers a surprisingly good keyboard...
Good matte display, does hardly get warmer, works quietly, good keyboard, good battery life, 2-years warranty...
Bad no maintenance hatch...
Bottom line The CPU performance is sufficient for office and Internet applications. Thanks to the decoder integrated into the GPU, the Extensa can play all common video formats. Thereby, the computer always works quietly and hardly gets warm. Thanks to a 500 GB hard...
76%
notebookcheck.net
Updated:
2019-11-15 03:31:06
Simply simple. With the Extensa 2519, Acer presents a very low-priced notebook. With a Pentium Processor and a 500 GB HDD, the laptop can perform most simple, daily tasks. Read our review to learn what you can expect from the cheap Acer notebook...
Good low price, optional optical disc drive, good keyboard...
Bad poor battery life, low display brightness, poor system performance...
Bottom line – Low-priced notebook for office work and Internet-browsingThe Acer Extensa 2519-P35U is a simple notebook for simple applications. Occasional office tasks and Internet browsing present no problems for the Acer laptop. For complex office tasks and flawle...
73%