location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Extensa EX2510 Intel® Celeron® 2957U Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Extensa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX2510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.EEXET.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147384921 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Extensa EX2510 Intel® Celeron® 2957U Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® 2957U 1.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 500 GB HDD DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 7 h 40 W
  • - Linux Linpus
More>>>
Short summary description Acer Extensa EX2510 Intel® Celeron® 2957U Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:
This short summary of the Acer Extensa EX2510 Intel® Celeron® 2957U Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Extensa EX2510, Intel® Celeron®, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Extensa EX2510 Intel® Celeron® 2957U Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black:
This is an auto-generated long summary of Acer Extensa EX2510 Intel® Celeron® 2957U Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black based on the first three specs of the first five spec groups.

Acer Extensa EX2510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2957U, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:39:48
Uk has collected 11 expert reviews for Acer Extensa EX2510 Laptop 39.6 cm (15.6") Intel® Celeron® 2957U 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tbreak.ae
Updated:
2016-12-14 02:51:44
Expert reviews...
Good Elegantly designed and built, Good battery life, No noise design...
Bad Expensive...
Bottom line Acer has clearly raised the bar in terms of build quality and design with their new Extensa EX2510. With quality design the notebook offers a notch more than average features in terms of hardware and software. To complement its features the Extensa EX2...
71%
notebookcheck.net
Updated:
2016-11-14 18:39:48
There is no lack of affordable, 15.6-inch laptops nowadays. Virtually every manufacturer has a wide selection of models in its range. Acer enriches the offer with a new model dubbed Extensa 2510. Our report reveals whether the Extensa can stick out from t...
Good Matte screen, Good input devices, Quiet operation, Barely heats up, Very good battery runtimes...
Bad Dark, lowcontrast screen w/ bluish cast, No maintenance cover...
Bottom line We did not expect much considering the purchase price of around 410 to 430 Euros (~$538 to ~$564). However, Acer's Extensa is not disappointing. Acer provides an office machine for the tight budget with this device. The laptop operates quietly, barely hea...
78%