Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia B3-A40-K8PF 25.6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Black Android 7.0

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One 10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3-A40-K8PF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.LDVEG.004
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4713883649780
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1389
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 01 Dec 2020 16:50:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Iconia B3-A40-K8PF 25.6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Black Android 7.0:
This short summary of the Acer Iconia B3-A40-K8PF 25.6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Black Android 7.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia B3-A40-K8PF, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 7.0, Black

Long summary description Acer Iconia B3-A40-K8PF 25.6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Black Android 7.0:
This is an auto-generated long summary of Acer Iconia B3-A40-K8PF 25.6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Black Android 7.0 based on the first three specs of the first five spec groups.

Acer Iconia B3-A40-K8PF. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display technology: IPS. Internal storage capacity: 32 GB. Processor frequency: 1.5 GHz, Processor family: Mediatek, Processor model: MT8167A. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 530 g. Operating system installed: Android 7.0. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Display technology
The technology used in the display e.g. plasma, LED.
IPS
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Pixel density
149 ppi
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Mediatek
Processor model *
The model number for the processor in a computer.
MT8167A
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor architecture
ARM Cortex-A35
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
32 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
The maximum size of memory card that can be used with this device.
128 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
eMMC
Graphics
Graphics adapter
PowerVR GE8300
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Number of built-in speakers
2
Camera
Rear camera
Camera at the back of the product.
Yes
Rear camera type *
Indicates the type of the camera at the back of the product, dual or single.
Single camera
Rear camera resolution (numeric) *
The resolution of the images produced with the rear camera, given in MP (megapixel. 1 MP = 1 million pixels).
5 MP
Front camera *
Camera at the front of the product.
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Network
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
2
Headphone out
The socket for connecting headphones to the device.
Yes
Design
Device type *
Type or category of the device.
Full-size tablet
Form factor *
The shape or design of the product.
Slate
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Certification
WEEE
Performance
GLONASS
Yes
Accelerometer *
Yes
Position location *
Whether the navigation system can locate the phone's position.
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android 7.0
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
6100 mAh
Battery capacity (Watt-hours)
22.4 Wh
Number of battery cells
2
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10 h
Power
AC adapter power
10 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
258.4 mm
Depth *
The distance from the front to the back of something.
9.2 mm
Height *
The measurement of the product from head to foot or from base to top.
167.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
530 g
Packaging content
Keyboard included
A keyboard is part of the bundle/set.
No
AC adapter included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Technical details
Sustainability certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:33
Uk has collected 3 expert reviews for Acer Iconia B3-A40-K8PF 25.6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Black Android 7.0 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:35
Nl heeft 3 proffesionele recensies voor Acer Iconia B3-A40-K8PF 25,6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Zwart Android 7.0 verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:33
Fr a recueilli 3 avis d’experts pour Acer Iconia B3-A40-K8PF 25,6 cm (10.1") Mediatek 2 Go 32 Go Wi-Fi 5 (802.11ac) Noir Android 7.0 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:34
De hat 3 Expertenmeinungen für Acer Iconia B3-A40-K8PF 25,6 cm (10.1 Zoll) Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Schwarz Android 7.0 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:33
Testseek ha raccolto 3 recensioni d aparte di esperti per Acer Iconia B3-A40-K8PF 25,6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Nero Android 7.0 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:33
Es ha coleccionado 3 opiniones de expertos para Acer Iconia B3-A40-K8PF 25,6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Negro Android 7.0 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:36
Dk har samlet 3 ekspertanmeldelser for Acer Iconia B3-A40-K8PF 25,6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Sort Android 7.0 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:34
Testseek получил 3 экспертные оценки для Acer Iconia B3-A40-K8PF 25,6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Черный Android 7.0, но общая оценка не была предоставлена. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:27:34
Se har samlat in 3 experttester för Acer Iconia B3-A40-K8PF 25,6 cm (10.1") Mediatek 2 GB 32 GB Wi-Fi 5 (802.11ac) Svart Android 7.0 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
hardware.info
Updated:
2019-12-01 06:27:33
De markt voor tablets is lang zo levendig niet meer als in de jaren direct na de introductie van de eerste iPad. Maar wat als je toch een nieuwe zoekt? We testen tien tablets met Android om die vraag te beantwoorden. De tabletmarkt is eigenlijk heel o...
Bottom line Het leuke aan winkelen voor een Android-tablet is dat er echt wat valt te kiezen. Dat bewijzen de tien deelnemers aan deze test, met hun uiteenlopende formfactor, featureset en prijs. Wil je vooral weinig geld uitgeven, dan is de Fire 7 overduidelijk de g...
0%
xadas5.com
Updated:
2019-12-01 06:27:33
Recentemente, a minha mãe que está quase a entrar na nona década de uma extraordinária vida, pediu-me que lhe oferecesse um tablet. Ora a senhora não é pessoa tecnológica pois nunca entendeu bem os comandos mais genéricos dos aparelhos que teve e tem em c...
0%
pcworld.hu
Updated:
2019-12-01 06:27:33
Notebookok gyilkosaként, a mobilitás forradalmáraként kezdte hódító útját a tablet, a felhasználók pedig boldogan vásárolták meg a félévente érkező újabb és újabb modelleket. Aztán némi használat után szépen lassan mindenki rádöbbent, hogy a képernyő-bill...
0%