Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Switch
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW512-52-38J2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.LDSEZ.007
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4713883454445
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1100
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 02 Jul 2020 12:15:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home :
The short editorial description of Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home

Intel Core i3, Dual-Core, 12" (2160 x 1440), 8 GB LPDDR3, 256 GB SSD, 4870 mAh, 45 W, 292.9 x 201.8 x 15.95 mm, 1.27 kg
More>>>
Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:
The official marketing text of Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home as supplied by the manufacturer

Angled for All-Out Efficiency
Every aspect of the Switch 5 is aimed at efficient, practical, every-day use but with an undeniably premium feel.

Easily Adjustable
With just one hand, choose the angle that fits your needs with an auto-retracting kickstand that makes positioning effortless.

That Premium Feel
The metallic cover, apart from its easy-grip corrugated edges, offers durability as well as luxury.

Snap to Type
The full-sized, magnetic snap-on keyboard is raised for comfortable typing and doubles as a screen cover.

Cooled to Perfection
Silent, fanless processing requires creative cooling. With LiquidLoop™, relish in the calm, noise-free atmosphere.

Empowered Sound
Listen to voices and special effects with increased clarity with Acer TrueHarmony™ and Smart Amplifier

Short summary description Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:
This short summary of the Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Switch 5 SW512-52-38J2, 30.5 cm (12"), 2160 x 1440 pixels, 8 GB, 256 GB, Windows 10 Home, Black

Long summary description Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:
This is an auto-generated long summary of Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home based on the first three specs of the first five spec groups.

Acer Switch 5 SW512-52-38J2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor model: i3-8130U. Display diagonal: 30.5 cm (12"), HD type: Quad HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.27 kg

Angled for All-Out Efficiency
Angled for All-Out Efficiency

Every aspect of the Switch 5 is aimed at efficient, practical, every-day use but with an undeniably premium feel.

When Fun and Functionality Collide
When Fun and Functionality Collide

Detach the screen and enjoy your favorite shows or share with coworkers in beautiful Full HD+ resolution.

Design
Product type *
The sub-category of the product.
Hybrid (2-in-1)
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Convertible (Detachable)
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.5 cm (12")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2160 x 1440 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Panel type
IPS
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Quad HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
3:2
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Dual-screen
No
Processor
Processor model *
The model number for the processor in a computer.
i3-8130U
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
LPDDR3-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
256 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
SSD capacity
The Solid State Drive's data storage capacity.
256 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MicroSD (TransFlash), MicroSDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1600 x 1200 pixels
Rear camera
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
The resolution of the images produced with the rear camera, given in MP (megapixel. 1 MP = 1 million pixels).
5 MP
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Network
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
Number of USB 3.0 (3.1 Gen 1) ports with Type-C connector. USB 3.0 (3.1 Gen 1) is USB interface version which supports transfer rate up to 5 Gbit/s (SuperSpeed). USB Type-C connector has symmetrical design architecture and compatible with Thunderbolt 3 interface.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard language
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
Swiss
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Home
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4870 mAh
Battery capacity (Watt-hours) *
37 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10.5 h
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
292.9 mm
Depth *
The distance from the front to the back of something.
201.8 mm
Height
The measurement of the product from head to foot or from base to top.
15.9 mm
Weight (tablet mode)
920 g
Width (tablet mode)
29.3 cm
Depth (tablet mode)
20.2 cm
Height (tablet mode)
9.6 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.27 kg
Packaging content
Keyboard included
A keyboard is part of the bundle/set.
Yes
Stylus pen
Yes
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:48
Uk has collected 60 expert reviews for Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Black 30.5 cm (12") 2160 x 1440 pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:50
Nl heeft 60 proffesionele recensies verzameld voor Acer Switch 5 SW512-52-38J2 Hybride (2-in-1) Zwart 30,5 cm (12") 2160 x 1440 Pixels Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:50
Fr a recueilli 60 avis d’experts pour Acer Switch 5 SW512-52-38J2 Hybride (2-en-1) Noir 30,5 cm (12") 2160 x 1440 pixels Écran tactile 8 Go LPDDR3-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Home et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:52
De hat 60 Expertenmeinungen über Acer Switch 5 SW512-52-38J2 Hybrid (2-in-1) Schwarz 30,5 cm (12 Zoll) 2160 x 1440 Pixel Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:53
Testseek ha raccolto 60 recensioni da parte di esperti per Acer Switch 5 SW512-52-38J2 Ibrido (2 in 1) Nero 30,5 cm (12") 2160 x 1440 Pixel Touch screen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:50
Es ha coleccionado 60 opiniones de expertos para Acer Switch 5 SW512-52-38J2 Híbrido (2-en-1) Negro 30,5 cm (12") 2160 x 1440 Pixeles Pantalla táctil 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:54
Dk har samlet 60 ekspertanmeldelser for Acer Switch 5 SW512-52-38J2 Hybrid (2-i-1) Sort 30,5 cm (12") 2160 x 1440 pixel Berøringsskærm 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:51
Testseek получил 60 экспертных оценок для Acer Switch 5 SW512-52-38J2 Гибрид (2-в-1) Черный 30,5 cm (12") 2160 x 1440 пикселей Сенсорный экран 8 GB LPDDR3-SDRAM 256 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home, средний экспертный рейтинг составляет 81 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 08:05:50
Se har samlat in 60 experttester för Acer Switch 5 SW512-52-38J2 Hybrid (2-i-1) Svart 30,5 cm (12") 2160 x 1440 pixlar Pekskärm 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
techradar.com
Updated:
2020-01-22 08:05:40
While the Microsoft Surface Pro is a lovely piece of kit, the Acer Switch 5 is a remarkable alternative that won't hit your wallet quite as hard. You get the same degree of portability and specifications, though there a few compromises you'll have to put...
Good Competitively priced, Good performance, Excellent for basic drawing...
Bad Cumbersome hinge, Weak display brightness, Weak speakers...
Bottom line The Switch 5 definitely gets top marks in its overall construction and build quality, and is more than capable of handling everyday tasks with ease. It has enough battery life to manage most of your time away from the charger, and delivers decent performa...
80%
gadgetspeak.com
Updated:
2020-01-22 08:05:40
The Acer Aspire Switch 5 measures 28x20x.1.5cm and weights 1311grams with the keyboard being 390grams of the total weight.The viewable screen is 35.5x17cm which gives the notional diagonal imperial measurement of 12inches, the screen display is 2160x144...
80%
maxit.com.my
Updated:
2020-01-22 08:05:41
Sometimes a bulky laptop just isn't going to cut it for a user's needs, yet the mobile tablet's performance isn't powerful enough; thus a ‘middle-ground' device is ideal. Fortunately, modern technology has brought about the 2-in-1 laptop design to bridge...
38%
channelnews.com.au
Updated:
2020-01-22 08:05:42
Nowadays most people are on the move and when it comes to laptops or tablets they want something lightweight, easy to use and compact. 2-in-1 devices are increasing in popularity due to their versatility giving consumers the choice between a laptop or a t...
Bottom line The whole notion of having a tablet transform itself into a laptop with the click of the keyboard is a good idea and Acer nails it on the head for an Affordable 2-in-1.What I enjoy about the Switch 5 is its portability, it is light and can be used anywher...
70%
chip.com.my
Updated:
2020-01-22 08:05:43
When the first hybrid detachable notebooks appeared, many brands decided to make their own. That's understandable, since portability and flexibility are important to many people. In Acer's camp, one of its latest in this category is the Switch 5.As Acer p...
Good Highly portable, Bundled accessories, Silent...
Bad Average screen...
Bottom line It may not be the absolute best when it comes to performance, but its easily one of the top options you can go for in the detachable 2-in-1 category.(previously published in issue November 2017)...
0%
trustedreviews.com
Updated:
2020-01-22 08:05:44
The Switch 5 is Acer's latest attempt to offer buyers a moderately more affordable Surface-style convertible. It's essentially a refined version of last year's Acer Switch Alpha 12, featuring a slightly tweaked hinge, upgraded internal components and a b...
Good Sharp screen, Decent performance, Reasonable connectivity...
Bad Low maximum brightness, Bulky body, Little different compared to other convertibles...
Bottom line A great value, but distinctly average, Windows 10 convertible...
70%
ultrabookreview.com
Updated:
2020-01-22 08:05:45
If you're interested in the Microsoft Surface Pro, you should also check out the product covered in this article, the Acer Switch 5 SW512-52.Much like the Surface Pro, this one is a Windows tablet with a similar form-factor, a kick-stand on the back and a...
Good well built and nice looking, surprisingly good keyboard and decent trackpad, keyboard folio and pen included, excellent performance with everyday tasks, fanless and completely quiet, well priced (the i5 model, especially in the US)...
Bad not a fan of the kickstand's design, the screen is not as nice as on other tablets, gets hot with demanding loads, slow wireless at range, there's only a 39 Wh battery inside, tinny speakers...
Bottom line If you're in the market for a Windows tablet able to match the performance of most thin-and-light notebooks, while running completely silent, the Acer Switch 5 SW512-52 is probably the best value option out there. Just make sure you actually want this for...
80%
itpro.co.uk
Updated:
2020-01-22 08:05:45
Sign up for our daily newsletter Image 1 of 11 The Acer Switch 5 is the latest example of a style that's becoming increasingly popular among users wanting a the flexibility of a tablet, with the power and functionality of a laptop. Unsurprisingly, ther...
Good Entirely silent, Keyboard and stylus included, Generous spec for the price...
Bad Poor display performance, Average battery life...
Bottom line With a spec to rival the Surface Pro, and some accessories thrown in, the Switch 5 offers a decent 2-in-1 experience at a great price point. Unfortunately, woeful display performance and an average battery life hold it back from being a true challenger...
80%
expertreviews.co.uk
Updated:
2020-01-22 08:05:46
They’re more versatile than regular laptops and more flexible than Android and iOS tablets when it comes to getting work done, which is why more and more manufacturers are getting in on the action. The Acer Switch 5 is the latest example, and it might jus...
Good Runs silent, Bundled keyboard and stylus pen, Impressive screen resolution...
Bad Average battery life, Display quality...
Bottom line Not the very best 2-in-1, but its price and overall design make it a better buy than Microsoft’s Surface Pro...
100%
pocket-lint.com
Updated:
2020-01-22 08:05:47
If you're in the market for a 2-in-1 device then there's an increasing amount of choice when it comes to powerful Windows tablets with magnetic clip-on keyboards. And the Acer Switch 5 has all the spec prowess to take on the Microsoft Surface. It's not t...
Good Totally silent operationg, great battery life, keyboard and stylus included, interesting one-handed stand adjustment, USB 3 and Type-C...
Bad Screen brightness isn't quite there, anticipated to be expensive in some territories, design can't rival the Microsoft Surface Pro...
Bottom line The Acer Switch 5 is a largely successful progression of the series, with decent battery life, silent operation, ample power, plus other great features such as the one-handed stand adjustment and the fingerprint scanner being built into the power button.I...
80%
pcauthority.com.au
Updated:
2020-01-22 08:05:47
High-end hybrids have one job: beat the Microsoft Surface Pro at its own game. Plenty have tried, but few have succeeded. Acer might have finally cracked it this year, though, and it's all thanks to a quirky hinge, which takes inspiration from (of all th...
Bottom line The clever hinge and bundled stylus make the Switch 5 a great Surface alternative for anyone looking to draw, doodle or write instead of type. The infinitely adjustable positioning is far more flexible than Microsoft's rigid kickstand. The keyboard cover...
0%
stuff.tv/my/
Updated:
2020-01-22 08:05:47
High-end hybrids have one job: beat the Microsoft Surface Pro at its own game. Plenty have tried, but few have succeeded.Acer might have finally cracked it this year, though, and it's all thanks to a quirky hinge, which takes inspiration from (of all thin...
Bottom line The clever hinge and bundled stylus make the Switch 5 a great Surface alternative for anyone looking to draw, doodle or write instead of type. The infinitely adjustable positioning is far more flexible than Microsoft's rigid kickstand. The keyboard cover...
80%
stuff.tv
Updated:
2020-01-22 08:05:47
High-end hybrids have one job: beat the Microsoft Surface Pro at its own game. Plenty have tried, but few have succeeded.Acer might have finally cracked it this year, though, and it's all thanks to a quirky hinge, which takes inspiration from (of all thin...
Bottom line The clever hinge and bundled stylus make the Switch 5 a great Surface alternative for anyone looking to draw, doodle or write instead of type. The infinitely adjustable positioning is far more flexible than Microsoft's rigid kickstand. The keyboard cover...
0%
Theinquirer.net
Updated:
2020-01-22 08:05:47
NEW YORK: ACER'S SWITCH 5 is the company's latest hybrid tablet-laptop, and its first 2-in-1 device to be powered by Intel's latest 7th gen Core i7 chip. Announced at the firm's [email protected] event in New York this week, the device builds on the inno...
Bottom line Acer is up against some strong competition in the hybrid market, so it needed to bring its A game with the Switch 5. The solid and well built device has some impressive specs, so it might well have done that, but its high start price might well put some p...
0%
techadvisor.co.uk
Updated:
2020-01-22 08:05:48
While we wait for the Microsoft Surface Pro 5, Acer has something to fill the gap and will eventually be a rival. The new 2-in-1 is called the Acer Switch 5 and here's our hands-on review. A year ago Acer unveiled the Switch Alpha 12 as a rival to the Su...
Bottom line We certainly like the Switch 5 which is essentially an improved version of the Alpha 12. However, it's the price that's really the sticking point here so look for the Switch 3 if it's out of your price range.Tags:Tablets,WindowsBest prices todayRetailer P...
0%
alphr.com
Updated:
2020-01-22 08:05:48
Acer launched a duo of new 2-in-1 devices today, the Switch 3 and Switch 5. The new devices both run Windows 10 and are comparable in looks and functionality to Microsoft's own Surface range. Looks-wise, it's full marks for both the Acer Switch 3 and 5...
0%
tabletsmagazine.nl
Updated:
2020-01-22 08:05:42
De Acer Switch 5 is een interessante hybride, een 2-in-1 Windows 10-tablet die ook als een laptop te gebruiken is. Het apparaat beschikt over liquid cooling, genoeg werkgeheugen en redelijk veel opslaggeheugen: 256 GB op een solid state drive (ssd). De Sw...
Good Biedt volledig pakket aan, Solid state drive (256 GB), Je hoortem niet tijdens het gebruiken...
Bad Volle accu redt werkdag niet, Kickstand niet in elke hoek te plaatsen, Scherm kan niet heel helder gezet worden...
Bottom line Als je kijkt naar de Acer Switch 5 als concurrent van bijvoorbeeld de Microsoft Surface Pro of een nieuwe Lenovo, dan overtuigt het product je misschien niet meteen. Maar wanneer je de prijs in het achterhoofd houdt en kijkt naar de configuratie en de inh...
75%
hardware.info
Updated:
2020-01-22 08:05:42
Nieuwe spelers brengen vaak een nieuwe blik. Hoewel Microsoft al sinds mensenheugenis de spil van de pc-wereld is, bracht het met haar Surface tablets iets echt nieuws op de notebookmarkt. Veel fabrikanten volgden, waardoor we voor dit artikel niet mind...
Bottom line ConclusieHoewel het even duurde voordat de andere fabrikanten zagen dat het Surface-concept voldoende aansloeg om na te volgen, valt er inmiddels heel wat te kiezen als je in de markt bent voor een 2-in-1. De Switch 3 is een leuke en betaalbare kennismaki...
0%
winmagpro.nl
Updated:
2020-01-22 08:05:44
De Acer Switch 5 is een prachtige 2-in-1 met een mooie donkergrijze aluminium behuizing. Aan de onderkant van de tablet vind je een stevige kickstand waarmee je het apparaat in de juiste stand tot 165 graden kan zetten om mee te werken. De antisliplaag aa...
0%
hardware.info
Updated:
2020-01-22 08:05:45
De ideale combinatie tussen laptop en notitieblok: dat is wat een 2-in-1 moet zijn. Acers nieuwste aanwinst in deze klasse is de Acer Switch 5, die voor 1200 euro in onze Prijsvergelijker staat. Dit apparaat moet het tegen onder andere de Microsoft Sur...
Bottom line ConclusieAcer biedt met de Switch 5 een interessante keuze als je op zoek bent naar een Surface-achtige laptop. Voor ongeveer 1200 euro kan hij de jouwe zijn. Voor dat geld krijg je een vlot alternatief voor een laptop op basis van een i5-processor. Met 8...
0%
notebookcheck.nl
Updated:
2020-01-22 08:05:45
Heethoofd. We nemen de Surface Pro rivaal en opvolger van de Acer Swift Alpha 12 onder handen om te zien in hoeverre het apparaat de Windows standaard omhoog kan houden. Acer richt zich op hoge prestaties voor een lage prijs...
Good Goede applicatie- en grafische prestaties, Stylus en toetsenbord meegeleverd, Degelijke invoerapparaten, Ventilatorloos en geruisloos, Degelijk...
Bad Wordt tamelijk warm, Zwakke verlichting, Matig beeldscherm, Korte looptijden...
84%
notebookcheck.biz
Updated:
2020-01-22 08:05:45
Performeur chaud. Nous testons aujourd'hui un autre concurrent de la Surface Pro et successeur de l'Acer Switch Alpha 12, le Switch 5 afin de déterminer ses arguments sur le marché actuel des convertibles 2-en-1 sous Windows. Acer essaie de se démarquer a...
Good bonnes performances applicatives et graphiques, stylet et clavier détachable inclus dans la boite, bons périphériques d'entrée, refroidissment passif et silencieux, bonne qualité de construction...
Bad chauffe beaucoup, faible luminosité de l'écran, écran médiocre, faible autonomie...
Bottom line Acer Switch 5 SW512-52, exemplaire de test fourni par AcerLe nouveau Switch 5 d'Acer concurrence la Surface Pro de Microsoft avec comme atouts, d'excellentes performances applicatives et un prix abordable. Si ces deux atouts sont réussis, ils ont aussi le...
84%
neitsabes.fr
Updated:
2020-01-22 08:05:47
Il y a quelques jours, j'ai pu essayer très rapidement un nouvel ordinateur portable de chez Acer, le Switch 5. Il s'agit d'un véritable ordinateur portable hybride à la manière d'une Surface Pro, avec un clavier détachable rappelant le Type Cover, et une...
Bottom line je retiens deux choses de cette présentation presse: la capacité qu'à Acer à rester au top des produits Gaming, quitte à y faire des démonstrations technologiques comme le Predator 21X, tout en gardant une main sur le monde grand public. Un positionnem...
0%
connect.de
Updated:
2020-01-22 08:05:41
Wie alle mobilen Acer-PCs mit der Nummer 5 sortiert sich auch dieses Detachable in der Mittelklasse ein. Trotz der veränderten Systematik geht es deshalb als direkter Nachfolger des Switch Alpha 12 durch – auch wenn die Taiwaner ihre 2-in-1-Produktlinie a...
Good kompaktes, gut verarbeitetes 2-in-1-Gerät, flüssigkeitsgekühlter Core-i-Prozessor, sehr gute Ausstattung, stabiler, stufenlos verstellbarer Standfuß, Fingerabdrucksensor, zwei schnelle USB-Anschlüsse, aktiver Stift im Lieferumfang...
Bad mäßige Displayhelligkeit, durchschnittliche Ausdauer, relativ hohe Wärmeentwicklung im Lastbetrieb...
Bottom line connect-Testurteil: gut (415 von 500 Punkten)83,0%AnzeigeWie alle mobilen Acer-PCs mit der Nummer 5 sortiert sich auch dieses Detachable in der Mittelklasse ein. Trotz der veränderten Systematik geht es deshalb als direkter Nachfolger des Switch Alpha 12...
83%
Chip.de
Updated:
2020-01-22 08:05:42
Im Acer Switch 5 SW512-52-73Y5 (NT.LDSEG.002) ist ein Intel Core i7-7500U für die Leistung zuständig. Der Prozessor als solcher ist schon sehr leistungsstark. Flankiert wird er von 8 GByte Arbeitsspeicher und einer 512 GByte großen SSD. Der Prozessor ist...
Good Leistungsstark, Mit Stylus (Eingabestift), Riesige SSD (512 GByte), Mit Fingerprint-Reader...
Bad Stark spiegelnd bei direktem Lichteinfall, Display könnte für Außeneinsatz heller sein, Kein extra Monitoranschluss...
Bottom line Das 2-in-1-Notebook Acer Switch 5 SW512-52-73Y5 (NT.LDSEG.002) kann im Test in den meisten Fällen überzeugen und erhält in drei Kategorien über 90 Punkte. Leistung, Ausstattung und Mobilität sind somit stimmig. Nur bei der Displaywertung muss das Tablet m...
89%
com-magazin.de
Updated:
2020-01-22 08:05:44
Das Acer Switch 5 arbeitet dank passiver Kühlung vollkommen lautlos. Im Test überzeugt das Convertible außerdem mit seiner guten Ausstattung bei gleichzeitig günstigem Preis.Mit dem Switch 5 stellt Acer ein 2-in-1-Convertible vor, das in direkte Konkurren...
Good Lautstärke: Lautlos dank passiver Kühlung, Preis: Gute Ausstattung, trotzdem günstig...
Bad Tastatur: Nicht so komfortabel wie ein Standard-Keyboard, Akku: Kleine Batterie verhindert bessere Laufzeiten...
83%
notebookcheck.com
Updated:
2020-01-22 08:05:46
Heißes Arbeitstier. Wir testen den Surface Pro-Konkurrenten und Nachfolger zum Acer Switch Alpha 12 und klären, welche Werte er gegen den Microsoft-Standard vorbringen kann. Acer versucht den Angriff u.a. mit starker Leistung und einem niedrigerem Preis.Z...
Good gute Anwendungs- und Grafikleistung, Stylus & Tastatur im Lieferumfang, gute Eingabegeräte, lüfterlos & still, gute Verarbeitung...
Bad wird recht heiß, schlechte Bildschirm Ausleuchtung, durchschnittliches Display, geringe Akkulaufzeit...
Bottom line Acer Switch 5 SW512-52, zur Verfügung gestellt von AcerDas neue Acer Switch 5 stellt dem Surface Pro starke Anwendungsleistung und einen niedrigeren Preis entgegen. Beides gelingt, hat aber auch entscheidende Nachteile:Die leistungsfähige Hardware...
84%
netzwelt.de
Updated:
2020-01-22 08:05:48
Das Convertible Switch Alpha 12 kennt ihr sicherlich bereits. Nun hat Acer mit dem Switch 3 und dem Switch 5 die Modellreihe erweitert. Wir schauen uns im Kurztest die goldene Mitte Switch 5 an - ein durchdachtes Gesamtpaket mit abnehmbarer Tastatur, das...
Good kein Lüfter, preiswert, Leistung...
Bad Gehäuse erwärmt sich, kein Laden über USB-C möglich...
Bottom line Hallo Surface-Reihe! Acer positioniert seine Switch-Modelle als passende Alternative für die Microsoft-Detachables. Das Switch 3 (499 Euro) macht den Anfang, wir schauen uns das Switch 5 an, das es zu Preisen ab knapp 1.000 Euro im Handel gibt. Wie sc...
78%
hdblog.it
Updated:
2020-01-22 08:05:41
Dopo l'ottimo lavoro fatto con Alpha Switch 12 ( la recensione ) è arrivata una nuova e più potente versione in casa Acer, si chiama Swift 5 ed è già in circolazione da questa estate. Non ho mai utilizzato per lungo periodo un 2-in-1 di tale potenza, fin...
Bottom line So bene che non si tratta dell'ultimo modello, la mia prova non voleva infatti dimostrare alcun banchmark record o prestazioni da urlo. Switch 5 è l'esempio pratico di una categoria 2-in-1 che ha fatto passi da gigante ed è sempre più centrale negli inter...
0%
techzilla.it
Updated:
2020-01-22 08:05:42
Error compiling script*** Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error at line 16: Unexpected character '\' Error...
Good Kickstand, Audio...
Bottom line Switch 5 è il sunto della esperienza maturata da Acer negli ultimi anni con le sue tecnologie. Questo device è una versione notevolmente migliore rispetto al suo storico predecessore Switch 12 Alpha.Il design è elegante, indiscreto ma estremamente flessib...
83%
tomshw.it
Updated:
2020-01-22 08:05:42
L'Acer Switch 5 è un concorrente diretto di Surface Pro, di cui ricalca l'idea di partenza e alcuni dettagli. Rispetto a quest'ultimo ha un prezzo più accessibile, a fronte di tastiera e penna in dotazione. Il punto di forza è il sistema di raffreddamento...
Good Molto silenzioso durante il funzionamento, tastiera e penna stilo incluse nella dotazione, prestazioni generali, il sostegno posteriore è stabile e si regola con una sola mano...
Bad Luminosità dello schermo, autonomia...
80%
notebookcheck.it
Updated:
2020-01-22 08:05:46
Un lavoratore che si scalda. Testiamo il rivale del Surface Pro e successore dell'Acer Swift Alpha 12, e scopriremo cosa riesce a fare con gli standards Windows. Acer punta a prestazioni elevate con un prezzo contenuto...
Good buone prestazioni con applicazioni e grafica, stylus e tastiera incluse, decenti dispositivi di input, fanless e silenzioso, ben costruito...
Bad si scalda abbastanza, scarsa illuminazione dello schermo, schermo mediocre, autonomia breve...
84%
webnews.it
Updated:
2020-01-22 08:05:48
Il catalogo di Acer è molto vasto e include diverse tipologie di notebook. Tra i più interessanti ci sono gli ibridi 2-in-1 che possono essere utilizzati anche come tablet, staccando la tastiera in dotazione. Durante l'evento next@acer di New York, il pro...
0%
tuexperto.com
Updated:
2020-01-22 08:05:42
Digamos que te vas de viaje durante unas cuantas horas y necesitas trabajar o disponer de ocio durante ese tiempo. ¿Te llevas tu aparatoso portátil? ¿O usas tu tableta aunque funcione lento y no sea del todo cómoda? ¿Cómo lo apoyas para disfrutar de la pe...
0%
tuexperto.com
Updated:
2020-01-22 08:05:42
El mercado de los convertibles 2 en 1 (tableta y portátil) sigue en alza gracias a las propuestas cada vez más potentes y versátiles de fabricantes como Acer. Son dispositivos que ya no solo ofrecen la opción de llevar nuestros documentos y gestionarlos...
0%
notebookcheck.org
Updated:
2020-01-22 08:05:46
Trabajador acalorado. Estamos probando el rival y sucesor del Surface Pro, Acer Swift Alpha 12, y descubriremos hasta que punto puede coincidir con los estándares de Windows. Acer ataca a su contrincante con alto rendimiento a bajo precio...
Good Buen rendimiento de aplicaciones y gráficos, Stylus y teclado incluidos, Dispositivos de entrada decentes, Sin ventilador ni ruido, Buena construcción...
Bad Se recalienta bastante, Iluminación pobre de la pantalla, Pantalla mediocre, Corta duración de la batería...
84%
altomdata.dk
Updated:
2020-01-22 08:05:40
Tabletten har mistet noget terræn de senere år. Engang var salgstallene på vej op i himlen, og de professionelle analysefolk kunne ikke se en ende på tablettens sejrstogt.Men nu presses tabletten af store smartphones og bærbare pc'er, der kan bruges næste...
0%
altomdata.dk
Updated:
2020-01-22 08:05:40
På papiret kan Switch 5 omtrent det samme som testvinderen fra Lenovo, og så er den endda billigere. Læg dertil, at skærmen på stort set samme størrelse har højere opløsning. Så denne tablet er tæt på at løbe med guldet. Lenovos testdeltager er lidt mere...
80%
altomdata.dk
Updated:
2020-01-22 08:05:41
Det er dog svært at have noget imod, for til en betydeligt billigere pris giver de samtidig de fordele, som Microsofts hundedyre hybrider gør. Switch 5 er den model, du skal gå efter, hvis du vil have en solid 2-i-1'er, der kan få dig igennem langt de fle...
100%
altomdata.dk
Updated:
2020-01-22 08:05:44
Sidste år var de hurtige, i år er de endnu hurtigere! Her tester vi bærbare kvalitets-pc'er i prislaget omkring og lige under de 10.000 kroner. Og det kan nok være, vi spærrede øjnene op, da vi så resultatet af vores hastigheds-måling – en PC Mark-testsui...
0%
altomdata.dk
Updated:
2020-01-22 08:05:44
Tænk på den eksklusive Microsoft Surface, og fratræk ret meget af prisen, så har du 2-i-1-pc'en Acer Switch 5. Kvaliteten og oplevelsen er næsten den samme.På bordet står Switch 5 sikkert med sin støttefod, og tastaturet er overraskende godt. Men da tasta...
70%
altomdata.dk
Updated:
2020-11-03 01:36:05
På papiret kan Switch 5 omtrent det samme som testvinderen fra Lenovo, og så er den endda billigere. Læg dertil, at skærmen på stort set samme størrelse har højere opløsning. Så denne tablet er tæt på at løbe med guldet. Lenovos testdeltager er lidt mere...
0%
ichip.ru
Updated:
2020-01-22 08:05:41
На первом месте нашего рейтинга модель Porsche Design Book One: ноутбуки от Porsche такие же топовые, как и автомобили. Внутри лэптопа — Intel Core i7-7500U поколения Kaby Lake, 16 Гбайт оперативной памяти и SSD-накопитель емкостью 512 Гбайт. Отдельной в...
0%
ichip.ru
Updated:
2020-01-22 08:05:41
На первом месте нашего рейтинга модель Porsche Design Book One: ноутбуки от Porsche такие же топовые, как и автомобили. Внутри лэптопа — Intel Core i7-7500U поколения Kaby Lake, 16 Гбайт оперативной памяти и SSD-накопитель емкостью 512 Гбайт. Отдельной в...
0%
ichip.ru
Updated:
2020-01-22 08:05:42
В данной модели Acer Switch 5 за производительность отвечает мощный процессор Intel Core i7-7500U. Также ноутбук оснащен 8 Гб оперативной памяти и SSD-накопителем емкостью 512 Гб.CPU ноутбука охлаждается жидкостной системой: такой процессор не будет долго...
Good высокая производительность, со стилусом, огромный SSD-накопитель (512 Гбайт), со сканером отпечатка пальца...
Bad сильно бликует под прямыми лучами солнца, дисплей для использования на открытом воздухе мог бы быть и поярче, нет интерфейса для подключения внешнего монитора...
Bottom line Acer Switch 5 SW512-52-73Y5 (NT.LDSEG.002) – ноутбук формата «два в одном». Во время тестов гаджет выглядел достаточно убедительно, а в трех отдельных дисциплинах получил оценки выше 90 баллов из 100 возможных. Таким образом, производительность, оснащение...
89%
topnewreview.com
Updated:
2020-01-22 08:05:41
Microsoft's Surface Pro showed a tablet could run Windows 10 just as well as a laptop, and it's been successful enough to attract several imitators. This is one of the best yet.You can pay anything for a Surface Pro, depending on the specifications. The...
0%
notebookcheck.net
Updated:
2020-01-22 08:05:46
Hot worker. We are testing the Surface Pro rival and successor to Acer's Swift Alpha 12, and we will discover to what extent it can meet Windows standards. Acer tackles this feat with high performance at a low price...
Good good application and graphics performance, stylus & keyboard included, decent input devices, fanless & noiseless, well-built...
Bad gets quite hot, screen's poor illumination, mediocre screen, short battery life...
84%
notebookcheck.info
Updated:
2020-01-22 08:05:45
Trabalhador quente. Estamos testando o rival Surface Pro e sucessor do Swift Alpha 12 da Acer, e vamos descobrir até que ponto ele pode atender aos padrões do Windows. A Acer aborda esse feito com alto desempenho a um baixo preço...
Good Bom desempenho de aplicativos e de gráficos, Stylus e teclado inclusos, Bons dispositivos de entrada, Sem ventoinha e sem ruído, Bem construído...
Bad Esquenta muito, Iluminação pobre da tela, Tela medíocre, Curta duração da bateria...
84%
notebookcheck-cn.com
Updated:
2020-01-22 08:05:45
发热者。 我们正在测试该机的竞争对手Surface Pro和Acer的Swift Alpha 12的后续版本,我们将会明白该机在多大程度上可以满足Windows标准。宏碁以低价格、高性能的方式完成了这个壮举。 更新:idle scenario下低耗能» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top...
Good 良好的应用性能和图形性能, 配备手写笔和键盘, 优秀的输入设备, 无风扇和低噪声, 精工细作...
Bad 易发热, 屏幕亮度一般, 中庸的屏幕, 电池续航短...
84%
pctidningen.se
Updated:
2020-01-22 08:05:44
Kraftfull, mobil och välbyggd. Det finns mycket gott att säga om Acer fina 2 i 1-dator. Acer har lyckats med konststycket att kombinera prestandan hos en bärbar pc med mobiliteten från en pekdator. Även om Switch 5 är mindre än tio millimeter tjock känns...
Good Kompakt, Hög byggkvalitet, Goda prestanda...
Bad Klen skärm, knapert batteri...
Bottom line En utmärkt dator som kombinerar muskelmassan från en bärbar dator med lättheten hos en pekdator...
86%
Mobil.se
Updated:
2020-01-22 08:05:45
Bildspel: Tryck på bilden för att förstora och se fler (8 st)Microsofts Surface Pro är hybriden mellan dator och surfplatta som alla andra tillverkare strävar efter att överträffa, antingen genom att göra lika bra eller bättre, eller åtminstone genom att...
Good Priset, Pennan...
Bad Stativet, Tung...
72%
pcforalla.idg.se
Updated:
2020-01-22 08:05:45
När Acer i våras presenterade nya uppsättningen datorer och plattor lyste en ny Switch Alpha med sin frånvaro. Det berodde på att alla Acers Windows-plattor nu var fläktlösa, även de ”vanliga” Switch-plattorna. Toppmodellen bland dessa, Switch 5, ska allt...
Good Bra prestanda, Bekvämt tangentbord och pekpenna, Bra batteritid, Helt tyst drift...
Bad En del udda designval, Skärmen kunde varit lite vassare, Jobbigt mycket bloatware...
Bottom line Acer har här en välbyggd platta som imponerar hårdvarumässigt, med höga prestanda och bra batteritid i en tyst och kompakt enhet. Vi är inte helt imponerade av designen som verkar lite kantig, och extra mycket bloatware stör. Men kan du rensa bland dem är...
80%
prohardver.hu
Updated:
2020-01-22 08:05:41
Körülbelül másfél éve teszteltük az Acer Switch Alpha 12-t – egy valóban munkára ajánlható, nagy méretű táblagépet, amely saját billentyűzetes dokkolója mellett passzív hűtést kombinált teljes értékű Skylake processzorokkal, igényes kijelzővel, komoly fel...
Bottom line Üzemidő, értékelésÜzemidőAz Acer egy 39 Wh-s akkumulátorral szerelte fel a Switch 5-öt, ami viszonylag kevésnek tűnhet, de reklamálni nincs miért, egy tabletben lényegesen kevesebb a rendelkezésre álló hely, mint egy noteszgépben. A végeredmény azonban az...
0%
kotimikro.fi
Updated:
2020-01-22 08:05:44
Tehokas, mukana kulkeva ja upeasti muotoiltu. Acer on yhdistänyt onnistuneesti kannettavan tietokoneen suorituskyvyn tabletin keveyteen ja liikuteltavuuteen uudessa Switch 5 -hybridilaitteessaan.Kyseessä on tyylikäs laite, joka on noin senttimetrin paksui...
Good Kompakti muotoilu, Vankkatekoinen, Hyvä suorituskyky...
Bad Näyttö ja akku...
Bottom line Erinomainen hybridilaite, jossa yhdistyvät kannettavan tietokoneen tehokkuus sekä tabletin keveys ja liikuteltavuus...
86%
tek.no
Updated:
2020-01-22 08:05:42
Det er godt over ett år siden vi testet en Acer Switch sist – da i form av Acer Switch Alpha 12. På testbenken denne gangen har vi en modell som må betegnes som en direkte etterfølger. Navnet er Acer Switch 5, og for deg som ikke er kjent med disse mode...
Good Solid bygget, Fingeravtrykksleser, Anstendig batteridriftstid, Ingen vifter, helt stillegående, Høyoppløst skjerm i 3:2-format, To USB-porter (vanlig og USB-C), To ladepunkter (vanlig og USB-C), Styluspenn og tastaturdeksel medfølger...
Bad Ikke spesielt lett, Kan bli godt varm under jobbing, Ingen USB 3.1 eller Thunderbolt 3...
Bottom line Acer Switch 5 er en totalt sett forbedret versjon av Acer Switch Alpha 12, med oppdatert innmat og bedre batterilevetid. Den er vifteløs, har to USB-kontakter og føles solid skrudd sammen.Skjermpanelet og tastaturdekselet minner oss om den forrige modelle...
80%
komputer.no
Updated:
2020-01-22 08:05:44
Kraftig, mobil og med flott design. Med 2-i-1-maskinen Switch 5 har Acer klart å kombinere ytelsen i en bærbar pc med den lave vekten og mobiliteten til et nettbrett. Det er snakk om en ytterst elegant sak som er under én centimeter tykk og som likevel vi...
Bottom line En glimrende maskin som kombinerer muskelmassen i en bærbar pc med vekten til et nettbrett...
86%
cepkolik.com
Updated:
2020-01-22 08:05:47
Teknolojinin dev markalarından biri olan Acer'in devam eden tanıtımlarında birçok yeni ürününü ortaya çıkardı. Önce ekranları daha sonra oyun bilgisayarları sonrasında akıllı saatler ve projektörleri derken neredeyse bir senelik envanterini tanıtan markan...
0%
touchit.sk
Updated:
2020-01-22 08:05:43
Acer pred 1,5 rokom spôsobil malú revolúciu na trhu konvertibilných zariadení. Uviedol na trh Windows tablet s pasívnym chladením a výborným pomerom cena/výkon. Zatiaľ čo pred príchodom Acer Switch Alpha 12 boli výkonné konvertibilné Windows tablety drahš...
Bottom line Acer Switch 5 je vydarený nástupca modelu Alpha 12. Rovnakú revolúciu na trhu nespôsobí, avšak ide stále o cenovo atraktívne zariadenie. Nami testovaná konfigurácia stojí 1225 eur, za necelú tisícku sa však dá zohnať model s Core i5 7200, 8 GB RAM a 256 G...
0%