Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Tab 10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3-A20 + SV.WTPAF.AL3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L5DEE.003/KIT
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6335
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 07 Dec 2017 01:42:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet :
The short editorial description of Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet

MediaTek MT8127 (1.30GHz, 512KB), 25.654 cm (10.1 ") LED 16:10 WXGA LCD IPS, 16GB Flash, WLAN 802.11b/g/n, Bluetooth 4.0, Android + SV.WTPAF.AL3
More>>>
Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet:
The official marketing text of Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet as supplied by the manufacturer

Always brilliant
Experience life in vivid detail with the Iconia Tab 10. Full HD and Zero Air Gap technology dazzle with bright colour and detailed, crisp images, whether you are indoors or out.

Elegant durability
Never sacrifice toughness with the strong and stylish Iconia Tab 10. Newest-generation Corning Gorilla Glass makes your tablet stronger than ever, with improved resistance against scratches and falls. The aluminum rear cover brings a touch of elegance and added toughness to this sleek tablet.

Your home cinema
Enjoy cinema-quality entertainment in the palm of your hands with Iconia Tab 10. Dolby technology provides a surround sound experience to remember with clear and powerful audio. Easily share your favourite movies with Wireless Display or HDMI to spread the fun.

Finger Proof
A highly effective anti-fingerprint coating both reduces smudging and makes screen cleaning easy, making for a clearer, more enjoyable viewing experience. No more smudgy-smeary haze covering your screen.

Short summary description Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet:
This short summary of the Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia A3-A20 + SV.WTPAF.AL3, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Silver, White

Long summary description Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet:
This is an auto-generated long summary of Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB Silver,White tablet based on the first three specs of the first five spec groups.

Acer Iconia A3-A20 + SV.WTPAF.AL3. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display technology: IPS. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8127. Internal memory: 1 GB. Rear camera, Front camera. Top Wi-Fi standard: IEEE 802.11n. Card reader integrated. Weight: 520 g. Operating system installed: Android. Colour of product: Silver, White

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Display technology
The technology used in the display e.g. plasma, LED.
IPS
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Mediatek
Processor model *
The model number for the processor in a computer.
MT8127
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor cache
0.512 MB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
16 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash),MicroSDHC
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Camera
Rear camera *
Camera at the back of the product.
Yes
Front camera *
Camera at the front of the product.
Yes
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
IEEE 802.11n
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
No
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Combo headphone/mic port
No
Messaging
E-mail
Yes
Design
Form factor *
The shape or design of the product.
Slate
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver, White
Device type *
Type or category of the device.
Full-size tablet
Design
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
No
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
WEEE
Performance
Position location *
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business\nIntel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Rapid Start Technology
Get Up and Running in Seconds\nStop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications\nIntel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
No
Enhanced Intel SpeedStep Technology
No
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5700 mAh
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
2
Power
AC adapter power
10 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
171 mm
Depth *
The distance from the front to the back of something.
256 mm
Height *
The measurement of the product from head to foot or from base to top.
8.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
520 g
Packaging content
Keyboard included
No
Cables included
USB
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 48 expert reviews for Acer Iconia A3-A20 + SV.WTPAF.AL3 16GB 銀質, 白色 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-14
The amount of new 10in tablets hitting the market has slowed down recently but Acer is one firm pushing on with updated models. Here's our Acer Iconia Tab 10 review. See also : Best 10in tablets . Acer has a few 10in tablets so to avoid confusion the mod...
Bottom line There's little to get excited about with the Acer Iconia Tab 10 but that's fine with a very affordable price tag of £179. It's plain in appearance and quite heavy but apart from a few too many pre-loaded apps, the tablet offers good performance and decent...
70%
v3.co.uk
Updated:
2016-11-14
Acer may not be the first device manufacturer you think of when it comes to Android tablets. However, the firm has been rolling out a steady stream of affordable Iconia tablets for the past few years powered by Google's Android operating system. The Ico...
Good Cheap, upgradable storage, HDMI port...
Bad Dull design, poor screen, average performance, poor camera...
Bottom line Even with an affordable price tag the Iconia A3-A20 has too many performance and quality compromises for us to fully recommend it. However, it is a reasonably solid option for buyers on a shoe-string budget...
60%
thunderbaylive.com
Updated:
2016-11-14
Lisa Gade reviews the Acer Iconia Tab 10, an affordable 10.1″ Android tablet. The 1.2 lb. Iconia Tab 10 has a striking 1920 x 1200 IPS display with very good color saturation, contrast and brightness. The $249 tablet runs Android 4.4 KitKat on the quad co...
0%
techsmart.co.za
Updated:
2016-11-14
Make no mistake, budget and midrange tablets certainly have their place, and Acer's latest 10” Iconia A3 proves this without a doubt.While premium tablets that also carry a premium price gobble up headlines, there is certainly a market for budget and mid-...
Good Light, Decent screen resolution, Sturdy and Durable...
Bad Awkward speaker placement, Audio lacks bass...
0%
gizmodo.com.au
Updated:
2016-11-14
Acer isn't exactly the first name that pops into your head when it comes to top-tier tablets, but the company's trying to change that with the Iconia A510. Does it hit the sweet spot between performance and price?Giz AU editor's note: Acer has confirmed t...
Bottom line Eh, it's a pretty good tablet, but at $US450, it's not good enough. Acer put a great processor in here, but the screen is extremely underwhelming, and the bulk just makes it feel older than it is. Bring it down to $US300 or $US350, and yeah, it'd be a pre...
0%
Show all
X