location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Switch 10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW5-012-190A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L4TEV.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel Atom® Z3735F 1.33 GHz
  • - Touchscreen 25.6 cm (10.1") HD 1280 x 800 pixels IPS LED backlight 16:10
  • - 2 GB LPDDR3-SDRAM
  • - 64 GB Flash
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 8 h 18 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver :
The long product name of Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3735F (2M Cache, up to 1.83 GHz), 25.7 cm (10.1") LED 16:10 HD Active Matrix TFT Colour LCD IPS, 2GB LPDDR3, 64 GB Flash, Intel HD Graphics, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 8.1 32-bit
More>>>
Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:
The official description of Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 2-in-1 as versatile as you are
The Aspire Switch 10 can take you anywhere and you can take it wherever you go. Its Full HD (1920x1080)1 display reveals bright colours and crisp, clear text. This device delivers a lifelike visual experience and comes with Corning® Gorilla® Glass 3, which protects against scratches and improves its toughness, durability and useability. Switching smoothly between four modes, the Aspire Switch 10 boosts productivity no matter where your journey takes you.

A spectacular view
With the resolution to bring details to life and the resilience to battle wear and tear, the Aspire Switch 10 is a stunning device you will want to share. Full HD1 (1920 x 1200) display, Zero Air Gap and IPS technology2 combine to provide vivid clarity and bright colour from every angle.

Super-strength glass
The new-generation Gorilla® Glass 3 makes your display tougher than ever with Native Damage Resistance. Gorilla® Glass 3 provides 3x better scratch resistance and reduces existing scratch visibility.

A mode for every instant
The Aspire Switch 10 is powered by an Intel® Atom™ CPU and transforms into four distinct modes that enable you to multitask in any environment. Detach and use it as a tablet, get tasks done in laptop mode, pivot its screen to share or flip to watch a movie when space is limited.

Acer Snap Hinge
Flip, rotate or detach in a snap – the Aspire Switch 10's unique Acer Snap Hinge uses the invisible force of magnetism to provide a latch-less docking solution that lets you smoothly remove and re-attach the keyboard to the display.

Brushed aluminum design
Acer's innovative nano-imprint technology (NIL) offers a wide range of stylish laptop cover options using new environmentally-friendly manufacturing processes. The rear cover of the Aspire Switch 10 is made from aluminium and NIL technology and is finished with a gentle grey brush stroke, creating an elegant and unique design.

Super thin and feather light
At a mere 8.9 mm thin in tablet mode, the Aspire Switch 10 transforms into one of the slimmest 2-in-1 laptops you can buy. It weighs in at just 1.17 kg, so you can effortlessly keep the Aspire Switch 10 at your side all day long.

Zero Air Gap
Zero Air Gap technology unites touch and sight better than ever for a truly impressive touchscreen experience. This technology directly bonds the module to the touch panel thereby eliminating reflections, which can degrade contrast and viewing angles, especially in sunlight conditions.

Acer LumiFlex display
Whether you're an indoors person, an outdoors person, or a bit of both, the Aspire Switch 10 is designed to be used every day, everywhere you go. Its Acer LumiFlex™ display technology provides optimized color control that lets you watch videos and share photos even under the sun.

Short summary description Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This short summary of the Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Switch 10 SW5-012-190A, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 64 GB

Long summary description Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This is an auto-generated long summary of Acer Aspire Switch 10 SW5-012-190A Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver based on the first three specs of the first five spec groups.

Acer Aspire Switch 10 SW5-012-190A. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product colour: Silver