Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia W511P-27602G06iss Intel® Atom™ Z2760 64 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W511P-27602G06iss
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L0TET.004 show
Show alternative article codes used in the online market place
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16160
This statistic is based on the 84680 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 82737 free Open Icecat users.
Info modified on: 03 Apr 2019 10:22:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Iconia W511P-27602G06iss Intel® Atom™ Z2760 64 GB:
This short summary of the Acer Iconia W511P-27602G06iss Intel® Atom™ Z2760 64 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia W511P-27602G06iss, 25.6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, 1.8 GHz, Windows 8 Pro

Long summary description Acer Iconia W511P-27602G06iss Intel® Atom™ Z2760 64 GB:
This is an auto-generated long summary of Acer Iconia W511P-27602G06iss Intel® Atom™ Z2760 64 GB based on the first three specs of the first five spec groups.

Acer Iconia W511P-27602G06iss. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels, Display technology: IPS. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel® Atom™, Processor model: Z2760. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Windows 8 Pro

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology *
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Display technology
The technology used in the display e.g. plasma, LED.
IPS
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
Z2760
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor cache
1 MB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Processor cache type
L2
Processor code
SR0Z4
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor package size
14 mm
Processor threads
4
Stepping
C0
Processor ARK ID
70105
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
64 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
microSD (TransFlash)
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Graphics
Graphics adapter family
Intel
Graphics adapter
GMA 3650
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone *
Microphone that is found inside the product.
Yes
Camera
Built-in camera
The product has an integrated camera.
Yes
Main camera resolution (numeric)
The level of detail in the images that can be captured the main camera. The higher the resolution, the more detailed (and sharper) the image.
8 MP
Second camera
The device has a second camera.
Yes
Second camera resolution
2 MP
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,802.11g,Wi-Fi 4 (802.11n)
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
Micro HDMI ports quantity
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone out
The socket for connecting headphones to the device.
Yes
Design
Form factor *
The shape or design of the product.
Slate
Performance
Position location *
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Windows
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8 Pro
Operating system version
The version of the operating system used e.g. 4.1, 4.2 for Android.
Pro
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Embedded options available
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3540 mAh
Number of battery cells
2
Power
AC adapter power
18 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
187 mm
Depth *
The distance from the front to the back of something.
259 mm
Height *
The measurement of the product from head to foot or from base to top.
9.9 mm
Packaging content
Keyboard included
No
Other features
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
FC-MB4760
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:19:47
Testseek has collected 1 expert review for Acer Iconia W511P-27602G06iss Intel® Atom™ Z2760 64 GB and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmweb.nl
Updated:
2014-01-03 10:19:47
Hybride Windows 8-apparaten vormen een interessante productgroep. Een tablet voor onderweg en een mini-laptop voor thuis of op kantoor, het is niet verwonderlijk dat deze markt flink in beweging is. We testen het topmodel van Acer: de Iconia W511P...
Good Windows 8 Pro, lichte behuizing...
Bad matige constructie, Atom-processor...
80%
Customer service details
X