Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Switch 10 V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW5-014-1223
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.G60EH.001
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4775
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey :
The short editorial description of Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey

Intel Atom x5-Z8300 (2M Cache, 1.44 GHz), 10.1" (1280 x 800) LED, 2GB LPDDR3, 32GB Flash, Intel HD Graphics, WLAN 802.11 a/b/g/n, Bluetooth, Webcam, Windows 10 Home 64Bit
More>>>
Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey:
The official marketing text of Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey as supplied by the manufacturer

Work harder, play harder
The Aspire Switch 10 V is a powerful and stylish metal-clad laptop that snaps into a tablet with superb fluency, thanks to its ground-breaking magnetic hinge, the Acer Snap Hinge™ 2. Windows 10, an Intel® Atom™ x5 processor and a USB Type-C port makes this one of the most powerful and useful 2-in-1s around.

Snap perfectly every time
Our Acer Snap Hinge™ 2 improves on the original by having a guide plane added. This guides the connectors so you can easily snap the keyboard on without missing your mark. Snap effortlessly between four very useful modes: laptop, tablet, tent (great for placing on ledges and window sills), and display mode.

The power of USB Type-C
This device’s USB Type-C port delivers much higher data-transfer speeds than USB 3.0. Aside from fast-streaming through this port, you can also use it to charge your laptop and to charge any connected device – nice!

Metallic elegance
The Switch 10 V looks sleek and professional. That’s because we clad its body in lustrous metal that we then imprinted with a sophisticated fabric-like pattern, resulting in a superbly attractive device that will impress your friends and colleagues.

Powerful processing
This 2-in-1 can smoothly power through the toughest tasks, thanks to its impressive Intel® Atom™ x5 processor. This processor offers very competitive graphics and gaming performance, as well as improved power efficiency.

Fast wireless internet
The powerful processor works with 802.11abgn MIMO wireless hardware to deliver extremely fast downloads and very smooth browsing and video-streaming experiences. Bluetooth 4.0 adds ultrafast short-range connections to the mix.

The Windows 10 edge
Windows 10 blends all the best features of Windows 7 and Windows 8.1 and adds some very useful improvements. It also puts the familiar Start menu back where everybody wants it to be; only a click away at the bottom left of the screen.

Lock your data with a snap
Acer SwitchLock™ technology1 lets you pair the keyboard with the tablet. This means the hard drive on your keyboard automatically locks when you snap the tablet off and it can only be unlocked by snapping the tablet back on the keyboard – for superior data security.

Premium features
Some of the other highlights of this 2-in-1 is its vivid 10.1” display (Full HD with IPS2 and zero-air-gap tech) with a super-tough Gorilla® Glass screen, two cameras, dual front-facing speakers with Dolby® Audio™, an optional Active Stylus for very accurate drawing and writing and much more!

Short summary description Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey:
This short summary of the Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Switch 10 V SW5-014-1223, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey:
This is an auto-generated long summary of Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey based on the first three specs of the first five spec groups.

Acer Aspire Switch 10 V SW5-014-1223. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Fast wireless internet

The powerful processor works with 802.11abgn MIMO wireless hardware to deliver extremely fast downloads and very smooth browsing and video-streaming experiences. Bluetooth 4.0 adds ultrafast short-range connections to the mix.

Snap perfectly every time

Our Acer Snap Hinge™ 2 improves on the original by having a guide plane added. This guides the connectors so you can easily snap the keyboard on without missing your mark. Snap effortlessly between four very useful modes: laptop, tablet, tent (great for placing on ledges and window sills), and display mode.

The power of USB Type-C

This device's USB-C port delivers extremely fast data-transfer speeds. This allows you to transfer highly compressed data to external devices — super-fast transfers for a super-smooth experience.

Metallic elegance

The Switch 10 V looks sleek and professional. That’s because we clad its body in lustrous metal that we then imprinted with a sophisticated fabric-like pattern, resulting in a superbly attractive device that will impress your friends and colleagues.

Powerful processing

This 2-in-1 can smoothly power through the toughest tasks, thanks to its impressive Intel® Atom™ x5 processor. This processor offers very competitive graphics and gaming performance, as well as improved power efficiency.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Detachable)
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor model *
x5-Z8300
Processor frequency *
1.44 GHz
Processor boost frequency
1.84 GHz
Processor family *
Intel Atom®
Processor cores *
4
Processor threads
4
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Stepping
C0
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
2 GB
Internal memory type *
LPDDR3-SDRAM
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter burst frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
500 MHz
Maximum on-board graphics adapter memory
2 GB
Number of execution units
12
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Camera
Auto focus
Yes
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ethernet LAN *
No
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR29Z
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
87383
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
8060 mAh
Battery capacity (Watt-hours) *
30 Wh
Battery life (max)
12 h
Power
AC adapter power
18 W
Weight & dimensions
Width *
262 mm
Depth *
180 mm
Height
20.5 mm
Weight *
1.09 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Uk has collected 12 expert reviews for Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25.6 cm (10.1") 1280 x 800 pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Nl heeft 12 proffesionele recensies verzameld voor Acer Aspire Switch 10 V SW5-014-1223 Hybride (2-in-1) 25,6 cm (10.1") 1280 x 800 Pixels Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grijs. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Fr a recueilli 12 avis d’experts pour Acer Aspire Switch 10 V SW5-014-1223 Hybride (2-en-1) 25,6 cm (10.1") 1280 x 800 pixels Écran tactile Intel Atom® 2 Go LPDDR3-SDRAM 32 Go Flash Windows 10 Home Gris et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
De hat 12 Expertenmeinungen über Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-in-1) 25,6 cm (10.1 Zoll) 1280 x 800 Pixel Touchscreen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grau eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Testseek ha raccolto 12 recensioni da parte di esperti per Acer Aspire Switch 10 V SW5-014-1223 Ibrido (2 in 1) 25,6 cm (10.1") 1280 x 800 Pixel Touch screen Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grigio e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Es ha coleccionado 12 opiniones de expertos para Acer Aspire Switch 10 V SW5-014-1223 Híbrido (2-en-1) 25,6 cm (10.1") 1280 x 800 Pixeles Pantalla táctil Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Gris y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Dk har samlet 12 ekspertanmeldelser for Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-i-1) 25,6 cm (10.1") 1280 x 800 pixel Berøringsskærm Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grå og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Testseek получил 12 экспертных оценок для Acer Aspire Switch 10 V SW5-014-1223 Гибрид (2-в-1) 25,6 cm (10.1") 1280 x 800 пикселей Сенсорный экран Процессор Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Флеш Windows 10 Home Серый, средний экспертный рейтинг составляет 76 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
76%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:35:02
Se har samlat in 12 experttester för Acer Aspire Switch 10 V SW5-014-1223 Hybrid (2-i-1) 25,6 cm (10.1") 1280 x 800 pixlar Pekskärm Intel Atom® 2 GB LPDDR3-SDRAM 32 GB Flash Windows 10 Home Grå och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
notebookcheck.com
Updated:
2017-05-01 04:34:58
Kämpfergeist. Ein kleines 10-Zoll-Convertible aus dem Hause Acer möchte hoch hinaus. Mit einem ordentlichen Display und guten Eingabegeräten beweist es sich als konkurrenzfähig. Schön: Das 2in1 verzichtet auf eine aktive Kühlung ist damit stets lautlos.Ac...
Good Lüfterlos, Taugliche Eingabegeräte, Helles Display...
Bad Kein 180-Grad-Modus, Gewichtsverteilung...
Bottom line Das Acer Aspire Switch 10 V, zur Verfügung gestellt vonDas Acer Aspire Switch 10 V beweist sich als solider und günstiger mobiler Begleiter. Das Gehäuse ist insgesamt sehr stimmig. Wirklich störend ist lediglich die Gewichtsverteilung zwischen Tablet...
78%
webnews.it
Updated:
2017-05-01 04:34:33
Acer Switch V 10 è un notebook 2-in-1 equipaggiato con sistema operativo Windows 10 . Le specifiche tecniche offrono un display da 10,1 pollici con risoluzione HD (1280×720 pixel), processore quad core Intel Atom , memoria flash da 32 o 64 GB, 500 GB di s...
0%
thegeekerz.it
Updated:
2017-05-01 04:34:34
L'acer Switch 10v è esattamente questo: un piccolo dispositivo di fascia medio bassa. Il che non è necessariamente un aspetto negativo anzi, il piccolo Switch 10v si dimostra in grado di reggere tranquillamente una giornata lavorativa standard, a patto di...
Good Piccolo e portatile, HDD aggiuntivo nella tastiera, La tastiera è molto comoda, Windows 10 Completo...
Bad Piuttosto pesante con la tastiera, Scalda facilmente con certi programmi, Ram al limite di usabilità (2GB)...
73%
notebookcheck.it
Updated:
2017-05-01 04:34:45
Combattente. Un piccolo convertibile da 10" Acer con grandi ambizioni e competitivo grazie ad un decente display e buoni dispositivi di input. Positivo il 2-in-1 rinuncia la raffreddamento attivo e quindi è silenzioso...
Good fanless, buoni di dispositivi di input, display luminoso...
Bad manca la modalità 180°, distribuzione del peso...
78%
hdblog.it
Updated:
2017-05-01 04:35:02
I 2-in-1 con Windows 10 non sono tutti uguali. Design a parte, possono integrare componenti più o meno moderni, possono avere o meno una buona tastiera, un buon touchpad, e possono arrivare sul mercato troppo presto, troppo tardi o esattamente al momento...
Bottom line Acer Switch 10V riesce ad essere unico in un mercato affollato. Il suo schermo Full HD permette di guardare video, film e streaming 1080p a risoluzione nativa, l'hard disk integrato nella dock aggiunge praticità a chi cerca anche archiviazione, il dig...
0%
gizlogic.com
Updated:
2017-05-01 04:34:33
A veces es difícil decidirse entre comprar un portátil o una tableta. Con la idea de ayudar a este segmento de usuarios nacieron hace unos pocos años los dispositivos 2 en 1, capaces de ofrecer toda la libertad de una tableta al tiempo que podíamos añadir...
Good Diseño en aluminio, Flexibilidad de uso, Panel IPS, Totalmente silencioso, eMMC 5.1 y HDD, USB de Tipo C y HDMI, Incluye Windows 10 Home, Buena autonomía.
Bad Potencia y RAM algo justas, La batería no es extraible, Pocos puertos USB.
Bottom line Estamos ante un producto bastante notable en términos generales, con buenos acabados y una versatilidad de uso más que buena. Dado que hablamos de un 2 en 1, tampoco se le puede exigir mucho más rendimiento, y el uso de un panel IPS de calidad es un detal...
73%
notebookcheck.org
Updated:
2017-05-01 04:34:45
Espíritu luchador. Un pequeño convertible de 10" de Acer tiene grandes ambiciones y resulta ser competitivo gracias a un display decente y unos buenos dispositivos de entrada. Bueno: El 2-en-1 no usa solución de ventilación activa, por lo que siempre es s...
Good sin ventilador, dispositivos de entrada usables, brillante display...
Bad sin modo 180º, distribución de peso...
78%
gizcomputer.com
Updated:
2018-04-24 01:46:49
En ocasiones es complicado decantarse entre comprar una tablet o un portátil. Actualmente no hace falta renunciar a ninguno de los dos, gracias a las cada vez más demandadas Tablets PC. Estos dispositivos nos ofrecen todas las ventajas de una tableta, co...
Good Diseño en aluminio, USB de Tipo C, Buena autonomía, Bisagra magnética...
Bad Pocos puertos USB, RAM un poco justa...
73%
altomdata.dk
Updated:
2017-05-01 04:34:45
Acer Aspire Switch 10 V er en fin lille multimaskine til dem, der gerne vil have det optimale ud af en Windows-tabletMan kommer langt med en tablet nu om dage. Især hvis den kan tilkobles et godt tastatur, så man kan arbejde seriøst. Det får du – og mere...
Bottom line Et det en fleksibel Windows-tablet til både arbejde og under-holdning, du søger, så får du enormt meget for pengene her. Skærmen er god og ydelsen fin til de fleste opgaver. Samtidig får du et glimrende tastatur, der gør det behageligt at arbejde på farte...
80%
notebookcheck.net
Updated:
2017-05-01 04:34:58
Fighting spirit. A small 10-inch convertible from Acer has high ambitions and it turns out to be competitive thanks to a decent display as well as good input devices. Good: The 2-in-1 waives an active cooling solution and is therefore always silent...
Good fanless, usable input devices, bright display...
Bad no 180 degrees mode, weight distribution...
Bottom line The Acer Aspire Switch 10V is a solid and inexpensive mobile companion. The chassis leaves a good impression in general; the only annoying issue is the weight distribution between the tablet and the keyboard unit. Still, the attached input devices are con...
78%
pclab.pl
Updated:
2017-05-01 04:34:58
Laptopy 2w1, zwane również hybrydowymi, to jeden z dwóch rodzajów komputerów przenośnych, które mogą być wykorzystywane zarówno jako laptop, jak i tablet. Różnica pomiędzy nimi tkwi w zastosowanej metodzie konwersji na tryb tabletu. W hybrydach (2w1) ekra...
0%
touchit.sk
Updated:
2017-11-17 01:18:40
Testovali sme 10-palcový a 12-palcový Windows tablet, ktorý môžete používať aj ako notebook. Každé zo zariadení je špecifické iným spôsobom.10-palcový Acer Aspire Switch 10V ponúka výbavu štandardnú pre tento segment zariadení. Má procesor Intel Atom x5-Z...
Good Pohodlie pri písaní, Používanie v režime notebooku, Konektivita...
Bad Nevýrazný dizajn...
Bottom line Acer Aspire Switch 10V 64GB LTE je kvalitne spracovaný 10-palcový konvertibilný tablet. Oceňujeme kvalitu spracovania, výdrž batérie a podporu mobilného internetu. Škoda vyššej ceny a najmä slabšieho výkonu procesora. Tento tablet nie je náhradou notebook...
0%