Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portfolio Case for Iconia A3-A2x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.BAG1A.085
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14651
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Feb 2018 20:09:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey :
The short editorial description of Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey

Portfolio Case for Iconia A3-A2x Grey/Blue
More>>>
Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey:
The official marketing text of Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey as supplied by the manufacturer

Travel light, with protection and style
Acer bags and covers are made with water-resistant synthetic leather, are shock-proof, and feature smartly arranged compartments. They also come in colours and styles that will excite the senses. Go light, organised, and with peace of mind knowing that your Acer notebook and/or tablet is well protected.

Dazzling colours
Acer's covers come in a range of colours. Choose from black, white, pink, red, blue or green to express your taste. Stylish, scratch-resistant bags and form-fitting covers protect your device and keep you looking good while on the go.

Short summary description Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey:
This short summary of the Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Portfolio Case for Iconia A3-A2x, Folio, Acer, ICONIA A3-A2x, 25.6 cm (10.1"), 150 g, Blue, Grey

Long summary description Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey:
This is an auto-generated long summary of Acer Portfolio Case for Iconia A3-A2x 10.1" Folio Blue,Grey based on the first three specs of the first five spec groups.

Acer Portfolio Case for Iconia A3-A2x. Case type: Folio, Brand compatibility: Acer, Compatibility: ICONIA A3-A2x, Maximum screen size compatibility: 25.6 cm (10.1"). Weight: 150 g. Colour of product: Blue, Grey

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
25.6 cm (10.1")
Case type *
The size, shape and style of the case.
Folio
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue, Grey
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Leather, Polyurethane
Brand compatibility *
What other brands this brand can be used with.
Acer
Compatibility
The other products, software and hardware this product can be used with.
ICONIA A3-A2x
Features
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Dust resistant, Scratch resistant, Shock resistant, Water resistant
Stand mode
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
262 mm
Depth
The distance from the front to the back of something.
17 mm
Height
The measurement of the product from head to foot or from base to top.
176 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Country Distributor
France 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
X