location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-593G-58N7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.Q23ER.012
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7300HQ 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 12 GB DDR4-SDRAM
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 6 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 180 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black :
The long product name of Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7300HQ (6M Cache, 2.5 GHz), 39.624 cm (15.6") (1920 x 1080) LED, 12GB DDR4, 1TB HDD + 256GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
The official description of Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Streamlined Silhouette Its clean and minimalistic profile creates a design that will stand the test of time. The Power to See Things Smoother The Aspire V Nitro with the latest GeForce GTX 10-Series GPUs deliver up to 3X faster performance, for lag-free entertainment. Elegant Metal Design The premium aluminum top cover and palm rest not only exudes elegance but also provides added durability. Lightning Fast Graphics Unleash your gaming dominance with the Gamer Ready NVIDIA® GeForce® GTX 1060. Ports for all Occasions Expand functionality with the plethora of ports to connect almost any secondary device. Fingerprint Reader An embedded fingerprint reader is a quick and secure way for Windows Hello™ to verify your identity without a password. Eye Tracking Take control of your Windows® desktop and the latest games and with integrated Tobii eye tracking. Powerful Processing Smoothly and quickly view games and videos with 7th Generation Intel® Core™ i5/i7 and DDR4 memory. Innovative cooling Advanced cooling technology keeps the V Nitro running at full speed after many hours operation for greater functionality, speed and lifespan. The Power of Sound Listen to voices and special effects with increased clarity with Acer TrueHarmony™ and Dolby Audio™ Premium.

Short summary description Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This short summary of the Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-593G-58N7, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1.26 TB

Long summary description Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-593G-58N7 Intel® Core™ i5 i5-7300HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-593G-58N7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 01:30:55
Uk has collected 19 expert reviews for Acer Aspire V Nitro VN7-593G-58N7 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-7300HQ 12 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
ultrabookreview.com
Updated:
2018-01-28 01:30:55
The Aspire Nitro has been one of my favorite lines of mid-range multimedia laptops in the last few years and in this article we're going to talk about the 15-inch version of the early 2017 update, the Aspire Nitro V15 VN7-593G Black Edition.It builds from...
Good simple design, solid construction, excellent display, complete IO, including Thunderbolt 3, solid performance, fairly large battery, a lot easier to upgrade than the previous Nitros, good speakers...
Bad the low travel keyboard won't appeal to everyone, runs hot under load, perhaps a little heavier and larger than other options...
Bottom line Acer took an excellent laptop and made it even better with the early-2017 version of the Aspire V15 Nitro Black Edition. If you're looking for a multimedia 15-incher with solid performance, big battery, an excellent display and a fair price tag, this devi...
85%
notebookcheck.net
Updated:
2018-01-28 01:30:55
Difficult heritage. The new Nitro has to connect to the success of its Skylake predecessor. Although it has more gaming power for this, it is not enough for a Very Good rating. Where is the shortcoming? Update 06-29-2017: 4K display...
Good quiet during normal use, matte, high-contrast IPS screen, gaming suitable up to Full HD, very good speaker sound, outstanding microphone, very good input devices, backlit keyboard, temperatures and performance, USB Type-C 3.1 with Thunderbolt 3, user-fri...
Bad slow HDD (version), useless webcam quality, hinges/lid somewhat unstable, loud during permanent load & gaming, only two RAM slots (filled)...
Bottom line Acer again proves its skills and creates a 15-inch machine that is just as suitable for gaming as for home entertainment or work. But first things first.The performance is the clear winner here. Up-to-date games can all be played in high details thanks to...
86%