Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-572G-52JT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.G6GEV.005
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7298
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black :
The short editorial description of Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black

15.6", 1920 x 1080, TFT, Intel Core i5-6200U 2.8GHz, 8GB DDR4 SDRAM, 1TB/256GB HDD/SSD, Nvidia GeForce 945M 2GB, 802.11ac, 3x USB, USB Type C, HDMI, Windows 10 Home 64-bit
More>>>
Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black:
The official marketing text of Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black as supplied by the manufacturer

Experience life in the fast lane
Superior power and style are the three words that sum up the Aspire V Nitro and its "Black Edition" variants. A top-end Intel processor and NVIDIA graphics card1 work with superb hardware systems to deliver stunning performance and brilliant images.

High-octane performance
Power through the most demanding video-editing projects, games and movies, thanks to superior hardware like top-of-the-line Intel® standard-voltage processing and NVIDIA® GeForce GTX 960M graphics1. A cutting-edge SSD (NVMe PCIe)1 boosts storage-reaction speeds by up to four times2.

Innovative design
The Aspire V Nitro series' Black Edition models sport an exciting red LED bar that glows beautifully when the graphics card fires up. This bar is the focal point of a dramatic yet stylish interior design that will please your eyes and inspire your creativity.

Superior cooling
Acer DustDefender technology greatly limits dust build-up to extend the laptop's life. A metal fan with ultra-thin (0.1mm) blades works with a standard fan to greatly increase airflow while lessening noise.1 CoolBoost technology lets you quickly boost fan speed and cooling when you need it.

Breathtaking detail
Choose from a range of superb 17" and 15" display options, including a 4K Ultra HD option that delivers four times the clarity and resolution of Full HD. Acer ColorBlast technology gives you 100% Adobe RGB (more than twice as many colours as the average laptop) for superb colours that are extremely close to that of the source image.

Short summary description Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black:
This short summary of the Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-572G-52JT, 6th gen Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1256 GB

Long summary description Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-572G-52JT. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1256 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Panel type
TFT
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1256 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
Serial ATA III
Optical drive type *
DVD Super Multi
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® 945M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Discrete graphics adapter memory
2 GB
Number of discrete graphics adapters supported
1
Number of discrete graphics adapters installed
1
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
4605 mAh
Power
AC adapter power
90 W
Security
Fingerprint reader
No
Certificates
Certification
ACPI 5.0
Weight & dimensions
Width *
390 mm
Depth *
262.8 mm
Height
23.9 mm
Weight *
2.4 g
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:18
Uk has collected 19 expert reviews for Acer Aspire V Nitro VN7-572G-52JT Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:18
Nl heeft 19 proffesionele recensies verzameld voor Acer Aspire V Nitro VN7-572G-52JT Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:18
Fr a recueilli 19 avis d’experts pour Acer Aspire V Nitro VN7-572G-52JT Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 1256 Go HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Noir et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:17
De hat 19 Expertenmeinungen über Acer Aspire V Nitro VN7-572G-52JT Notebook 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:17
Testseek ha raccolto 19 recensioni da parte di esperti per Acer Aspire V Nitro VN7-572G-52JT Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Nero e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:17
Es ha coleccionado 19 opiniones de expertos para Acer Aspire V Nitro VN7-572G-52JT Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Negro y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:18
Dk har samlet 19 ekspertanmeldelser for Acer Aspire V Nitro VN7-572G-52JT Notebook 39,6 cm (15.6") 1920 x 1080 pixel 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:18
Testseek получил 19 экспертных оценок для Acer Aspire V Nitro VN7-572G-52JT Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Черный, средний экспертный рейтинг составляет 82 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:57:18
Se har samlat in 19 experttester för Acer Aspire V Nitro VN7-572G-52JT Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® 945M Windows 10 Home Svart och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
notebookcheck.biz
Updated:
2016-11-14 18:57:17
Un rapport qualité/prix "nitroment" pêchu. Acer propose de nombreuses configurations pour son Aspire V 15. Equipé d'un processeur i5 ULV et d'une carte graphique GeForce 945M, le modèle ici testé coûte 900 euros, la variante la moins onéreuse de la ligne...
Good Un bon rapport qualité/prix, Excellent écran, Un châssis de bonne qualité Un bon microphone, 4 hautparleurs, Clavier rétroéclairé...
Bad Maintenance difficile, Webcam de piètre qualité Pas de SSD, seulement du disque dur mécanique, USB TypeC version 3.0...
83%
notebookcheck.biz
Updated:
2016-11-14 18:57:17
Sous Nitro. Présenté lors de l'IFA 2015, l'Acer Nitro remis au goût du jour sera lancé à temps pour Noël. L'édition colorée du Nitro fera-t-elle oublier le Nitro de 2014 ?...
Good Silencieux en général, Combo SSD et disque dur mécanique, Dalle matte IPS, dotée de bons contrastes, Jeu vidéo possible, Très bon système sonore, Excellent microphone, De très bons périphériques d'entrée, Clavier rétroéclairé Performances, faible chauf...
Bad Maintenance difficile, Webcam de piètre qualité Pas d'USB Type C 3.1, Temps de réponse, latences...
85%
Chip.de
Updated:
2016-11-14 18:57:17
Acer Aspire V15 Nitro BE VN7-572G-54YG: Gute Leistung – aber mit Bremse Im getesteten Aspire V15 Nitro BE verbaut Acer den neuen Grafikchip GeForce 945M von Nvidia. Dieser kann sich in Spielen weit von dem GeForce 940M-Modell abheben und kratzt schon an d...
Good Gute Spieleleistung, Sehr helles Display, Lange Akkulaufzeiten, Angenehme Eingabegeräte...
Bad langsame HDD, unter Volllast laut...
Bottom line Das Notebook Acer Aspire V15 Nitro BE überzeugt im Test vor allem dank des Grafikchips GeForce 945M. Aber auch Ausstattung und Display sind sehr gut. Während Ergonomie und Leistung noch überdurchschnittlich sind, leidet die Mobilität indes etwas unter de...
73%
pc-magazin.de
Updated:
2016-11-14 18:57:17
© Acer Das Acer Aspire VN7-572G-72L0 hat bereits Intels neue Skylake-Plattform. Unter der Haube stecken ein Core i7-6500U mit integriertem HD-520-Grafikkern und acht GByte Strom sparendem DDR4-RAM. Eine Nvidia GeForce GTX 950M übernimmt, sobald es nötig...
Good Sehr gute Performance, USB-3.1-Port (Typ C), Fairer Preis...
Bottom line Acer ist mit dem Aspire VN7-572G-72L0 ein leistungsfähiges und dank der roten Tastaturbeleuchtung auffälliges Notebook zum fairen Preis gelungen. Gamer und Anwender mit hohen Ansprüchen dürfen zugreifen.Acer Aspire VN7-572G-72L0:...
84%
netzwelt.de
Updated:
2016-11-14 18:57:17
Mit der Aspire Nitro-Reihe hat Acer einen vielversprechenden Gaming-Laptop im Programm, der sich auf vielfältige Art und Weise konfigurieren lässt. Wir bitten an dieser Stelle die Version VN7-572G-72L0 zum Preis von 1.200 Euro zum Test. Das Gehäuse ferti...
Good Display, Leistung, Eingabegeräte...
Bad Keine Wartungsklappe, Tastaturbeleuchtung nicht regelbar...
Bottom line Gute Verarbeitung, hohe Leistung, praxisgerechte Anschlusspalette, hervorragendes Display: Das Acer Aspire V 15 Nitro VN7-572G-72L0 bringt gute Voraussetzungen für einen Gaming-Laptop mit, eignet sich jedoch genauso gut für Menschen, die ein hochwertiges...
81%
giga.de
Updated:
2016-11-14 18:57:17
Acer frischt die überaus erfolgreiche V15 Nitro-Serie mit den VN7-572G-Modellen auf. Neu sind aktuelle Intel Skylake-Stromsparprozessoren, WLAN-ac und USB-Type C. Mit Nvidia Gaming-GPUs, SSDs und dem Full HD-IPS-Bildschirm stellt sich ein „Rundum-sorglos-...
Good Tolle Verarbeitung, Gutes Display, Satter Sound, Akkulaufzeit, Stylisches Chassisdesign, Performance, Nachteileniedrige SSDSchreibwerte...
Bad niedrige SSDSchreibwerte...
Bottom line Acer frischt die überaus erfolgreiche V15 Nitro-Serie mit den VN7-572G-Modellen auf. Neu sind aktuelle Intel Skylake-Stromsparprozessoren, WLAN-ac und USB-Type C. Mit Nvidia Gaming-GPUs, SSDs und dem Full...
80%
notebookcheck.com
Updated:
2016-11-14 18:57:17
Preis-Leistungs-Nitro. Acer bringt das Aspire V 15 in vielerlei Hardware-Varianten heraus. Mit einer i5-ULV-CPU und einer Geforce-945M-Grafik ist dieses Modell für ca. 900 Euro das bislang günstigste der hochwertigen Nitro-Reihe. Wie schlägt es sich im Ve...
Good gutes Preis-Leistungs-Verhältnis, hervorragendes Display, qualitativ gutes Gehäuse, gutes Mikrofon, vier Lautsprecher, Tastaturbeleuchtung...
Bad schwierige Wartung, schlechte Webcam, nur HDD/keine SSD, USB Typ-C nur Version 3.0...
Bottom line Acer Aspire V 15 Nitro VN7-572G-54YG, zur Verfügung gestellt von:Acer nimmt hier dieselben Komponenten von Gehäuse über Eingabegeräte bis Display der Nitro-Geräte, die allesamt weit über der 1.000-Euro-Marke liegen, verbaut günstigere CPU sowie GPU un...
83%
hardwareluxx.de
Updated:
2016-11-14 18:57:17
Mit der 2014 vorgestellten Nitro-Familie gelang Acer ein Überraschungserfolg. Mit gut abgestimmten Konfigurationen deckte man zahlreiche Bereiche ab, vom potenten Arbeitsgerät über die vielseitige Multimedia-Maschine mit 4K-Display bis hin zum Gaming-Note...
Good insgesamt gutes Display, aktuelle Schnittstellen, sparsamer Prozessor, gute Laufzeiten, bei geringer Last zurückhaltender Lüfter, gut verarbeitetes Gehäuse...
Bad bei hoher Last störender Lüfter, Tastatur und Touchpad mit kleineren Makeln, Acer Aspire V15 Nitro VN7-572G mit Skylake im Test, Technische Daten...
Bottom line Mehr Reserven, aber nicht f...
0%
notebookcheck.com
Updated:
2016-11-14 18:57:17
Nitro Reloaded. Acer schickt zum Weihnachtsgeschäft sein auf der IFA 2015 vorgestelltes Nitro-Refresh ins Rennen um die Käufergunst. Kann die Non-Black-Edition an die Erfolge der Ende-2014er-Nitros anknüpfen?Genau vor einem Jahr, im Oktober 2014, hatten w...
Good Leise im Normalbetrieb, Schnelle SSD & HDD Kombi, Matter, kontrastreicher IPS-Bildschirm, Spielefähig bis Full-HD, Sehr guter Lautsprecherklang, Hervorragendes Mikrofon, Sehr gute Eingabegeräte, Tastenbeleuchtung, Thermik und Leistung, Angemessen wertige...
Bad Wartung/Aufrüsten erschwert aber möglich, Schlechte Webcam-Qualität, Kein USB Typ-C mit Version 3.1, Latenz und Response Times...
Bottom line Acer Aspire VN7-572G-72L0 Sebastian JentschGehäuse83 / 98 → 85%Tastatur86%Pointing Device83%Konnektivität63 / 95 → 66%Gewicht61 / 67 → 87%Akkulaufzeit86%Display89%Leistung Spiele86 / 93 → 92%...
85%
notebookcheck.it
Updated:
2016-11-14 18:57:17
Prezzo-prestazioni Nitro. Acer offre molte configurazioni per il suo Aspire V 15. Dotato con CPU i5-ULV e GPU GeForce 945M, il modello da 900 Euro (~$955) è la versione più economica della serie Nitro. Come si comporta relativamente ai modelli con prezzo...
Good buon rapporto prezzo-prestazioni, ottimo display, buona qualità del telaio, buona qualità del microfono, quattro altoparlanti, tastiera retroilluminata...
Bad manutenzione difficile, webcam di scarsa qualità, solo HDD/no SSD, USB tipo C solo in versione 3.0...
83%
webnews.it
Updated:
2017-05-31 01:08:19
Acer Nitro 5 è un nuovo notebook Windows 10 pensato per il così detto “ casual gaming “, in grado, cioè, di offrire altissime prestazioni in qualsiasi condizione d'uso, ma anche di offrire un'esperienza di gioco di eccellente qualità in caso di necessità...
0%
notebookcheck.org
Updated:
2016-11-14 18:57:17
Nitro precio-rendimiento. Acer ofrece muchas configuraciones del Aspire V 15. Equipado con una CPU ULV i5 y una GPU GeForce 945M, este modelo de 900 Euros es la versión más barata de la serie de gama alta Nitro. ¿Cómo quedará comparado con modelos con cua...
Good buena relación precio-rendimiento, excelente display, buena calidad de chasis, buen micrófono, cuatro altavoces, iluminación del teclado...
Bad mantenimiento difícil, mala webcam, sólo HDD/sin SSD, USB Type-C sólo versión 3.0...
83%
notebookcheck.org
Updated:
2016-11-14 18:57:17
Nitro reloaded. Presentado en el IFA 2015, la renovación del Acer Nitro sale a tiempo para las navidades y la carrera por el favor del comprador. ¿Puede la edición no negra recapturar el éxito del Nitro de finales del 2014?...
Good silencioso en el uso rutinario, veloz combinación SSD & HDD, pantalla mate IPS de gran contraste, adecuado para jugar hasta en Full HD, muy buen sonido de altavoz, micrófono excelente, buenísimos dispositivos de entrada, teclado retroiluminado, temperatu...
Bad mantenimiento/mejora difícil pero posible, webcam de mala calidad, sin USB Type C con versión 3.1, latencia y tiempos de respuesta...
85%
hardwareluxx.ru
Updated:
2016-11-14 18:57:17
Отличить модель 2015 года с первого взгляда нелегко. Дизайн изменился в нюансах. Но если присмотреться то можно заметить новый порт USB 3.1 с гнездом типа C, а также немного изменившееся положение индикаторов состояния. Они находятся в правой части перед...
Good Хороший дисплей в целом, Современные интерфейсы, Экономичный процессор, Хорошее время автономной работы, Тихая работа при малой нагрузке, Качественный корпус...
Bad Вентилятор раздражает при высоких нагрузках, Клавиатура и тачпад с недостатками...
Bottom line Внутри произошли более серьезные изменения. Конечно внимание сразу же обращаешь на новый процессор. Первые Aspire V15 Nitro вышли на рынок с процессорами Haswell, затем Acer обновила некоторые конфигурации на Broadwell, теперь же настала очередь Skylake...
0%
ichip.ru
Updated:
2017-09-18 01:25:12
В протестированный нами Aspire V15 Nitro BE компания Acer встроила новый графический чип GeForce 945M от NVIDIA. В играх он обходит модель GeForce 940M и вплотную приближается к результатам GeForce GTX 950M. Сочетание с процессором Intel Core i5-6200U поз...
Good Хорошая производительность в играх, Очень яркий дисплей, Длительное время автономной работы, Приятная и удобная клавиатура...
Bad Медлительный HDD, Громкий под полной нагрузкой...
Bottom line Ноутбук Acer Aspire V15 Nitro BE по результатам теста убедительным оказался во многом благодаря наличию графического чипа GeForce 945М. Впрочем, оснащение и дисплей у него тоже очень хорошие. В то время, как эргономичность и производительность все еще мож...
73%
notebookcheck.net
Updated:
2016-11-14 18:57:17
Price-performance Nitro. Acer offers many configurations of the Aspire V 15. Equipped with an i5-ULV CPU and a GeForce 945M GPU, this model for 900 Euros is the least expensive version of the high-end Nitro series yet. How does it hold up against the mode...
Good good price-performance ratio, excellent display, good chassis quality, good microphone, four speakers, keyboard illumination...
Bad tricky maintenance, bad webcam, only HDD/no SSD, USB Type-C only version 3.0...
Bottom line Acer Aspire V 15 Nitro VN7-572G-54YG, courtesy of edustore.Acer uses components for our review unit – including the case, input devices and the display – that it uses for the other Nitro devices, which retail for more than 1,000 Euros (~$1061). The proces...
83%
notebookcheck.net
Updated:
2016-11-14 18:57:17
Nitro reloaded. In time for Christmas sales, Acer sends its Nitro refresh introduced at the IFA 2015 into the race for buyer's favor. Can the non-black edition connect to the success of the late 2014 Nitro?...
Good quiet in routine use, swift SSD & HDD combo, matte, high-contrast IPS screen, gaming suitable up to Full HD, very good speaker sound, excellent microphone, very good input devices, keyboard backlight, thermals and performance, casing in appropriate quali...
Bad difficult yet possible maintenance/upgrade, poor webcam quality, no USB Type C with version 3.1, latency and response times...
Bottom line Acer seamlessly continues its successful multimedia (or gaming) lineup that debuted late 2014 with its Aspire VN7-572G. The virtues of the first generation (Haswell, Broadwell) have been maintained - except for the battery life. The Soft Touch plastic cha...
85%
notebookcheck.pl
Updated:
2016-11-14 18:57:17
15/11/2015Do laptopów Acer Aspire Nitro zaliczają się nie tylko wydajne notebooki z serii Black Edition, ale także słabsze modele z procesorem niskonapięciowym. Jednym z nich jest nowy Aspire VN7-572G, który posiada procesor Intel Skylake-U, kartę grafiki...
Bottom line Aspire VN7-572G to przedstawiciel udanej serii V15 Nitro, która pojawiła się pod koniec 2014 roku. Ma on te same zalety, co starsze modele z procesorami Haswell i Broadwell. Testowany egzemplarz zaprezentował nieco gorsze czasy pracy na akumulatorze od po...
85%