location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1373WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JJZ11.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - 5000 h
  • - WXGA (1280x800) 16:10 13000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300")
  • - Focus: Manual Zoom capability
  • - AC
Long product name Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White :
The long product name of Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X1373WH - DLP, 1280 x 800(Native), 1920 x 1200(Maximum), 13000:1, 16:10, 3000 ANSI lumens, 30dBA, D-Sub, HDMI/MHL, 2kg
More>>>
Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White:
The official description of Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Captivating projection with sharp visuals

- WXGA resolution and 3,000 lumens brightness for a lively display
- DynamicBlackTM raises contrast ratio up to 13,000:1
- Ready for hassle-free enjoyment of 3D games and movies
- 10,000 Hours longer lamp life with ExtremeEco
- Acer EcoProjection lowers power consumption by up to 70%

Acer ColorSafe ll
Acer projectors featuring ColorSafe II are virtually immune to color decay, such as the yellow or green tint on images displayed by some projectors that have been used for extended periods of time. Acer projectors take advantage of DLP® technology to guarantee picture integrity even with prolonged use.

Acer ColorBoost
ColorBoost II+ is a advanced which refines the waveform to improve optical color performance based on lamp spectrum and color wheel properties. ColorBoost II+ brings (1) Natural color temperature: Improving natural color temperature from a refined waveform to achieve optical color balance. (2) Content-based color brightness improvement: Combining Acer eView Management which offers varied scenario modes with color-specific refined waveform to improve color brightness according to content.

DLP 3D ready
With DLP 3D ready, user can view any 120 Hz 3D frame sequential content from a PC with appropriate 120 Hz graphic card and 3D stereoscopic player or any Blu-ray Disc title from a Blu-ray Disc (BD) player and HQFS 3D DVD title from an NTSC DVD player by wearing a DLP 3D glasses.

Acer EcoProjection
Acer EcoProjection is a complete environment-friendly power management solution that reduces standby power consumption by up to 90%, from 5 W to 0.5 W. Also featured in the Acer EcoProjection suite is Acer ePower Management for customized power-saving configurations.

Feature Highlights

Expressive display
- HDMI® 3D ready
- DLP® 3D ready
- WXGA resolution with 3,000 ANSI brightness
- Acer ColorBoost II+
- Acer ColorSafe II

Enhanced usability
- Wireless Projection1
- Instant resume / Instant pack
- Acer SmartFormat

Installation flexibility
- Acer top-loading lamp
- Auto keystone correction
- Auto ceiling-mount correction

Eco-friendly functionality
- Acer EcoProjection
- Up to10,000 hours of lamp life with
- ExtremeEco mode

Short summary description Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Value X1373WH, 3000 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:10, 1270 - 7620 mm (50 - 300")

Long summary description Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of Acer Value X1373WH data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

Acer Value X1373WH. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Focal length range: 21 - 23 mm, Aperture range (F-F): 2.56 - 2.8. Supported graphics resolutions: 1280 x 800 (WXGA), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA). Serial interface type: RS-232, USB connector type: Mini-USB A

Country Distributor
United Kingdom 1 distributor(s)