Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Short Throw
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U5213
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JJX11.002
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9260
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 21 Jan 2020 14:40:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White :
The short editorial description of Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White

DLP 3D, XGA, 3000lm, 10000:1, HDMI, 7.2kg
More>>>
Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White:
The official marketing text of Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White as supplied by the manufacturer

Close-up look
A short-throw projector is perfect for small rooms. You can place the projector very close to the screen and easily point out details on the projected image without throwing large shadows on it. This also means you don't have to stare into the bright light beam when you cast a confident glance at your audience.

Striking visuals
Short-throw Series projectors deliver WXGA resolution,1 enabling them to display small details and fine print clearly. Increased brightness and high contrast ratios result in vibrant images, while Acer ColourBoost II+ and Acer ColourSafe II technologies deliver improved colour performance and fidelity, for impressive presentations.

User-friendly, interactive
Acer's top-loading lamp design enables quick and easy lamp replacement. These projectors also let you connect multiple PCs, for seamlessly switching between presentation files. Crestron® Network System compliance gives you the option of projecting files from remotely situated PCs. Use an Acer SmartPen1 with these projectors to make virtual notes on your projected images.

Eco-smart
Short-throw Series projectors use Acer EcoProjection technology, which lowers their power consumption by up to 75%; lengthens the lifespans of their lamps to as much as 10,000 hours of usage; and reduces noise levels. These projectors not only save you energy and lamp costs, but also have less of an impact on the environment.

Short summary description Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White:
This short summary of the Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Short Throw U5213, 3000 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 1524 - 2286 mm (60 - 90")

Long summary description Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White:
This is an auto-generated long summary of Acer Short Throw U5213 data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector White based on the first three specs of the first five spec groups.

Acer Short Throw U5213. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h, Lamp type: OSRAM. Digital zoom: 2x. Analog signal format system: NTSC,PAL,SECAM. RMS rated power: 10 W

Projector
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
4:3,16:10
Screen size compatibility *
The different screen sizes which the device can work with.
1524 - 2286 mm (60 - 90")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
10000:1
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Number of colours
1.073 billion colours
Keystone correction, horizontal
-40°
Keystone correction, vertical
40°
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
The characteristics of the lamp.
OSRAM
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Features
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Number of built-in speakers
1
Design
Market positioning *
Under which category can the device be positioned in the market, e.g. camera phone.
Short throw
Product type *
The sub-category of the product.
Desktop projector
Product colour *
The colour e.g. red, blue, green, black, white.
White
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
AC input voltage
The voltage of the AC electricity that is inputted into the product.
110 - 220 V
Weight & dimensions
Width
The measurement or extent of something from side to side.
357 mm
Depth
The distance from the front to the back of something.
367 mm
Height
The measurement of the product from head to foot or from base to top.
231 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.2 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)
X