Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional and Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1213Hne
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JGR11.00C
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6416
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 10 Dec 2017 05:57:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited warranty
Long product name Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector :
The short editorial description of Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector

3000 lumens, 1024 x 768, DLP, 3D Ready, 17000:1, Composite, S-video, HDMI/MHL, mini-USB, White
More>>>
Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector:
The official marketing text of Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector as supplied by the manufacturer

From near or far

The Education series projectors are great for both small rooms and classrooms. Positioning the projector close to the screen lets you easily point out details without casting shadows or being dazzled by the bright projector beam. For larger or more conventional rooms, you’ll appreciate their powerful ability to project a bright image from a distance.

Rich visuals

Education Series projectors deliver WXGA resolution to display 1080p video, enabling them to display fine detail and small print clearly. Bright projector lamps and high contrast ratios produce vivid images, while Acer ColorBoost and Acer ColorSafe technologies deliver improved color performance and fidelity, with impressive results.

Conveniently flexible

Acer's top-loading design enables quick and easy lamp replacement. These projectors also have a wide range of ports that can connect to all sorts of other equipment. There are connections for multiple PCs, and Crestron® Network System compliance enables remote projection. You can even use an Acer SmartPen to make virtual notes on your projected images.

Eco-smart

Education Series projectors have Acer EcoProjection technology and use very low wattage in standby mode, which lowers their power consumption by up to 75%, lengthens lamp lifespan to as much as 10000 hours, and reduces noise levels. These projectors not only reduce energy consumption and lamp replacement costs, they also have less environmental impact.

Short summary description Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector:
This short summary of the Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Professional and Education S1213Hne, 3000 ANSI lumens, DLP, XGA (1024x768), 17000:1, 4:3, 1016 - 7620 mm (40 - 300")

Long summary description Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector:
This is an auto-generated long summary of Acer Professional and Education S1213Hne 3000ANSI lumens DLP XGA (1024x768) White data projector based on the first three specs of the first five spec groups.

Acer S1213Hne, Professional and Education. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of lamp: 5000 h, Lamp type: UHP, Service life of lamp (economic mode): 6000 h. RMS rated power: 2 W. Colour of product: White. Power source: AC, Power consumption (typical): 290 W, AC input voltage: 110 - 220

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
17000:1
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Screen size compatibility *
The different screen sizes which the device can work with.
1016 - 7620 mm (40 - 300")
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
4:3, 16:9
Number of colours
1.073 billion colours
Keystone correction, horizontal
-40
Keystone correction, vertical
40
Maximum digital resolution
1920 x 1200 pixels
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.12 kHz
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
5000 h
Lamp type
UHP
Service life of lamp (economic mode)
6000 h
Lamps quantity
The number of lamps in/with the product.
1 lamp(s)
Video
3D *
The device can be used with 3D technology.
No
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
3D-ready
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
AC (power) in
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
1
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
2 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
290 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
110 - 220
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.27 kg
Width
The measurement or extent of something from side to side.
271.7 mm
Depth
The distance from the front to the back of something.
228.6 mm
Height
The measurement of the product from head to foot or from base to top.
104.1 mm
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
IR
Cables included
AC, VGA
Batteries included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
User guide
Yes
X