Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional and Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1273B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JG811.002
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8541
This statistic is based on the 93634 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91523 free Open Icecat users.
Info modified on: 21 Jan 2020 14:43:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black :
The short editorial description of Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black

XGA (1024 x 768), 17000:1, 3000lm, 4500Hour, 2.30kg
More>>>
Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black:
The official marketing text of Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black as supplied by the manufacturer

Compelling visuals
Even in bright rooms, your visuals stay as brilliant as your ideas. After prolonged projector use, colours are still vibrant, contrast high and text crisp thanks to Acer's advanced colour technologies. Achieve perfect projection with keystone correction. Explore your concepts and engage your audience more deeply using 3D.

Wireless works
Project from your PC over 802.11b/g/n, or present from a Windows Mobile smartphone with the MobiShow app. Need content from a distant computer? Use Remote Desktop and Acer eProjection to access any LAN or wireless connected PC. Plus, Crestron compliance means you can control your projector over LAN.

Handy tools
Keep your ideas flowing: Press the Empowering Key to access a suite of presentation tools. Acer SmartFormat technology broadens your thoughts by offering instant projection of wide-format content. When you're done, Acer Instant Pack1 lets you unplug immediately. Even replacing ceiling-mounted lamps is easy on side- or top-loading models.

Smart savings
Presentation after presentation, you can cut costs and enjoy longer lamp life. Conserve energy and save more with Acer EcoProjection technology, decreasing power use by up to 90% -- to half a watt -- in standby mode. Optional power-saving mode and auto-shutdown offer even greater savings. Your bottom line is better than projected.

Short summary description Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black:
This short summary of the Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Professional and Education P1273B, 3000 ANSI lumens, DLP, XGA (1024x768), 17000:1, 4:3, 584.2 - 7620 mm (23 - 300")

Long summary description Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black:
This is an auto-generated long summary of Acer Professional and Education P1273B data projector 3000 ANSI lumens DLP XGA (1024x768) Desktop projector Black based on the first three specs of the first five spec groups.

Acer Professional and Education P1273B. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h, Lamp type: UHP. Digital zoom: 2x. Analog signal format system: NTSC,PAL,SECAM. RMS rated power: 2 W

Projector
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
4:3,16:10
Screen size compatibility *
The different screen sizes which the device can work with.
584.2 - 7620 mm (23 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
17000:1
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Number of colours
1.073 billion colours
Keystone correction, horizontal
-40°
Keystone correction, vertical
40°
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp type
The characteristics of the lamp.
UHP
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
2 W
Number of built-in speakers
1
Design
Market positioning *
Under which category can the device be positioned in the market, e.g. camera phone.
Presentation
Product type *
The sub-category of the product.
Desktop projector
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
AC input voltage
The voltage of the AC electricity that is inputted into the product.
110 - 220 V
Weight & dimensions
Width
The measurement or extent of something from side to side.
288 mm
Depth
The distance from the front to the back of something.
225 mm
Height
The measurement of the product from head to foot or from base to top.
83 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Manual
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Country Distributor
United Arab Emirates 1 distributor(s)
X