location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer WirelessHD-Kit MWiHD1 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WirelessHD-Kit MWiHD1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JKY11.009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147715251 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jan 2024 16:02:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer WirelessHD-Kit MWiHD1 interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: Wireless
  • - 1 Gbit/s
  • - White
More>>>
Short summary description Acer WirelessHD-Kit MWiHD1 interface cards/adapter:
This short summary of the Acer WirelessHD-Kit MWiHD1 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer WirelessHD-Kit MWiHD1, Wireless, White, 1 Gbit/s, 2.5 W, 0 - 40 °C, 88 mm

Long summary description Acer WirelessHD-Kit MWiHD1 interface cards/adapter:
This is an auto-generated long summary of Acer WirelessHD-Kit MWiHD1 interface cards/adapter based on the first three specs of the first five spec groups.

Acer WirelessHD-Kit MWiHD1. Host interface: Wireless. Product colour: White. Data transfer rate (max): 1 Gbit/s. Power consumption (typical): 2.5 W. Width: 88 mm, Depth: 73 mm, Height: 30 mm

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)