Bullet Points Acer TravelMate 5760-2312G25MN Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i3 i3-2310M 2.1 GHz
- - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
- - 2 GB DDR3-SDRAM 1 x 2 GB
- - 250 GB DVD Super Multi DL
- - Intel® HD Graphics Intel® HD Graphics 3000
- - Ethernet LAN
- - 4 h
- - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer TravelMate 5760-2312G25MN Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium:
This short summary of the Acer TravelMate 5760-2312G25MN Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 5760-2312G25MN, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
Long summary description Acer TravelMate 5760-2312G25MN Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium:
This is an auto-generated long summary of Acer TravelMate 5760-2312G25MN Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Home Premium based on the first three specs of the first five spec groups.
Acer TravelMate 5760-2312G25MN. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.54 kg