Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8572T-544G50MN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TZT03.009/BUN02
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6853
This statistic is based on the 96362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94193 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black :
The short editorial description of Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Intel® Core™ i5 processor 540M (2.53GHz/3MB cache), Microsoft® Windows® 7 Professional 32-bit (NL/FR/UK) with XPP dual-load, Microsoft® Office Starter 2010, 15,6" High Definition WXGA LED-backlit 16:9 aspect ratio high-brightness (200-nit), 4GB DDR 3 RAM (2x 2GB), 500GB S-ATA (5400rpm), Super Multi DVD-RW Double Layer, 8-cell Li-ion 2.8 (8-hour battery life), 1Gb LAN & Wireless 802,11b/g/n, Bluetooth 3.0+HS, Intel® HD Graphics with 128MB of dedicated system memory, supporting Microsoft® DirectX® 10, 1.3MP CrystalEye, 5-in-1 card reader, Fingerprint, Ultra thin & light design
More>>>
Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:
The official marketing text of Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black as supplied by the manufacturer

The 15.6" TravelMate 8572T is the optimal notebook for SMB corridor warriors. The excellent performance of an Intel® Core™ processor combines with advanced graphics, industry-leading security features, and reliable manageability in an eco-friendly platform. To top it off, this thin, light notebook boasts 8 hours1 of battery life, perfect for on-the-go professionals.

Excellent performance
An Intel® Core™ processor provides the power needed to increase your productivity. Advanced NVIDIA® GeForce® graphics provide the best visuals for creating professional presentations, while the 15.6" high-resolution anti-glare display is great for viewing office documents. You can choose from 3G (optional), Wi-Fi®, Gigabit Ethernet and Bluetooth® to keep in touch with important contacts. And for high-quality video conferencing, you'll appreciate the 1.3 MP Acer Crystal Eye webcam and microphone. At just 1" thin, lightweight, and able to run for 8 hours1 on battery, the TravelMate 8572T is perfect for corridor warriors who also need to work smart on the road.

Reliable manageability
The TravelMate 8572T is made with an aluminum-magnesium alloy for a solid, light and durable casing, while enhanced Acer DASP (Disk Anti-Shock Protection) insulates the notebook's hard disk from the rigors of daily mobile use and keeps data safe. As a second line of defense, Acer Backup Manager offers automatic backups to keep a copy of everything important on a disc, and eRecovery Management can restore the whole system back to its original state at any time. Also featured is a connector for an Acer EasyPort IV (optional), which provides splendid expansion and streamlines cable management.

Industry-leading security
The Acer Bio-Protection solution (optional) uses a cutting-edge biometric fingerprint reader to provide secure system access, convenient one-touch password entry, and intruder-proof security. In addition, Acer MasterLaunch offers quick finger-swipe access to eight of your most frequently used applications.

Eco-friendly platform
Rest assured that the 100% mercury-free TravelMate 8572T is eco-friendly as it complies with RoHS, WEEE, and ENERGY STAR® standards. In addition, you can use the Acer PowerSmart Manager and adapter to increase power savings up to 66% while the notebook is plugged in and in sleep mode.

Short summary description Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:
This short summary of the Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8572T-544G50MN, Intel® Core™ i5, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:
This is an auto-generated long summary of Acer TravelMate 8572T-544G50MN 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Acer TravelMate 8572T-544G50MN. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.8 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor model *
i5-540M
Processor frequency *
2.53 GHz
Processor boost frequency
3.07 GHz
Processor family *
Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
Intel® HM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated *
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Audio
Audio system
HD Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth *
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Bundled software
Acer 3G Connection Manager, Acer Backup Manager, Acer ePower Management, Acer eRecovery Management, Acer PowerSmart Manager, Adobe Flash Player 10, Adobe Reader 9.1, eSobi, Google Toolbar, Microsoft Office Ready (Service Pack 2), Norton Online Backup, Acer Bio-Protection, Corel WinDVD, NTI Media Maker, Acer Crystal Eye, Acer Video Conference Manager, Microsoft Silverlight, Skype, Windows Live Essentials — Wave 3.2 (Mail, Photo Gallery, Live Messenger, Movie Maker, Writer), Acer Identity Card, Acer Registration, Acer Updater
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43544
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
8 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width *
379 mm
Depth *
253 mm
Height (front)
2.77 cm
Height (rear)
3.2 cm
Weight *
2.8 kg
Other features
Infrared data port
No
Graphics adapter family
Intel
Type
PC
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:41
Uk has collected 1 expert review for Acer TravelMate 8572T-544G50MN Black 39.6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:41
Nl heeft 1 proffesionele recensie voor Acer TravelMate 8572T-544G50MN Zwart 39,6 cm (15.6") 1366 x 768 Pixels Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:41
Fr a recueilli 1 avis d’experts pour Acer TravelMate 8572T-544G50MN Noir 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 1r génération 4 Go DDR3-SDRAM 500 Go Windows 7 Professional et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:40
De hat 1 Expertenmeinung für Acer TravelMate 8572T-544G50MN Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:40
Testseek ha raccolto 1 recensione da parte di esperti per Acer TravelMate 8572T-544G50MN Nero 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:40
Es ha coleccionado 1 opiniones de expertos para Acer TravelMate 8572T-544G50MN Negro 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:41
Dk har samlet 1 ekspertanmeldelse for Acer TravelMate 8572T-544G50MN Sort 39,6 cm (15.6") 1366 x 768 pixel Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:41
Se har samlat in 1 experttest för Acer TravelMate 8572T-544G50MN Svart 39,6 cm (15.6") 1366 x 768 pixlar Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB Windows 7 Professional och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
tecnozoom.it
Updated:
2014-05-22 01:19:40
L’ è un dal design sobrio e in grado di adattarsi alle esigenze aziendali di ogni giorno. Quanto alle dimensioni, misura 379 mm di larghezza, 253 mm di profondità e 52,46 mm di altezza nel punto più alto, per la versione con batteria da 9 celle, e 379...
Good Connettività WiFi e LAN; Autonomia; UMTS con tecnologia HSDPA e HSUPA; Hard disk; Masterizzatore; Webcam; Bluetooth...
Bad No ingresso HDMI...
Bottom line L’Acer TravelMate Timeline 8572T è un notebook professionale la cui caratteristica principale è l’elevata autonomia. Per il resto, si possono sottolineare il processore potente, la RAM abbondante così come l’hard disk e, l’ampia connettività, inclusa...
80%