Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TimelineX 8372TZ-P612G25MN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TY802.005/BUN03
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5871
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black :
The short editorial description of Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black

Intel® Pentium® processor P6100 (2.0GHz/FSB: 1066MHz/ 3MB L2 cache), Microsoft® Windows® 7 Home Premium 64-bit (NL/FR/UK), Microsoft® Office Starter 2010, 13,3" High Definition WXGA LED-backlit 16:9 aspect ratio high-brightness (200-nit), 2GB DDR 3 (1x 2GB), 250GB S-ATA (5400rpm), Super Multi DVD-RW Double Layer, 8-cell Li-ion 2.8 (8-hour battery life), 1GB LAN & Wireless 802,11b/g/n, Intel® HD Graphics with 128MB of dedicated system memory, supporting Microsoft® DirectX® 10, 1.3MP CrystalEye, 5-in-1 card reader, Ultra thin & light design + FREE 2-year warranty
More>>>
Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black:
The official marketing text of Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black as supplied by the manufacturer

The 13.3" TravelMate 8372T is the optimal notebook for SMB road warriors. The excellent performance of an Intel® Core™ processor combines with advanced graphics, industry-leading security features, and reliable manageability in an eco-friendly platform. To top it off, this thin, light notebook boasts 8 hours of battery life, perfect for on-the-go professionals.

Excellent performance
An Intel® Core™ processor provides the power to increase your productivity. Advanced NVIDIA® GeForce® graphics present the best visuals for creating professional presentations, while the 13.3" high-resolution anti-glare display is great for viewing office documents. You can choose from 3G (optional), Wi-Fi®, Gigabit Ethernet and Bluetooth® to keep in touch with important contacts. And for quality video conferencing, you'll appreciate the 1.3 MP Acer Crystal Eye webcam and microphone. At about 1" thin, lightweight, and able to run for 8 hours on battery, the TravelMate 8372T is perfect for road warriors.

Reliable manageability
The TravelMate 8372T is made with an aluminum-magnesium alloy for a solid, light and durable casing, while enhanced Acer DASP (Disk Anti-Shock Protection) insulates the notebook's hard disk from the rigors of daily mobile use. As a second line of defense, Acer Backup Manager offers automatic backups to keep a copy of everything important on a disc, and eRecovery Management can restore the whole system back to its original state at any time. Also featured is a connector for an optional Acer EasyPort IV port replicator, which provides splendid expansion and streamlines cable management.

Industry-leading security
The Acer Bio-Protection solution (optional) uses a cutting-edge biometric fingerprint reader to provide secure system access, convenient one-touch password entry, and intruder-proof security. In addition, Acer MasterLaunch offers quick finger-swipe access to eight of your most frequently used applications.

Eco-friendly platform
Rest assured that the 100% mercury-free TravelMate 8372T is eco-friendly as it complies with RoHS, WEEE and ENERGY STAR® standards. In addition, you can use the Acer PowerSmart Manager and adapter to increase power savings up to 66% while the notebook is plugged in and in sleep mode.

Short summary description Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black:
This short summary of the Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TimelineX 8372TZ-P612G25MN, Intel® Pentium®, 2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer TravelMate TimelineX 8372TZ-P612G25MN 33.8 cm (13.3") 1366 x 768 pixels Intel® Pentium® 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer TravelMate TimelineX 8372TZ-P612G25MN. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.1 kg

Design
Product colour *
Black
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor model *
P6100
Processor frequency *
2 GHz
Processor family *
Intel® Pentium®
Processor cores *
2
Processor threads
2
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium P6000 Series for Mobile
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated *
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
667 MHz
Audio
Audio system
HD Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth *
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 mm
Processor code
SLBUR
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50175
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
8 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width *
323.6 mm
Depth *
234 mm
Height (front)
2.62 cm
Height (rear)
3.05 cm
Weight *
2.1 kg
Other features
Infrared data port
No
Graphics adapter family
Intel
Type
PC
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
No
TV tuner integrated
No