Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Timeline 8572-433G32Mnkk + SV.WNBAF.A02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TW603.185/BUN01
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7334
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional :
The short editorial description of Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional

Intel® Core™ i5 processor 430M (2.26GHz/FSB: 1066MHz/3MB L2 cache), Microsoft® Windows® Professional (XPP-Dual), Microsoft® Office™ Ready 2007 (trial-version), 15,6" High Definition WXGA LED-backlit 16:9 aspect ratio high-brightness (200-nit), 3GB DDR3 RAM (1x 2GB + 1x 1GB), 320GB HDD 7200rpm, Super Multi DVD-RW Double Layer, 9-cell Li-ion 3.0 (9-hour battery life), Wireless b/g/n, BlueTooth 3.0 & HS, Intel® HD Graphics with 128 MB of dedicated system memory, supporting Microsoft® DirectX® 10 , 1.3MP CrystalEye, 5-in-1 card reader, Fingerprint, Easyport IV connector, Ultra thin design + SV.WNBAF.A02
More>>>
Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional:
The official marketing text of Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional as supplied by the manufacturer

The TravelMate TimelineX Series features 8+ hours of battery life1, 2 in a highly mobile design with efficient processing power, wide-ranging communication capabilities, and indispensible security solutions to maximize your potential while on the move. To top it off, these notebooks are hazardous-substance-free and integrate energy-conserving features to help save cost and the environment.

On-the-go productivity
Designed for your on-the-move business needs, the TravelMate TimelineX can handle 8+ hours without needing to be plugged in. A port replicator provides splendid expansion, streamlines cable management, and allows multiple devices to run at the same time.

Designed to travel
A slim and lightweight design makes carrying easier, while enhanced anti-shock technology insulates the hard drive and data from the bumps of daily life. Acer Thermal Comfort technology keeps the processor and notebook casing cooler, so you can use it on your lap comfortably.

Efficient performance, environmentally sound
A quick and power-efficient processor plus impressive graphics will help you make convincing business presentations. What's more, the TravelMate TimelineX Series is free of hazardous substances, and meets EPEAT® Silver, RoHS, WEEE and ENERGY STAR® standards to protect the environment.

Multiple communication options
While on the go, receive all your emails and do business transactions with Wi-Fi® connectivity. For fast wireless file transfers and sharing, connect to other devices using Bluetooth® technology. Face-to-face business conferences are possible anywhere with the built-in webcam.

Dependable security
This series features finger-recognition technology, so you don't have to worry about system intrusion or data theft. And, rest assured knowing that your files and applications can easily be restored using Acer's intuitive recovery software. What's more, if lost or stolen, your notebook can be tracked via Wi-Fi®.

Short summary description Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This short summary of the Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02, 4th gen Intel® Core™ i5, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This is an auto-generated long summary of Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 3 GB DDR3-SDRAM 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Acer TravelMate Timeline 8572-433G32Mnkk + SV.WNBAF.A02. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.4 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor model *
i5-430M
Processor frequency *
2.26 GHz
Processor boost frequency
2.53 GHz
Processor family *
4th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Motherboard chipset
Intel® HM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type *
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated *
Yes
Compatible memory cards
MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth *
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43537
Conflict-Free processor
No
Battery
Number of battery cells
9
Battery life (max)
9 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
2.4 kg
Other features
Wireless technology
IEEE 802.11b/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
No