location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7740-384G32MN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TVW02.063
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel HD Intel® HD Graphics
  • - Ethernet LAN
  • - 3.5 h
  • - Windows 7 Home Premium 64-bit
Long product name Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium :
The long product name of Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i3 processor 380M (2.53GHz/3MB cache), Microsoft® Windows® 7 Home Premium 64-bit (NL/FR/UK), Microsoft® Office Starter 2010, 17.3" TFT WXGA+ non-glare, 4GB DDR3 RAM (2x 2GB), 320GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 1Gb LAN & Wireless 802.11b/g/n, Intel® HD Graphics with 128MB of dedicated system memory, supporting Microsoft® DirectX® 10 , 1.3MP CrystalEye, 5-in-1 card reader
More>>>
Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium:
The official description of Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for the modern business professional, the 17.3" TravelMate 7740 is powered by a leading-edge Intel® Core™ processor and excellent graphics solution for great performance. This solid notebook also offers ample avenues for wireless connectivity, as well as a range of security features to keep your business running smoothly at all times.

Powerful, energy-smart performance
The TravelMate 7740 uses the next-generation Intel® Core processor to accelerate your multitasking efficiency and increase productivity. Intel® HD graphics create effective visual presentations, while an optional ATI Radeon™ graphics card enhances multimedia even further. Mighty yet energy-smart, this notebook features Acer ePower Management, an LED-backlit display, and ENERGY STAR® compliance to reduce power consumption and allow battery life of up to 3.5 hours.

Proactive security
Keeping your confidential data safe, secure and backed-up is a top priority. The TravelMate 7740 makes it simple with Acer Backup Manager, a complete solution providing scheduled system backups, space-saving compression, and data encryption to give you you worry-free redundancy. What's more, a system password prevents unauthorized access, while a Kensington lock slot and Anti-theft technology offer protection against physical and intellectual theft.

Seamless communication
Always stay in touch with business contacts via a Wi-Fi CERTIFIED™ connection for blazing fast wireless Internet at any hotspot along the road. When wired to the LAN at your office, Gigabit Ethernet steps up the pace with expedited file transfers. In addition, Bluetooth® 2.1+EDR wirelessly connects your mobile devices for quick file sharing and synchronization. And of course the Acer Crystal Eye webcam and Video Conference Manager enable real-time meetings in high definition.

Easy manageability, trusted reliability
The TravelMate 7740 boasts a clean, straightforward design for easy manageability, and is durably constructed for long-term, dependable operation. Every chassis feature and component has been rigorously tested to comply with strict reliability standards, preparing you for present and future success, with peace of mind.

Short summary description Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium:
This short summary of the Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 7740-384G32MN, Intel® Core™ i3, 2.53 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium:
This is an auto-generated long summary of Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer TravelMate 7740-384G32MN. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Weight: 2.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:20:02
Uk has collected 1 expert review for Acer TravelMate 7740-384G32MN Intel® Core™ i3 i3-380M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%