Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate Timeline 8371-944G32 N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TTK0Z.001 show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12519
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business :
The short editorial description of Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business

Genuine Windows Vista® Business ,Intel Core 2 Duo SU9400, 4GB, 320GB, 33.782 cm (13.3") WXGA, ATI Mobility Radeon™ HD 4330 ,Wireless B/G/Draft N Bluetooth , 6 Cell 8.5 Hour battery life
More>>>
Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business:
The official marketing text of Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business as supplied by the manufacturer

Less than 1" thin and weighing just over a kilo, the TravelMate 8371 combines the ultra-portability of a small form factor with the solid performance and great functionality of regular-size notebooks. View clear visuals on the 13.3" widescreen, multitask with ease, and stay connected to your business wherever it takes you. No matter how heavy your workload gets, the TravelMate 8371 keeps it light for you.

Your core competency
A powerful-yet-ultra-low-voltage processor is at the core of the TravelMate 8371, delivering great productivity while saving energy, thus lowering the total cost of your investment. With up to 8+ hours of battery life, the TravelMate 8371 excels all day long with just one charge. And thanks to Acer Thermal Comfort technology, your notebook stays cool and comfortable to touch even after prolonged use.

Portable powerhouse
The super-slim profile and light weight of the TravelMate 8371 make this notebook extremely mobile and ready for business multitasking anytime, anywhere. An extra-large hard drive easily stores all your files and speedy DDR3 memory handles them smoothly. And with its impressive professional-looking design, the TravelMate 8371 enhances not only your performance, but also your image.

Risk-free management
The TravelMate 8371 protects your business data and enhances mobile usability. The optional Acer Bio-Protection solution secures the system and protects your data using advanced system security and data protection using cutting-edge biometric technology. Enhanced Acer DASP (Disk Anti-Shock Protection) technology cushions the hard disk from daily shocks, protecting your data and investment even more. The multi-gesture touchpad lets you scroll, zoom and navigate more conveniently, the Acer EasyPort IV connector eliminates cable management problems and simplifies expansion capabilities.

Earth-friendly connections
Capitalize on extended mobility and conserve the planet's resources while you're at it. While you're on the road, the TravelMate 8371 saves up to 40 percent more power than typical notebooks. And with the Acer PowerSmart adapter, you get up to 66 percent power savings while your notebook is plugged in and in sleep mode. Stay on top of your business from any part of the world with 3G, Wi-Fi®, Gigabit Ethernet, or Bluetooth® and meet face-to-face with business contacts during high-quality video conferences via the Acer Crystal Eye webcam and built-in microphone.

Short summary description Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business:
This short summary of the Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TravelMate Timeline 8371-944G32 N, Intel® Core™2 Duo, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate TravelMate Timeline 8371-944G32 N. Product type: Notebook. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter. Operating system installed: Windows Vista Business. Weight: 1.65 kg

Design
Product type *
The sub-category of the product.
Notebook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
SU9400
Processor threads
2
Processor cache
3 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 956
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo SU9000 series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® GS45 Express
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobilty Radeon HD 4330
Discrete graphics adapter memory
0.512 GB
Maximum graphics adapter memory
2.304 GB
Audio
Audio system
System used to play music or speech.
High Definition Audio
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Crystal Eye, Acer GridVista, Acer Assist, Acer Bio-Protection, Acer PowerSmart Manager, Acer Launch Manager, Acer eRecovery Management, Adobe Reader, Adobe Flash Player, Google Toolbar, Google Desktop, eSobi, Office Ready, Windows Live Essentials
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36697
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.65 kg
Width *
The measurement or extent of something from side to side.
323.6 mm
Depth *
The distance from the front to the back of something.
228 mm
Height (front)
The height of the frontside of the product.
2.49 cm
Height (rear)
Height of the backside of the product.
2.53 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
Uk has collected 23 expert reviews for Acer TravelMate Timeline 8371-944G32 N Notebook 33.8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
Nl heeft 23 proffesionele recensies verzameld voor Acer TravelMate Timeline 8371-944G32 N Notebook 33,8 cm (13.3") 1366 x 768 Pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
Fr a recueilli 23 avis d’experts pour Acer TravelMate Timeline 8371-944G32 N Ordinateur portable 33,8 cm (13.3") 1366 x 768 pixels Intel® Core™2 Duo 4 Go DDR3-SDRAM 320 Go Windows Vista Business et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
De hat 23 Expertenmeinungen über Acer TravelMate Timeline 8371-944G32 N Notebook 33,8 cm (13.3 Zoll) 1366 x 768 Pixel Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
Testseek ha raccolto 23 recensioni da parte di esperti per Acer TravelMate Timeline 8371-944G32 N Computer portatile 33,8 cm (13.3") 1366 x 768 Pixel Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
Es ha coleccionado 23 opiniones de expertos para Acer TravelMate Timeline 8371-944G32 N Portátil 33,8 cm (13.3") 1366 x 768 Pixeles Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
Dk har samlet 23 ekspertanmeldelser for Acer TravelMate Timeline 8371-944G32 N Notebook 33,8 cm (13.3") 1366 x 768 pixel Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:07:17
Se har samlat in 23 experttester för Acer TravelMate Timeline 8371-944G32 N Bärbar dator 33,8 cm (13.3") 1366 x 768 pixlar Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Windows Vista Business och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
v3.co.uk
Updated:
2011-08-07 01:07:17
Acer's TravelMate Timeline 8000 series of laptops are designed as workhorse systems for mobile professionals, available in three screen sizes and claimed by the firm to have upwards of eight hours battery life for all-day use on the road.Announced duri...
Good Good keyboard; decent 13.3in screen...
Bad No DVD drive; only available with Windows Vista...
Bottom line Acer’s TravelMate 8371 is a no-nonsense laptop for professionals needing a business client for use while on the road. It features a decent keyboard and screen, and is a reasonable performer that does not weigh too much when carried around...
60%
whatlaptop.techradar.com
Updated:
2011-08-07 01:07:17
Acer’s Travelmate Timeline 8000 series targets the business sector, and provides all day usability in a very compact shell. At 13.3 inches, the TravelMate 8371 (£804 inc. VAT) is the smallest in the series.The laptop boasts a phenomenal battery life a...
0%
gadgetspeak.com
Updated:
2011-08-07 01:07:17
As a regular user of an Acer TravelMate laptop, I was pleased to receive one of the company’s 8000 Timeline series for review. This was the slim-line TravelMate 8371 which is aimed at the business users and currently comes with Windows Vista Business...
72%
zdnet.co.uk
Updated:
2011-08-07 01:07:17
The TravelMate 8371 is solidly built, although the degree of flex in the keyboard may annoy some users. If you need an integrated optical drive, look to one of the larger models. Otherwise, enjoy the excellent battery life.
Good Lightweight yet robust, Highquality 13.3in. screen, Great battery life, Mobile broadband option, Competitive price...
Bad No integrated optical drive, Noticeable flex in the keyboard, Lacklustre sound output...
Bottom line The TravelMate 8371 is solidly built, although the degree of flex in the keyboard may annoy some users. If you need an integrated optical drive, look to one of the larger models. Otherwise, enjoy the excellent battery life...
80%
pocket-lint.com
Updated:
2011-08-07 01:07:17
Earlier in the year, Acer announced its TravelMate 8000 Timeline series - a set of notebooks designed for business users that combine performance, security and battery life. The TM8371 has a 1.4GHz Intel Core 2 Duo SU9400 processor, 4GB of DDR3 RAM, a...
Good Excellent battery life, thin and light...
Bad Looks very boring, poor gaming performance...
Bottom line Excellent performance and oodles of battery life in a thin, light, but dull frame. It doesnt win any awards for gaming performance, but we dont suspect thats what it was designed to doKey specsBluetooth, Ethernet, Li-ion battery, MemoryStick, SD, SD...
90%
techradar.com
Updated:
2011-08-07 01:07:17
Acers Travelmate Timeline 8000 series targets the business sector, and provides all day usability in a very compact shell. At 13.3 inches, the TravelMate 8371 is the smallest in the series. The laptop boasts a phenomenal battery life and we managed to...
Good Excellent battery life, Brilliantly mobile, Well-specced...
Bad Not great performance, No optical drive...
60%
trustedreviews.com
Updated:
2011-08-07 01:07:17
Earlier in the year, Acer was one of the first companies to take advantage of Intel's new CULV processors in creating affordable ultra-portables. Delivering good performance and outstanding battery life, we were delighted by the Acer Aspire Timeline 4810T...
90%
itpro.co.uk
Updated:
2011-08-07 01:07:17
With frankly amazing battery life, lasting as long as 10 hours under light use, and some excellent specifications make this great for those on the road. We didn’t like keyboard that much but overall this is an excellent value package...
83%
expertreviews.co.uk
Updated:
2011-08-07 01:07:17
Acer's TravelMate Timeline 8371 has a plain, grey appearance that looks dowdy compared to most ultra-portable laptops. It feels sturdy, though, with an especially rigid lid that barely flexes at all under pressure. The Timeline may be slender, but i...
100%
notebookcheck.nl
Updated:
2012-10-23 01:39:06
Inmiddels is de Acer Timeline serie verkrijgbaar met verschillende configuraties en in verschillende afmetingen, waarbij een zeer dun en licht design de richtlijnen zijn. Acer's motto: mobiele, efficiënte notebooks met genoeg rekenkracht voor een lage...
Bottom line De Acer Travelmate 8371 is een interessant alternatief voor de andere modellen in de Aspire serie. Afgezien van de nog niet verkrijgbare dedicated grafische kaart en de ontbrekende UMTS module kan hij bijna alles wat zijn collega's ook kunnen, maar daa...
85%
generation-nt.com
Updated:
2011-08-07 01:07:17
Dans ce comparatif d'ordinateurs de type ultra-portables, nous en avons sélectionné 5 qui ont au minimum trois points communs, un processeur ultra-basse tension (ULV=Ultra-Low Voltage) mais très performant basé sur l'Intel Core 2 Duo ULV SU7300 (3M Cache, 1.30 GHz, 800 MHz FSB, TDP 10 Watts), une diagonale d'écran de 13,3 pouces et un poids inférieur à 2 Kg...
Bottom line Ces configurations d'ordinateurs ultra-portables choisies par nos soins sont volontairement très proches et ont en commun un écran 13,3 pouces, un processeur Intel Core 2 Duo SU7300 et bien entendu Windows 7...
0%
notebookcheck.biz
Updated:
2011-08-07 01:07:17
L'OS , Intel Core 2 Duo SU 3500, 2 Go de RAM, 160 Go de disque dur et un écran 13.3" mat pour la version à moins de 500 Euros. C'est 100€ moins cher que la même version avec Windows. Il y a en tout 5 configurations différentes au niveau du CPU, de la...
Bottom line Le Acer Travelmate 8371 est une alternative intéressante a la gamme Aspire. Sauf pour la carte graphique pas encore dispo ainsi que pour la 3G, il peut tout faire. L'écran n'est pas terrible mais sa surface matte est exemplaire.Son processeur n'est pas...
85%
Pcwelt.de
Updated:
2011-08-07 01:07:17
Im Test überzeugte das Acer Travelmate 8371 bei den wichtigsten Kriterien für ein mobiles Business-Notebook: Es ist leicht und hält lange im Akku-Betrieb durch. Die besonders flachen und leichten Timeline-Notebooks bietet Acer nun auch für Business-K...
0%
Chip.de
Updated:
2011-08-07 01:07:17
FazitInsgesamt ist das Acer TravelMate 8371-944G32N ein schönes und gut verarbeitetes Subnotebook zum fairen Preis. Vor allem die lange Akkulaufzeit, die kompakten Abmessungen und das noch vertretbare Gewicht machen das Notebook zu einem praktischen Be...
79%
notebookjournal.de
Updated:
2011-08-07 01:07:17
Neben den Eee PCs stapeln sich bei uns in der Redaktion auch die Notebooks der Timeline-Serie. Ob 13-, 14-, oder 15-Zoller - wir hatten sie alle im Test. Aufgrund des großen Interesses schnappen wir uns jetzt die Business Class. TravelMate aus dem Haus...
Good Verarbeitung, Akkulaufzeit, Displayhelligkeit, Ergonomie...
Bad Ergonomie, Kontraste, vglw. schwache Anwendungsleistung...
Bottom line Consumer oder Business? Genau darum geht es, wenn sich der User für ein Timeline interessiert. Die Consumer-Variante 4810TG hat gegenüber dem Businesskandidaten einige Vorteile. Der HDMI-Port und die stärkere Grafikleistung könnten so...
80%
notebookcheck.it
Updated:
2011-08-07 01:07:17
Acer offre al mercato il modello business della serie "Timeline" equipaggiato con Linpus-Linux, Intel Core 2 Duo SU 3500, 2 GB RAM, 160 GB hard disk e schermo antiriflesso da 13.3" per meno di 500 Euro. Esso costa circa 100 Euro in meno rispetto alla...
85%
tecnozoom.it
Updated:
2011-10-18 17:27:11
L’ presenta un design elegante e raffinato, decisamente sobrio e ultraportatile. Per quanto riguarda il display, si tratta di un WXGA HD da 13,3 pollici con risoluzione 1366x768 pixel e retroilluminazione LED. Le dimensioni sono 323,6 mm di larghezza...
Good Portabilità; Processore a basso consumo; Dimensioni; Connettività HSDPA/HSUPA...
Bad Qualità webcam; Cheda grafica solo su alcuni modelli; Capienza hard disk non eccezionale...
Bottom line Appartenente alla nuova linea Timeline, l’Acer TravelMate Timeline 8371 ha la sua caratteristica migliore appunto nell’autonomia, che raggiunge le 8 ore. Per il resto, è da evidenziare in particolar modo il supporto alle reti GSM Quadband e UMTS e all...
70%
laptopworld.dk
Updated:
2011-08-07 01:07:17
Vi åbner jo igen op for en række anmeldleser af laptops, og henover efteråret tager vi hul på en række anmeldelser af en tidligere anmeldt producent. Vi starter ud med en Timeline fra velkendte Acer.Acer TravelMate Timeline er en flot computer he...
Good Meget mobil, God skærm, Simpelt design, God batteritid...
Bad Intet optisk drev, For meget unødvendigt software som kræver registrering...
Bottom line Acer TM8371 er en udmærket computer til den studerende og eller rejsende idet computeren byder på en lang batteritid, og ikke fylder heller ikke specielt meget i tasken. Computeren er simpelt af design hvilket gør den brugervenlig på d...
60%
retera.ru
Updated:
2014-04-09 01:08:09
Внутри ноутбука Travelmate 8371 расположился экономичный процессор Intel Core 2 Solo SU3500. Одноядерный, с тактовой частотой 1400 МГц и частотой системной шины 800 МГц, процессор имеет 3 Мб кэша второго уровня. Изготовлен «камень» по 45 нанометровому тех...
Good Матовое покрытие дисплея; , Высокая яркость матрицы с LEDподсветкой, Длительное время работы от батареи, Тонкий, прочный и элегантный корпус, Использование магния и алюминия в крышке матрицы, Отличная вебкамера, Наличие всех необходимых коммуникаций, Дв...
Bad Длительное время зарядки батареи...
Bottom line С каждым кварталом и каждой новой серией ноутбуков Acer удивляет все больше и больше. Первоначально радует то, что при использовании современных технологий энергосбережения, новых наборов логики и качественных материалов корпуса, цена на ноутбуки не расте...
0%
notebookcheck.net
Updated:
2011-08-07 01:07:17
In the meantime, the Acer Timeline Series is available in several configurations and case sizes, whereas a persistently slim and light design is used. Acer’s motto: mobile, efficient devices at a low price, but which have enough computing power, anyw...
Good Case quality, Nonglare display surface, Long battery life, Efficient computing performance, Low weight, Chic and slim design, Very quiet battery mode, Includes XP Professional as a downgrade via recovery DVD, Docking port and fingerprint reader...
Bad Fan runs almost permanently, Meager software equipment, UMTS not yet available, Interface connection isn't ideal, Restricted display opening angle...
Bottom line The omitted HDMI port isn't only painful for home users, as especially high resolution displays are preferably connected digitally at the office. The missing optical drive will prevent the one or other user from a purchase because an external device prese...
85%
Show all
Customer service details
X