location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM7730G-964G32Bn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TT30Z.370
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P9600 2.66 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 320 GB
  • - NVIDIA® GeForce® 9600M GT
  • - Bluetooth 2.0+EDR
  • - 3.5 h
  • - Windows Vista Business
Warranty: One-year International Travellers Warranty (ITW)
Long product name Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business :
The long product name of Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows Vista Business, 17" WXGA+, Intel® Centrino® 2, Intel® Core 2 Duo P9600 2.8GHz-6MB-1066MHz, NVidia GeForce 9600M-GT 1GB DDR3, 4GB (2x2GB) DDR2, 320GB 5400rpm, Blu-ray Disc™, 802.11bgn, Bluetooth, 8 cell Li-Ion, Fingerprint, CrystalEye webcam, Cardreader, HDMI (HDCP), EasyPort IV connector, Windows® XP Professional CD kit, Office Ready
More>>>
Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business:
The official description of Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity at its best
The TravelMate 7730 series boasts enhanced productivity, solid connectivity, maximum expandability, and strict security. These benefits come via the latest technology which accelerate system performance, plus a superb 17" widestreen display, provide a complete and comfortable solution for today's business environment.

Performance optimized
On top of the latest dual core processor and new chipset generation, Acer has configured the TravelMate 7730 with the latest powerful dedicated Nvidia® Geforce® 9600M GT and 9300M GS graphics cards offering up to 2GB of Turbocache ™, or with the integrated shared graphics solution, offering pure digital high-def content with HDMI™ (High-Definition Multimedia Interface). For supplemental optimization, on this combination of graphics power and brilliant 17.1" WXGA+ widescreen display, Acer is providing Empowering tools like Acer GidVista (to support multi-window viewing on dual displays, this handy tool accommodates up to eight windows at once, for superb multi-tasking efficiency) on the TravelMate 7730, to manage all your current and future business application on-the-fly.

Full Connected
For real-time face-to-face video conferencing, Acer has equipped the TravelMate 7730 with the Acer CrystalEye webcam, a video conferencing optimized camera, mounted at the top of the LCD panel. For additional flexibility, the TravelMate 7730 can also be equipped with a 2nd hard disk drive for optimal enlargement of the disk capacity. The TravelMate 7730 is a complete communication instrument that allows professional users to seamlessly switch from different connectivity options -The latest N wireless card enhanced by Acer SignalUp™ with InviLink™ Nplify™ wireless technology offers the fastest wireless speeds available today, WPAN connection with the optional built-in Bluetooth 2.0 module or wired LAN connection trough the embedded Gigabit Ethernet card.

Robust security
The Acer Bio-Protection fingerprint solution comes with the Travelmate 7730 increases network and data security by verifying an individual's true identity. Integrated with Acer Empowering Technology, the Acer Bio-Protection fingerprint solution uses convenient finger-swipe security in place of passwords to safeguard valuable notebook assets and data integrity. The Travelmate 7730 provides seamlessly protection for data stored in the Hard disk by allowing set an HDD password to prevent data intrusion even if the hard disk is removed from the notebook, for total peace of mind. Plus, a Kensington lock slot bundled with Travelmate 7730 deters theft by letting the user secure the notebook to a permanent object.

Short summary description Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business:
This short summary of the Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM7730G-964G32Bn, Intel® Core™2 Duo, 2.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate TM7730G-964G32Bn Intel® Core™2 Duo P9600 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate TM7730G-964G32Bn. Processor family: Intel® Core™2 Duo, Processor model: P9600, Processor frequency: 2.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Business. Weight: 3.6 kg