Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 6530G-704G25Mn 40.6 cm (16") 1366 x 768 pixels 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 6530G-704G25Mn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TSU0Z.410
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6919
This statistic is based on the 87149 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85132 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire 6530G-704G25Mn 40.6 cm (16") 1366 x 768 pixels 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium:
This short summary of the Acer Aspire 6530G-704G25Mn 40.6 cm (16") 1366 x 768 pixels 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Aspire 6530G-704G25Mn, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 250 GB, Windows Vista Home Premium

Long summary description Acer Aspire 6530G-704G25Mn 40.6 cm (16") 1366 x 768 pixels 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 6530G-704G25Mn 40.6 cm (16") 1366 x 768 pixels 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire Aspire 6530G-704G25Mn. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
40.6 cm (16")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor model *
The model number for the processor in a computer.
RM-70
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
AMD M780G
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 3650
Discrete graphics adapter memory
0.512 GB
Maximum graphics adapter memory
2.304 GB
Audio
Audio system
System used to play music or speech.
2nd Generation Dolby
Number of built-in speakers
2
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
I/O ports
An interface on a device to which you can connect another device.
1 x Acer EasyPort IV connector 1 x Acer Bio-Protection fingerprint reader 1 x Consumer infrared (CIR) port
Keyboard
Pointing device
Touchpad
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Trial software
- Microsoft Works 8.5 with Office Home and Student 2007 - CyberLink PowerDirector - McAfee Internet Security Suite 60-day
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Empowering Technology (Acer ePower, eAudio, eDataSecurity, eRecovery, eSettings Management) - Acer Arcade Deluxe featuring Cinema, Album, Music, Acer HomeMedia - Acer InstantOn Arcade - Acer Bio-Protection - Acer Crystal Eye - Acer GridVista - Acer Launch Manager - Acer GameZone - Acer Video Conference Manager featuring Video Quality Enhancement (VQE) - Adobe Reader - NTI Media Maker
Battery
Number of battery cells
8
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Width *
The measurement or extent of something from side to side.
385 mm
Depth *
The distance from the front to the back of something.
277.5 mm
Height (front)
The height of the frontside of the product.
4.1 cm
Height (rear)
Height of the backside of the product.
4.39 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista Home Premium/Vista Ultimate/Vista Home Basic
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
Uk has collected 5 expert reviews for Acer Aspire 6530G-704G25Mn 40.6 cm (16") 1366 x 768 pixels 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
Nl heeft 5 proffesionele recensies verzameld voor Acer Aspire 6530G-704G25Mn 40,6 cm (16") 1366 x 768 Pixels 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
Fr a recueilli 5 avis d’experts pour Acer Aspire 6530G-704G25Mn 40,6 cm (16") 1366 x 768 pixels 4 Go DDR2-SDRAM 250 Go Windows Vista Home Premium et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
De hat 5 Expertenmeinungen über Acer Aspire 6530G-704G25Mn 40,6 cm (16 Zoll) 1366 x 768 Pixel 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
Testseek ha raccolto 5 recensioni da parte di esperti per Acer Aspire 6530G-704G25Mn 40,6 cm (16") 1366 x 768 Pixel 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
Es ha coleccionado 5 opiniones de expertos para Acer Aspire 6530G-704G25Mn 40,6 cm (16") 1366 x 768 Pixeles 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
Dk har samlet 5 ekspertanmeldelser for Acer Aspire 6530G-704G25Mn 40,6 cm (16") 1366 x 768 pixel 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:55
Se har samlat in 5 experttester för Acer Aspire 6530G-704G25Mn 40,6 cm (16") 1366 x 768 pixlar 4 GB DDR2-SDRAM 250 GB Windows Vista Home Premium och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-07-01 03:39:55
Acers 6530G is a £500 laptop with a list of specifications youd expect to find on a more expensive model. These include a Blu-ray drive, a 16:9 widescreen display and advanced expansion options such as HDMI, S/PDIF and eSATA. The metallic blue pat...
100%
notebookjournal.de
Updated:
2014-07-01 03:39:55
Auf der Suche nach einem günstigen 16,4 Zoll Notebook? Dann könnte das Acer Aspire 6530G vielleicht das Richtige sein. Ausgestattet mit Technik von AMD/ATI geht es bereits für 670 Euro über die Shop-Theken. Das freut den Interessenten besonders beim Bl...
Good Anschlussvielfalt, Schnelle Festplatte, Wärmeentwicklung, Lautsprechersound...
Bad Lautsprechersound, CPULeistung, kontrastschwaches Display...
Bottom line Wer ein Notebook mit gelungener Verarbeitung, vielen Anschlüssen und guter Grafikkarte für unter 700 Euro sucht, sollte sich das Acer Aspire 6530G einmal genauer anschauen...
80%
computerbild.de
Updated:
2014-07-01 03:39:55
Der „Aspire 6530G-604G32MN“ von Acer ist schön leise, besitzt zudem eine große Festplatte und viele Anschlussmöglichkeiten. Dafür hielt der Akku nicht lange durch. Lesen Sie hier den kompletten Test...
Bottom line Das leise „Aspire 6530G“ leistete sich – von der kurzen Akkulaufzeit abgesehen – keine besonderen Schwächen und präsentiert sich als guter Allrounder. Testnote: gut 2,39 + —...
0%
retera.ru
Updated:
2014-07-01 03:39:55
Ноутбук выполнен в форм-факторе 16”, а соотношение сторон 16:9. Это решение сразу же выдает класс ноутбука – домашний мультимедийный. Широкоформатная матрица, безусловно, будет удобна для просмотра фильмов. Для полного погружения в атмосферу кинотеатра в...
Good Стильный дизайн, Хорошая матрица, Большой объем дискового пространства, Наличие всех необходимых портов, Цифровой блок...
Bad Высокий нагрев под нагрузкой, Малое время работы от аккумулятора, Шум при работе жестких дисков...
Bottom line Итак, в итоге имеем вполне доступное мультимедийное решение, которое украсит любой дом. Качественный дисплей и аудио являются хорошим подспорьем при просмотре фильмов и прослушивании музыки. Наличие дискретной подсистемы позволит поиграть в современные иг...
0%
Show all
Customer service details
X