Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6293-873G32N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TQP0Z.H47
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13337
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business :
The short editorial description of Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business

Windows Vista Business, Intel Core 2 Duo P8700(3M/2,5GHz/F1066), 30.734 cm (12.1") WXGA (1280 x 800), Intel GM45 mit Intel GMA 4500MHD, 1x2+1x1GB DDR3 (4096MB), 320 GB HDD S-ATA, DVD-SuperMulti (DL), WLAN 802.11a/b/g/n, Gigabit LAN, 56k, BT, Acer CrystalEye Webcam, Fingerprint, TPM, Windows XP Pro
More>>>
Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business:
The official marketing text of Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business as supplied by the manufacturer

Based on Acer’s ProFile design, the TravelMate 6293 emphasizes professional style, ultra mobility combined with personal productivity in a two spindle design. To meet the needs of the advanced mobile professional user it comes complete with all the latest features on the market today: Compact in dimensions with integrated optical device, lightweight and ultra-portable at less than 2kg – it sports a 12.1” white LED backlit LCD panel – powered by latest dual core processor technology, coupled with the responsiveness of DDRIII memory and Serial ATA Hard Disk Drives. The TravelMate 6293 offers desktop PC versatility through the Acer ezDock II, a bottom docking station designed to improve expandability and flexibility. Anywhere connectivity is ensured by a wide array of connectivity options, as in the latest Wireless IEEE 802.11 a/g/n standard.

Ultraportability and ultra-long independence
The Acer TravelMate 6293 is designed entirely on Acer’s ambition to optimize the balance between high-performance ultraportability and superior efficiency by creating the lightweight notebook with integrated optical device (two-spindle). Weighing below 2 kgs, the Acer TravelMate 6293 meets the requirements of highly-mobile professionals and dynamic businesses while not compromising on deskbound usage through the Acer ezDock II bottom docking solution for maximum in-house usage.

Superior Style and Security
The TravelMate 6293 comes in line with Acer ProFile design, combined with magnesiumalloy casing cover and state of the art two spindle design in the 12” Ultraportable segment. Personal or company data protection is guaranteed by the integrated Acer biometric Fingerprint solution.

Short summary description Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business:
This short summary of the Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TravelMate 6293-873G32N, Intel® Core™2 Duo, 2.53 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate TravelMate 6293-873G32N. Product type: Notebook. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows Vista Business. Weight: 1.95 kg

Design
Product type *
The sub-category of the product.
Notebook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
P8700
Processor threads
2
Processor cache
3 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo P8000 series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® GM45 Express
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 + 1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 4500MHD
Discrete graphics adapter memory
8 GB
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Optional operating system supplied
Windows XP Professional
Trial software
McAfee Internet Security Suite
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
-Acer Empowering Technologie (Acer eDataSecurity, ePower, eRecovery, eSettings Management), -Acer Crystal Eye, -Acer Video Conference Manager, -Acer Bio-Protection, -Acer GridVista, -Acer Launch Manager, -Acer Video Conference Manager, -Adobe Reader, -Cyberlink PowerDVD, -NTI Media Maker, -NTI Shadow, -Microsoft Office Ready 2007.
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Intel® vPro™ Platform Eligibility
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Certificates
Certification
-DMI 2.0, -ACPI 3.0, -Mobile PC 2002, -Wi-Fi, -TCG 1.2, -GS.
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.95 kg
Width *
The measurement or extent of something from side to side.
306 mm
Depth *
The distance from the front to the back of something.
227 mm
Height (front)
The height of the frontside of the product.
2.75 cm
Height (rear)
Height of the backside of the product.
3.45 cm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 a/b/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Uk has collected 11 expert reviews for Acer TravelMate 6293-873G32N Notebook 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Nl heeft 11 proffesionele recensies verzameld voor Acer TravelMate 6293-873G32N Notebook 30,7 cm (12.1") 1280 x 800 Pixels Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Fr a recueilli 11 avis d’experts pour Acer TravelMate 6293-873G32N Ordinateur portable 30,7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 3 Go DDR3-SDRAM 320 Go Windows Vista Business et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
De hat 11 Expertenmeinungen über Acer TravelMate 6293-873G32N Notebook 30,7 cm (12.1 Zoll) 1280 x 800 Pixel Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Testseek ha raccolto 11 recensioni da parte di esperti per Acer TravelMate 6293-873G32N Computer portatile 30,7 cm (12.1") 1280 x 800 Pixel Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Es ha coleccionado 11 opiniones de expertos para Acer TravelMate 6293-873G32N Portátil 30,7 cm (12.1") 1280 x 800 Pixeles Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Dk har samlet 11 ekspertanmeldelser for Acer TravelMate 6293-873G32N Notebook 30,7 cm (12.1") 1280 x 800 pixel Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Se har samlat in 11 experttester för Acer TravelMate 6293-873G32N Bärbar dator 30,7 cm (12.1") 1280 x 800 pixlar Intel® Core™2 Duo 3 GB DDR3-SDRAM 320 GB Windows Vista Business och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-22 01:19:59
Not all slim and light laptops come off the conveyor belt bursting with sex appeal. Take the Acer TravelMate 6293: battery life, it has in spades. Everything else? Not so much. This entirely black portable Acer TravelMate 6293 is fairly well package...
Bottom line Not many all-purpose, untraportable business laptops go for under £1,000 and those that do tend to be much bulkier by comparison. The Acer TravelMate 6293 might not have all the cutting-edge features, but no laptop weve tested recently makes better u...
80%
betabuzz.de
Updated:
2014-05-22 01:19:59
Der Acer TravelMate 6293 ist ein Subnotebook, das sich zwischen konventionellen Notebooks und minimalistischen Netbooks einordnet. In der Regel werden Geräte dieser Art zusammen mit einer Docking-Station im professionellen Umfeld verwendet. Das 1,9 kg...
Good sehr gute Verarbeitung, hochwertige Eingabegeräte, leiser Kühler, LEDbasierte Hintergrundbeleuchtung...
Bad schwache Grafikkarte, geringe BatterieLaufzeit, USBPorts zu nah beieinander...
Bottom line Zwar lockt der Acer TravelMate 6293 mit einem verhältnismäßig günstigen Preis, doch wird der Benutzer spätestens beim zweiten Hinsehen erkennen, was der tatsächliche Preis ist: Durch den schwachen Akku müssen Sie ständig aufladen – doch gerade wegen l...
75%
notebookjournal.de
Updated:
2014-05-22 01:19:59
Auf den ersten Blick waren sich die Tester sicher: Das Travelmate 6293 gehört in die Office-Kategorie. Beim Wiegen dann die große Überraschung. Mit einem Gewicht von 1910 Gramm hat es der 12-Zoller gerade so in die Subnotebook-Kategorie geschafft. Kann...
Good Anwendungsleistung, Verarbeitung, Eingabegeräte, kühl und leise...
Bad kühl und leise, Helligkeit/Kontrast, wenig Anschlüsse, kurze Akkulaufzeit, Gewicht...
80%
channelpartner.de
Updated:
2014-05-22 01:19:59
Die Verarbeitung ist einwandfrei und vermittelt einen soliden Eindruck. Dieser hat sich während des Tests bestä-tigt. Einzig die Schublade des DVD Laufwerkes klemmt ein wenig beim Schließen bevor es richtig einrastet Die Tastatur ist hochwertig und der...
Bottom line Ganzheitlich betrachtet ist das TravelMate 6293 3G ein solide verarbeitet Gerät, das den Anforderungen im mobilen Alltag gerecht wird. Die Verarbeitung ist sehr gut und hinterläst einen soliden Eindruck. Die umfangrei-che Ausstattung lässt kaum Wünsche...
0%
pcself.com
Updated:
2014-05-22 01:19:59
Il notebook Acer TravelMate 6293 costituisce un'ottima soluzione per chi cerca un dispositivo portabile e al tempo stesso potente. Le prestazioni di Acer TravelMate 6293 non raggiungono di certo quelle dei desktop replacement, ma consentono comunque di ut...
90%
techworld.com
Updated:
2014-05-22 01:19:59
This entirely black portable Acer TravelMate 6293 is fairly well packaged as far as all-purpose laptops go, but if this machine were to go on a diet and lose 300g or so, it could qualify as a good deal for an ultraportable.No doubt Acer's goal was to...
Bottom line Not many all-purpose, untraportable business laptops go for under £1,000 and those that do tend to be much bulkier by comparison. The Acer TravelMate 6293 might not have all the cutting-edge features, but no laptop we've tested recently makes better u...
0%
pcworld.com_techhive.com
Updated:
2014-05-22 01:19:59
Not all slim and light laptops come off the conveyor belt bursting with sex appeal. Take the Acer TravelMate 6293: Battery life, it has in spades. Everything else? Not so much. This entirely black portable is fairly well packaged as far as all-purpose...
Good Phenomenal battery life, Nicelydesigned keyboard...
Bad Lacks a FireWire port, Older PC Card slot...
85%
computershopper.com
Updated:
2014-05-22 01:19:59
Acer may not dominate the boardroom, but maybe it should. The TravelMate 6293, available only for business users (at CDW, www.bestbuybusiness.com, and authorized Acer resellers) for $999 (MSRP), delivers just about everything you could a...
Good Fast performance; lightweight and easy to carry; comfortable keyboard; plenty of features; long battery life...
Bad No HDMI port; limited resolution; poor speakers; limited availability...
85%
smartson.se
Updated:
2014-05-22 01:19:59
Acer Travelmate 6293 är en liten och kompakt dator med en snabb processor och en gedigen batterikapacitet. Den stoltserar även med en inbyggd antenn för 3g-anslutning.
0%
datormagazin.se
Updated:
2014-05-22 01:19:59
Störst och starkast är kanske ingenting att skryta om i sammanhanget riktigt portabla, bärbara datorer. Men Acer visar med sin Travelmate 6293 att det ibland faktiskt finns en poäng i att tumma lite på smidigheten. Det kan resultera i ett rejält lyft i...
Good Kraftfull, billig.
Bad Tung, inte direkt vacker.
Bottom line Användare med större behov av kraft än låg vikt...
0%
cw.no
Updated:
2014-05-22 01:19:59
Acer Travelmate 6293 er en Centrino 2-basert bærbar med med integrert 3G. Skjermstørrelsen er 12,1 tommer og vekten 1,95 kilo. Med andre ord er dette en pc rettet mot den som frakter pc-en mye med seg og bruker den på farten. Samtidig er det i 12,1-tom...
Good God applikasjonsytelse. Integrert 3G. Høy diskytelse.
Bad Litt stor til å være 12,1-tommer. Ikke digital skjermtilkobling.
Bottom line Sett i forhold til pc-ens størrelse, ytelse og funksjonalitet er Acer Travelmate 6293 en god pc som for så vidt forsvarer prisen, selv om den er litt stor til å være en 12,1-tommers-maskin. Maskinen gir god ytelse og leveres med relativt mye minne og...
67%
Show all
Customer service details
X