location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TQP0Z.D26-W7
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - Intel® GMA X4500
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business :
The long product name of Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™2 Duo processor P8700 (2.5GHz/FSB: 1066MHz/3MB L2 cache), Microsoft® Windows® Vista™ Business 32-bit (+ XPP recovery in box), Microsoft® Office™ Ready 2007 (trial version), Magnesium Alloy cover, 12.1" TFT LED WXGA non-glare, 4GB DDR III RAM (2x 2GB), 320GB HDD (7200rpm S-ATA), Super Multi DVD-RW Double Layer, 6-cell Li-ion, Gigabit & Wireless LAN 802.11a/g/n, Bluetooth®, Fingerprint, bottom docking connector, Mobile Intel® Graphics Media Accelerator X4500 shared, 0.3MP CrystalEye, 5-in-1 card reader + Windows 7 Professional NL Upgrade
More>>>
Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business:
The official description of Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Based on Acer’s ProFile design, the TravelMate 6293 emphasizes professional style, ultra mobility combined with personal productivity in a two spindle design. To meet the needs of the advanced mobile professional user it comes complete with all the latest features on the market today: Compact in dimensions with integrated optical device, lightweight and ultra-portable at less than 2kg – it sports a 12.1” white LED backlit LCD panel – powered by latest dual core processor technology, coupled with the responsiveness of DDRIII memory and Serial ATA Hard Disk Drives. The TravelMate 6293 offers desktop PC versatility through the Acer ezDock II, a bottom docking station designed to improve expandability and flexibility. Anywhere connectivity is ensured by a wide array of connectivity options, as in the latest Wireless IEEE 802.11 a/g/n standard.

Ultraportability and ultra-long independence
The Acer TravelMate 6293 is designed entirely on Acer’s ambition to optimize the balance between high-performance ultraportability and superior efficiency by creating the lightweight notebook with integrated optical device (two-spindle). Weighing below 2 kgs, the Acer TravelMate 6293 meets the requirements of highly-mobile professionals and dynamic businesses while not compromising on deskbound usage through the Acer ezDock II bottom docking solution for maximum in-house usage.

Superior Style and Security
The TravelMate 6293 comes in line with Acer ProFile design, combined with magnesiumalloy casing cover and state of the art two spindle design in the 12” Ultraportable segment. Personal or company data protection is guaranteed by the integrated Acer biometric Fingerprint solution.

Short summary description Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business:
This short summary of the Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade, Intel® Core™2 Duo, 2.53 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 1.95 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:19:59
Uk has collected 11 expert reviews for Acer TravelMate 6293-874G32Mn + Windows 7 Professional NL Upgrade Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-22 01:19:59
Not all slim and light laptops come off the conveyor belt bursting with sex appeal. Take the Acer TravelMate 6293: battery life, it has in spades. Everything else? Not so much. This entirely black portable Acer TravelMate 6293 is fairly well package...
Bottom line Not many all-purpose, untraportable business laptops go for under £1,000 and those that do tend to be much bulkier by comparison. The Acer TravelMate 6293 might not have all the cutting-edge features, but no laptop weve tested recently makes better u...
80%
techworld.com
Updated:
2014-05-22 01:19:59
This entirely black portable Acer TravelMate 6293 is fairly well packaged as far as all-purpose laptops go, but if this machine were to go on a diet and lose 300g or so, it could qualify as a good deal for an ultraportable.No doubt Acer's goal was to...
Bottom line Not many all-purpose, untraportable business laptops go for under £1,000 and those that do tend to be much bulkier by comparison. The Acer TravelMate 6293 might not have all the cutting-edge features, but no laptop we've tested recently makes better u...
0%
pcworld.com_techhive.com
Updated:
2014-05-22 01:19:59
Not all slim and light laptops come off the conveyor belt bursting with sex appeal. Take the Acer TravelMate 6293: Battery life, it has in spades. Everything else? Not so much. This entirely black portable is fairly well packaged as far as all-purpose...
Good Phenomenal battery life, Nicelydesigned keyboard...
Bad Lacks a FireWire port, Older PC Card slot...
85%
computershopper.com
Updated:
2014-05-22 01:19:59
Acer may not dominate the boardroom, but maybe it should. The TravelMate 6293, available only for business users (at CDW, www.bestbuybusiness.com, and authorized Acer resellers) for $999 (MSRP), delivers just about everything you could a...
Good Fast performance; lightweight and easy to carry; comfortable keyboard; plenty of features; long battery life...
Bad No HDMI port; limited resolution; poor speakers; limited availability...
85%