Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6493-874G32Mn + Q3.0A281.B00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TQA0Z.387+GOLDBUN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6485
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 19 May 2020 10:54:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business :
The short editorial description of Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Windows Vista Business, Intel Core 2 Duo P8700 (3M, 2.53 GHz, 1066 MHz FSB), 14.1" WXGA, Intel GMA 4500MHD, 4096MB (2x2GB) DDR3-1066, 320GB 7200 rpm, DVD SuperMulti 8x, 802.11n, 6 cells, 0.3DV CrystalEye, Bluetooth, FingerPrint, 3G + Q3.0A281.B00
More>>>
Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
The official marketing text of Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer

The TravelMate 6493 is ideal for users who require reliable performance and leading security in a highly mobile machine. Based on the latest dual-core processor technology, the TravelMate 6493 is loaded with wide-ranging connectivity options and advanced management support. A high-resolution 14.1" widescreen and up to 4 GB of system memory give ample performance for demanding business tasks. The TPM-based Acer Bio-Protection fingerprint security solution and enhanced DASP ensure data security, while the Acer Video Conference solution delivers on-the-go business video conferencing capabilities for exceptional versatility.

Enterprising performance
The groundbreaking platform features the latest dual-core processor and built-in Wi-Fi® functionality, delivering convenient, stable high-speed network connectivity. Integrated virtualization technology and advanced manageability standards ensure the Acer TravelMate 6493 is a fully-equipped business computer. The Acer TravelMate 6493 offers dependable power for demanding office applications and helps increase business productivity. The 14.1" widescreen form factor provides the ideal balance between a high-resolution workspace and an easily portable notebook computer.

Fingertip security
The TravelMate 6493 integrates a state-of-the-art Trusted Platform Module (TPM) security solution that reduces security risks and increases reliability by providing secure generation and management of personal cryptographic keys and data. Furthermore, the built-in Acer Bio-Protection fingerprint reader provides Pre-Boot Authentication to approve system or data access using biometric identification. To round out the security functions, the TravelMate 6493 includes a SmartCard reader and the PlatinumSecret™ software suite is available as an option.

Quality connectivity
The TravelMate 6493 matches leading performance with functional expandability. Support for the Acer ezDock II/II+ suits existing and next-generation peripherals, ensuring maximum efficiency and flexibility. The TravelMate 6493 is a complete communication instrument giving users different connectivity options: Wireless networking via 802.11a/g/Draft-N, built-in Bluetooth® 2.0 module with Enhanced Data Rate for easy connection to your personal area network, wired Gigabit LAN and an integrated modem. For real-time face-to-face video conferencing, the Acer Crystal Eye webcam is mounted on top of the LCD panel. The integrated Acer MediaBay facilitates hot-swapping between modules like a 2nd hard disk drive, an optical drive or weight-saver for greater portability.

Short summary description Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 6493-874G32Mn + Q3.0A281.B00, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 6493-874G32Mn + Q3.0A281.B00 35.8 cm (14.1") 1280 x 800 pixels Intel® Core™2 Duo 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate 6493-874G32Mn + Q3.0A281.B00. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics adapter model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.38 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
P8700
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo P8000 series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® GM45 Express
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 4500MHD
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Mobile network connection *
Yes
Mobile network generation
3G
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Trial software
- McAfee Internet Security Suite
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Empowering Technology (Acer eDataSecurity, ePower, eRecovery, eSettings Management) - Acer Bio-Protection - Acer Crystal Eye - Acer GridVista - Acer Launch Manager - Adobe Reader - Cyberlink PowerDVD - NTI Media Maker - NTI Shadow - PlatinumSecret suite - Microsoft Office Ready 2007 - Acer 3G Connection Manager
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Power
AC adapter power
65 W
Battery performance
58.8 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
- TCG 1.2 - DMI 2.0 - ACPI 3.0 - Mobile PC2002 - GS certification - Wi-Fi
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.38 kg
Width *
The measurement or extent of something from side to side.
338 mm
Depth *
The distance from the front to the back of something.
245 mm
Height (front)
The height of the frontside of the product.
3.36 cm
Height (rear)
Height of the backside of the product.
3.95 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 a/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Customer service details
Array
X