Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5530-652G16Mn + Q3.0A281.B00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TQ90Z.536+GOLDBUN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6345
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 18 May 2020 15:57:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business :
The short editorial description of Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business

Windows Vista Business, Athlon 64 X2 QL-65 2.1GHz, 15.4" WXGA, ATI Radeon HD 3200 Graphics with up to 2048 MB of HyperMemory, 2GB (1x2048) DDR2, 160GB, DVD-RW SuperMulti, 802.11bgn, Bluetooth, 6 cell battery, 0.3DV CrystalEye + Q3.0A281.B00 Advantage 3Y Gold Bundle
More>>>
Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business:
The official marketing text of Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business as supplied by the manufacturer

The Acer TravelMate 5530 notebook has been developed with companies that are striving to stay ahead of the competition in mind. Powered by the latest AMD Turion™ 64 X2 Mobile Technology, it combines Dual Core performance with all the latest developments in notebook technology, 15.4” TFT panel with optional integrated Acer CrystalEye camera, full wireless and wired connectivity and a complete suite of productivity-enhancing tools (Empowering Technology). The TravelMate 5530 clearly demonstrates Acer’s ongoing commitment to provide products that enable users to achieve their goals.

Design and Performance
Equipped with the powerful AMD Turion™ 64 X2 Dual Core processor and a choice between ATI Radeon™ HD 3200 or the latest ATI Mobility Radeon™ HD 3470 graphic cards you will have all the power you need for all today’s business demands.

Complete Connectivity
The TravelMate 5530 offers you full wireless connectivity, enhanced by Acer SignalUp technology for increased speed and stability of your wireless connection, while the Gigabit ethernet card facilitates high bandwidth and massive download potential for all web based applications. Additional the TravelMate 5530 can be equipped with an optional Bluetooth 2.0 module with Enhanced Data Rate allowing you to connect to your Personal Area Network or your business cell phone.

Short summary description Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business:
This short summary of the Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5530-652G16Mn + Q3.0A281.B00, AMD Athlon, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 5530-652G16Mn + Q3.0A281.B00 39.1 cm (15.4") 1280 x 800 pixels AMD Athlon 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate 5530-652G16Mn + Q3.0A281.B00. Processor family: AMD Athlon, Processor model: QL-65, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter model: AMD Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 2.88 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor model *
The model number for the processor in a computer.
QL-65
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 3200
Maximum graphics adapter memory
2.048 GB
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet, WLAN
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Trial software
- McAfee Internet Security Suite
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management) - Acer GridVista - Acer Launch Manager - Adobe Reader - InterVideo WinDVD - Microsoft Office Ready 2007 - NTI CD Maker - NTI Shadow
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.5 h
Power
AC adapter power
65 W
Battery performance
48.8 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
- Wi-Fi - ACPI 3.0 - Mobile PC 2002 - DMI 2.0
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.88 kg
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
267 mm
Height (front)
The height of the frontside of the product.
3.03 cm
Height (rear)
Height of the backside of the product.
4.3 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11 b/g/n
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Customer service details
Array
X