Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6592G-702G25Mn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TNE0Z.196
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8897
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 16 Jan 2020 10:31:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business :
The short editorial description of Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business

Genuine Windows Vista® Business, Intel® Core™ 2 Duo processor T7700 (2.4 GHz, 800 MHz FSB, 4 MB L2 cache), 15.4" WSXGA+ LCD TFT, ATI® Mobility™ Radeon® HD X2400 XT 256MB VRAM (256 MB of dedicated GDDR2 VRAM, up to 1024MB of Hypermemory), 2048MB (2*1GB) of DDR2 Memory, 250GB HDD with enhanced DASP, 8 * DVD-SuperMulti double-layer drive, Gbit Ethernet, Intel® WiFi Link 4965AGN WiFi, 5-in-1 Card Reader, 8 Cell Battery, 0.3MP Intergrated Crystal Eye Webcam, Bluetooth, Bio-Protection fingerprint solution
More>>>
Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business:
The official marketing text of Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business as supplied by the manufacturer

The TravelMate 6592 was designed for smart-thinking users from small, medium and large-sized companies and self-employed professionals looking for unrivalled performance and technology combined with the maximum of today's mobile security features in the office and on the move. Featuring the latest Intel® Centrino® PRO Mobile Technology with Core™2 Duo processors, latest 802.11n standard and advanced support on integration into the company network. The TravelMate 6592 is geared to provide the most comprehensive desktop performance in its class, complete with full manageability and security features like fingerprint reader and TPM (Trusted Platform Module) solution, total wired and wireless connectivity and all-day efficiency.

Brilliant Performance
Based on the latest Intel® Core™ 2 Duo processors in combination with processor integrated virtualization, advanced Manageability standards (AMT 2.5) and Intel’s new Wireless IEEE 802.11 a/b/g/n module, the Acer TravelMate 6592 is a fully equipped Intel® “Centrino PRO” platform. The Acer TravelMate 6592 offers dependable power for demanding office applications and helps to increase business productivity.

Maximum of today's mobile security
Acer has integrated a state-of-the-art security solution known as Trusted Platform Module (TPM). TPM is a notebook embedded security solution that reduces security risks and increases reliability by providing secure generation and management of personal cryptographic keys and data. In addition, the TravelMate 6592 is also featuring a fingerprint reader with Pre-Boot Authentication to approve system or data access only by unique personal biometric characteristics. To complete the choices of security functions, Acer has splashed out the TravelMate 6592 with a Smartcard reader and an optional Acer PlatinumSecret™ suite.

Enhanced Connectivity
The TravelMate 6592 provides excellent functional expandability through the Acer ezDock II/II+, Acer’s bottom-based docking solution that perfectly integrates with existing and next-generation peripherals ensuring maximum efficiency and flexibility. The TravelMate 6592 is a complete communication instrument that allows professional users to seamlessly switch from different connectivity options: wireless connection 802.11 a/b/g/n, WPAN connection with built-in Bluetooth 2.0 module and wired LAN connection with the Gigabit Ethernet card and the integrated modem. For real-time face-to-face video conferencing, Acer has equipped the TravelMate 6592 with the Acer Crystal Eye webcam, a camera mounted at the top of the LCD panel. For additional flexibility and mobility, Acer has equipped the TravelMate 6592 with an integrated Media-bay to facilitate options like a 2nd hard disk drive for easy enlargement of the disk space.

Short summary description Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business:
This short summary of the Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TravelMate 6592G-702G25Mn, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate TravelMate 6592G-702G25Mn. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics adapter. Operating system installed: Windows Vista Business. Weight: 3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T7700
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
4 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T7000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon HD X2400 XT
Discrete graphics adapter memory
0.25 GB
Maximum graphics adapter memory
1.024 GB
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), Acer Bio-Protection, Acer Video Conference Manager, Acer Crystal Eye, Acer GridVista, Acer Launch Manager, Adobe Acrobat Reader, Cyberlink PowerDVD, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29762
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
8
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
275 mm
Height (front)
The height of the frontside of the product.
3.4 cm
Height (rear)
Height of the backside of the product.
3.65 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
Uk has collected 3 expert reviews for Acer TravelMate 6592G-702G25Mn 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
Nl heeft 3 proffesionele recensies verzameld voor Acer TravelMate 6592G-702G25Mn 39,1 cm (15.4") 1680 x 1050 Pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
Fr a recueilli 3 avis d’experts pour Acer TravelMate 6592G-702G25Mn 39,1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 Go DDR2-SDRAM 250 Go AMD Mobility Radeon HD X2400 XT Windows Vista Business et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
De hat 3 Expertenmeinungen über Acer TravelMate 6592G-702G25Mn 39,1 cm (15.4 Zoll) 1680 x 1050 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
Testseek ha raccolto 3 recensioni da parte di esperti per Acer TravelMate 6592G-702G25Mn 39,1 cm (15.4") 1680 x 1050 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
Es ha coleccionado 3 opiniones de expertos para Acer TravelMate 6592G-702G25Mn 39,1 cm (15.4") 1680 x 1050 Pixeles Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
Dk har samlet 3 ekspertanmeldelser for Acer TravelMate 6592G-702G25Mn 39,1 cm (15.4") 1680 x 1050 pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:18:01
Se har samlat in 3 experttester för Acer TravelMate 6592G-702G25Mn 39,1 cm (15.4") 1680 x 1050 pixlar Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD X2400 XT Windows Vista Business och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-22 01:18:01
This business machine offers all that a business user on the road could ask for, and will happy replace a desktop PC at the office. The Centrino Pro and Santa Rosa features give it an advantage over older models and it performed well in our battery tests.
Good Good battery life, Centrino Pro features, High resolution screen...
Bad Nothing of note The Final Word This business machine offers all that a business user on the road could ask for, and will happy replace a desktop PC at the office. The Centrino Pro and Santa Rosa features give it an advantage over older models and it pe...
Bottom line This business machine offers all that a business user on the road could ask for, and will happy replace a desktop PC at the office. The Centrino Pro and Santa Rosa features give it an advantage over older models and it performed well in our battery tes...
90%
notebookcheck.nl
Updated:
2014-05-22 01:18:01
De TravelMate 6592G is ontworpen voor de zakenman die opzoek is naar een krachtige laptop uitgerust met vele accesoires en eigenschappen. Naast gloednieuwe Intel Centrino PRO Mobile technology bied de TravelMate 6592G ook vele veiligheids eigenschapp...
88%
pcworld.it
Updated:
2014-05-22 01:18:01
Un prodotto professionale di alto livello per chi non si deve limitare solo ad usare applicazioni da ufficio, ma necessita di maggiore potenza per usare applicazioni multimediali e fare elaborazioni complesse. Ecco il profilo del nuovo Travelmate 6592...
85%
Show all
Customer service details
X