location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 4320-302G16Mi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TN30Y.032
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® 560 2.13 GHz
  • - 35.8 cm (14.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD±RW
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Basic
Long product name Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic :
The long product name of Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista® Home Basic, 14.1" WXGA CrystalBrite, Intel® Celeron® M 560 2.13GHz-1MB-533MHz, Intel® GMA X3100 shared, 2GB (2x1GB) DDR2, 160GB-5400rpm, DVD-Supermulti, 802.11BG, Bluetooth, 6 cell Li-Ion, CrystalEye webcam, Cardreader, Office Ready
More>>>
Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:
The official description of Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TravelMate 4320 delivers mobility, productivity and value. Combining the latest Intel® Celeron® M processor with a wide and brilliant 14.1"LCD display, integrating an optional Acer CrystalEye video camera in a lightweight form factor with comprehensive wireless connectivity and multimedia functionality, the TravelMate 4320 is designed for maximum efficiency and mobility for all business needs of professionals or users in small and medium sized companies.

Design for Productivity
Acer has established new dimension of design with the new Acer ProFile design on the TravelMate 4320. Designed for efficiency and productivity, equipped with empowering EasyKey-launch buttons for quick email and internet access, one-button Lock function, Presentation key and the Sync-key, the Acer TravelMate 5310 is enhancing your mobile business potential at a spectacular value. In combination with the innovative Acer Empowering Technology (a complete suite of productivity-enhancing tools) make the new TravelMate 4320 the perfect example of Acer’s strategy to provide powerful tools to business customers.

Complete Connectivity
The slim and elegant TravelMate 4320 offers you the comprehensive Intel® Mobile Celeron® M processor processors and full wireless connectivity, enhanced by the Acer SignalUp technology for increased speed and stability of your wireless connection, while the Gigabit ethernet card facilitates high bandwidth and massive download potential for all web based applications. Additional the TravelMate 4320 can be equipped with an optional Bluetooth 2.0 module with Enhanced Data Rate allowing you to connect to your Personal Area Network or your business cell phone.

Short summary description Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:
This short summary of the Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TravelMate 4320-302G16Mi, Intel® Celeron®, 2.13 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:
This is an auto-generated long summary of Acer Aspire TravelMate 4320-302G16Mi Intel® Celeron® 560 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic based on the first three specs of the first five spec groups.

Acer Aspire TravelMate 4320-302G16Mi. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2.13 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2.4 kg