location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6291-101G12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TLG0X.049
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB DVD Super Multi
  • - Intel® GMA 950
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium :
The long product name of Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista™ Home Premium, 12.1" WXGA CrystalBrite, Intel® Centrino® Duo, Intel® Core™2 Duo T5500 1.66Ghz-2MB, Mobile Intel® GMA 950 shared, 1024MB (2x512) DDR2, 120GB 5400rpm SATA, DVD Super Multi, 802.11abg, Bluetooth, 6 cell, 0.3MP CrystalEye, Cardreader
More>>>
Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
The official description of Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer TravelMate 6291 is one of the first models to launch in Acer's new ProFile design. Based on this brand new design language, the TravelMate 6291 underlines the professional style, combining personal productivity and ultra mobility by integration even an optical disk drive. To meet the needs of the advanced mobile professional user, it comes complete with all the latest features on the market today: Compact in dimensions – recent two spindle design, lightweight and ultra-portable – it sports a 12.1” LCD panel – powered by the Core 2 Duo processor, coupled with the responsiveness of dual-channel DDRII memory and Serial ATA Hard Disk Drives. The TravelMate 6291 offers desktop PC versatility through the Acer ezDock II, a bottom docking station designed to improve expandability and flexibility. Anywhere connectivity is ensured by a wide array of connectivity options, as in the latest Wireless IEEE 802.11 a/b/g/n standard.

Ultraportability and ultra-long independence
The Acer TravelMate 6291 is designed entirely on Acer’s ambition to optimize the balance between high-performance ultraportability and superior efficiency by creating the lightweight notebook with integated optical device (two-spindle) for highly-mobile professionals and dynamic businesses. Weighing below 2 kgs, the Acer TravelMate 6291 is the first Acer notebook that also offers up to 12 hours of independence by using the standard 6-cell battery in combination with a 9-cell battery option.

Superior Style
The TravelMate 6291 comes in line with new Acer ProFile design, combined with magnesium alloy casing cover and state of the art two spindle design in the 12” Ultraportable segment. Designed for productivity and ultra-mobility.

Short summary description Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
This short summary of the Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 6291-101G12, Intel® Core™2 Duo, 1.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
This is an auto-generated long summary of Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer TravelMate 6291-101G12. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 2 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:01
Uk has collected 5 expert reviews for Acer TravelMate 6291-101G12 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
thestar.com.my
Updated:
2016-12-27 11:54:09
The perfect mate for travel By CHONG JINN XIUNG The Acer TravelMate 6291 has a very sleek black, solid exterior that is worthy of its business notebook status. Its compact design also makes it easier on business users who need a notebook for their tra...
Good Lightweight; good multitasking performance; plenty of helpful preinstalled applications.
Bad Poor sound quality.
Bottom line The Acer TravelMate 6291 is a dependable notebook that can meet the needs of most mobile users. Its weight of 1.8kg makes it easy to carry around and to top it off, it comes with plenty of helpful preinstalled applications.The TravelMate is also a capa...
0%
Laptopmag.com
Updated:
2014-05-22 01:16:00
Acers budget-friendly 12.1-inch notebook doesnt sport the latest specs but lasts nearly a full workday.
Good Excellent battery life, Good performance for price, Fast 802.11n Wi-Fi throughput, Built-in webcam and Bluetooth...
Bad Thick and heavy for a 12.1-inch notebook, Last-generation Centrino chipset...
Bottom line Who would buy a lightweight notebook with Windows XP and a last-generation Centrino processor? A smart buyer who wants to save a bundle. The Acer TravelMate 6291-6753 may not have cutting-edge specs, but it delivers good performance and more than six h...
80%