Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5720-6969
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TKE0Z.006
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9529
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 16 Jan 2020 10:30:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three-year limited warranty.
Long product name Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business :
The short editorial description of Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Genuine Windows Vista® Business; Intel® Core™2 Duo Processor T7300 (4MB L2 cache, 2.0GHz, 800MHz FSB); 2GB (1/1) DDR2 667 SDRAM; 160GB SATA hard drive; integrated Super-Multi drive (DVD+R, DVD-R, DVD-RAM); 5-in-1 card reader; 15.4" WXGA (1280 x 800) TFT display; Intel® Graphics Media Accelerator X3100; 802.11a/g/n WLAN, gigabit LAN, V.92 modem; fingerprint reader
More>>>
Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
The official marketing text of Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer

The TravelMate® 5720 comes packaged in the Acer® magnesium alloy ProFile chassis with a look and feel that is all business. Equipped with cutting-edge Intel® Centrino® Duo processor technology and wireless connectivity, this notebook can help boost your mobility and efficiency.

Short summary description Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TravelMate 5720-6969, Intel® Core™2 Duo, 2.00 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate TravelMate 5720-6969. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2.00 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: Windows Vista Business. Weight: 3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T7300
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.00 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
4 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PBGA479, PPGA478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T7000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X3100
Audio
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard number of keys
88
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Empowering Technology (eDataSecurity, eLock, eRecovery, eSettings Management, eNet, ePower, ePresentation), Acer Bio-Protection, Acer Crystal Eye, Acer GridVista, Acer Launch Manager, Acer Video Conference Manager, Adobe Acrobat Reader, CyberLink PowerDVD, Norton Internet Security, NTI CD-Maker, NTI Shadow
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
8
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
267 mm
Height
The measurement of the product from head to foot or from base to top.
30.4 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
Uk has collected 12 expert reviews for Acer TravelMate 5720-6969 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
Nl heeft 12 proffesionele recensies verzameld voor Acer TravelMate 5720-6969 39,1 cm (15.4") 1280 x 800 Pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
Fr a recueilli 12 avis d’experts pour Acer TravelMate 5720-6969 39,1 cm (15.4") 1280 x 800 pixels Intel® Core™2 Duo 2 Go DDR2-SDRAM 160 Go Intel® GMA X3100 Windows Vista Business et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
De hat 12 Expertenmeinungen über Acer TravelMate 5720-6969 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
Testseek ha raccolto 12 recensioni da parte di esperti per Acer TravelMate 5720-6969 39,1 cm (15.4") 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
Es ha coleccionado 12 opiniones de expertos para Acer TravelMate 5720-6969 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
Dk har samlet 12 ekspertanmeldelser for Acer TravelMate 5720-6969 39,1 cm (15.4") 1280 x 800 pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:03:35
Se har samlat in 12 experttester för Acer TravelMate 5720-6969 39,1 cm (15.4") 1280 x 800 pixlar Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
techradar.com
Updated:
2011-08-14 01:03:35
Acers TravelMate 5720-602G16Mi targets the corporate user, and is a 15.4-inch machine offering power and strength. Open the lid and the most striking aspect is the keyboard. With a five-degree curve that ensures your hands point inwards when typing, it...
Good Solid build, Good performance, Impressive battery life, Lightweight...
Bad Quite bulky, Modest storage...
Bottom line Acers TravelMate 5720-602G16Mi targets the corporate user, and is a 15.4-inch machine offering power and strength. Open the lid and the most striking aspect is the keyboard. With a five-degree curve that ensures your hands point inwards when typing, it...
70%
pcadvisor.co.uk
Updated:
2011-08-14 01:03:35
If you want a mid-priced laptop able to translate a solid specification list into rock-solid performance, the Acer TravelMate 5720 may be your best choice. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our ess...
Bottom line On balance, we think the Acer TravelMate 5720 is the best of the mid-range laptops we’ve reviewed recently. Its performance and specifications, along with its £699 price tag and excellent connectivity options, earn the Acer TravelMate 5720 our Best Bu...
90%
alphr.com
Updated:
2011-08-14 01:03:35
A superb package for the price, with plenty of power. Only the unambitious battery life lets it down. The quality of budget notebooks keeps rising. Last month, Samsung impressed with its Q70, which managed to combine classy looks with a very acceptabl...
83%
Zdnet.com.au
Updated:
2011-11-04 02:07:29
Design The Travelmate is all business, its matte black, silver and grey and reinforced screen, while not as rugged as a Lenovo, will certainly stand up to its share of knocks. Acers quick access buttons have been reduced to a tiny, yet still comfortab...
Good Solid build quality, Well featured, Competitively priced, Curved keyboard...
Bad USB port positioning, Low res Webcam...
Bottom line The Travelmate is an excellent notebook for business if youre interested in the 15-inch space, and youre happy with the 3kg weight.
80%
goodgearguide.com.au
Updated:
2011-11-04 02:07:29
The Acer TravelMate 5720G is one of Acers new Centrino-based (Santa Rosa) notebooks. Its affordable, well-built and has plenty of speed and storage capacity. In performance and battery tests the TravelMate 5720G performed very well, and its sturdy, g...
Good Latest Centrino platform, Plenty of connectivity, Long battery life, Built-in Web-cam...
Bad Curved keyboard might take some getting used to The Final Word Theres little or nothing to complain about with this notebook. Its got power, long battery life and plenty of functionality. Notes # This product is no longer available directly from the...
Bottom line Theres little or nothing to complain about with this notebook. Its got power, long battery life and plenty of functionality. Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distribution ch...
80%
notebookjournal.de
Updated:
2011-08-14 01:03:35
Vor ca. 2 Monaten reifte in mir der Entschluss, dass ein neues Notebook her muss. Auf alle Fälle war ich durch mein bisheriges BenQ Joybook 5100G01 sehr verwöhnt, was Display, Geräuschkulisse und Akkuausdauer angeht. Somit waren meine Forderungen an ei...
Good lange Akkulaufzeit, sehr stabiles Gehäuse, mattes Display, hervorragende Leistung...
Bad hervorragende Leistung, Acer Empowering Software benötigt meist administrative Rechte, Festplatte deutlich hörbar, keine Recovery Medien, bei geschlossenem Display besteht Lücke zw. Deckel und Gehäuse...
Bottom line Ich denke das Acer Travelmate 5720-601G16 ist ein guter Kauf für denjenigen, der auf aktuelle Spiele keinen Wert legt und seinen Fokus auf Office- und Internetanwendungen legt, ab und zu mal ein paar Bilder anschaut und bearbeitet, mobil sein will und...
0%
Chip.de
Updated:
2011-08-14 01:03:35
Mit einem Preis von nur 850 Euro gehört das Acer TravelMate 5720-601G16 zu den günstigeren Mitgliedern der TravelMate-Familie. Doch wer denkt, dass das Business-Notebook deswegen leistungsschwach und nur dürftig ausgestattet ist, liegt komplett falsch...
77%
magnus.de
Updated:
2011-08-14 01:03:35
Das Centrino-Duo-Gerät beherbergt bereits den neuen Santa-Rosa-Chipsatz von Intel mit der Bezeichnung i965GM, für die Grafik sorgt der neue Onboard-Chip GMAX3100 aus gleichem Haus. Die 3D-Leistung des neuen Chips ist zwar um etwa 50% besser als die des...
Bottom line Das 5720 ist an sich ein sehr gutes Gerät, denn Verarbeitung und Akkulaufzeit sind spitze. Leider fehlen aber noch zwei wichtige Santa-Rosa-Neuerungen...
0%
tecnozoom.it
Updated:
2011-10-18 17:34:07
Il vanta uno chassis ridisegnato secondo le linee del nuovo design ProFile, che assicura il massimo stile. La lega di magnesio di cui è composto, invece, assicura la massima resistenza. Per quanto concerne le dimensioni, misura esattamente 360 mm di...
Good WiFi e infrarossi; Chassis in lega di magnesio...
Bad Scheda grafica solo su alcuni modelli; Peso...
Bottom line L’Acer TravelMate 5720 è un notebook indirizzato all’utente professionista, grazie a prestazioni elevate, sia a livello di processore che di grafica. Per soddisfare le necessità dell’utente in movimento, dispone di connettività Wi-Fi per il collegamen...
70%
maximumpc.com
Updated:
2011-08-14 01:03:35
With a 15.4-inch screen, Acer’s TravelMate 5720 skirts the edge of what qualifies as a mainstream notebook. But at 7.5 lbs. of carry weight, it’s still pleasantly portable for a device that offers respectable multimedia and gaming functionality with a...
Good Excellent multimedia benchmark scores; 2GB of RAM; responsive keyboard; screen decentlyreadable even in sunlight; decent battery life.
Bad Smallish hard drive; comes with Vista Business instead of Home Premium, for some reason.
80%
Laptopmag.com
Updated:
2011-08-14 01:03:35
This value-priced business notebook offers fast performance and long battery life.
Good Strong performance, Long battery life, Comfortable keyboard...
Bad Narrrow viewing angles, Rear USB plugs...
Bottom line Overall, the Acer TravelMate 5720 notebook offers enough features to keep business users satisfied and working quickly. Its fast performance, long battery life, and generous screen real estate make it a very good choice for corridor warriors and meetin...
80%
Show all
Customer service details
X