Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6292-812G25MN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6292-812G25MN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TG60Z.391
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9068
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 16 Jan 2020 10:30:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer TravelMate 6292-812G25MN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Acer TravelMate 6292-812G25MN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TravelMate 6292-812G25MN, Intel® Core™2 Duo, 2.1 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 6292-812G25MN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 6292-812G25MN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate TravelMate 6292-812G25MN. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: Windows Vista Business. Weight: 2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T8100
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T8000 series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X3100
Audio
Audio system
System used to play music or speech.
High Definition Audio
Number of built-in speakers
2
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard function keys
12
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Technologie Acer Empowering (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer Crystal Eye, Acer Video Conference Manager, Acer Bio-Protection, Acer GridVista, Acer Launch Manager, Acer PureZone, Adobe Reader, Cyberlink PowerDVD, NTI CD Maker, Norton Internet Security, Microsoft Office Ready 2007
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Processor code
SLAVJ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33916
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Width *
The measurement or extent of something from side to side.
306 mm
Depth *
The distance from the front to the back of something.
227 mm
Height (front)
The height of the frontside of the product.
2.75 cm
Height (rear)
Height of the backside of the product.
3.45 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
Uk has collected 29 expert reviews for Acer TravelMate 6292-812G25MN 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
Nl heeft 29 proffesionele recensies verzameld voor Acer TravelMate 6292-812G25MN 30,7 cm (12.1") 1280 x 800 Pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
Fr a recueilli 29 avis d’experts pour Acer TravelMate 6292-812G25MN 30,7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 Go DDR2-SDRAM 250 Go Intel® GMA X3100 Windows Vista Business et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
De hat 29 Expertenmeinungen über Acer TravelMate 6292-812G25MN 30,7 cm (12.1 Zoll) 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
Testseek ha raccolto 29 recensioni da parte di esperti per Acer TravelMate 6292-812G25MN 30,7 cm (12.1") 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
Es ha coleccionado 29 opiniones de expertos para Acer TravelMate 6292-812G25MN 30,7 cm (12.1") 1280 x 800 Pixeles Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
Dk har samlet 29 ekspertanmeldelser for Acer TravelMate 6292-812G25MN 30,7 cm (12.1") 1280 x 800 pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:16:41
Se har samlat in 29 experttester för Acer TravelMate 6292-812G25MN 30,7 cm (12.1") 1280 x 800 pixlar Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
pcauthority.com.au
Updated:
2014-05-22 01:16:41
This notebook is the winner of our Light Laptops roundup. Its solid in every area rather than outstanding in one, and very attractively priced. Picking the Acer TM6292 up you’ll notice that it weighs 2kg. As such it isn’t quite ultraport...
83%
Zdnet.com.au
Updated:
2014-05-22 01:16:41
Design Ah, business laptops. The general look espouses reliability, ruggedness and above all functionality, but does little for the imagination, and seems to have avoided the "personalisation" phase the consumer market is going through -- theres littl...
Good Rugged, Good battery life, Value for money...
Bad Old school design feels like new technology shoehorned into an old chassis, Air vent on the side...
Bottom line The Acer TravelMate 6292 passes muster, but there are better alternatives out there.
75%
itreviews.com
Updated:
2014-05-22 01:16:41
Acers Travelmate 6292-301G16MN is a no-nonsense, highly portable, corporate notebook. It doesnt really stand out in any department but it goes about its business without any fuss or bother. Sometimes thats all you need. Acer - Travelmate 6292-301G1...
0%
gadgetspeak.com
Updated:
2014-05-22 01:16:41
The arrival of Intels Santa Rosa Centrino Pro technology has provided manufacturers with the ideal opportunity to refresh their current range of notebooks with some new attractive models. Not surprisingly, with its position as a leading notebook manu...
80%
goodgearguide.com.au
Updated:
2014-05-22 01:16:41
Well designed and oozing with more power than you would imagine from a 12.1in business notebook, the Acer TravelMate 6292 (302G16N) is another fine example of how Intels latest Centrino platform can perform. As part of the new Centrino platform, coden...
Good Performance results, Battery life, New Centrino Duo platform...
Bad Viewing angle is not ideal The Final Word For such a small notebook it packs a lot of punch. Business users on the go will enjoy its light weight and portable design, not to mention its reliable battery. Theres little to complain about when it comes t...
Bottom line For such a small notebook it packs a lot of punch. Business users on the go will enjoy its light weight and portable design, not to mention its reliable battery. Theres little to complain about when it comes to performance either.
80%
techradar.com
Updated:
2014-05-22 01:16:41
The Acer TravelMate series is aimed directly at corporate users, with the 6292 (£1029 inc. VAT) being a semi-portable all-in-one solution. What will impress travellers is how sturdy and solid this machine is.It may look rather grey and corporate, but t...
Good Strong build quality, Impressive spec and performance...
Bad Cramped keyboard...
Bottom line The Acer TravelMate series is aimed directly at corporate users, with the 6292 (£1029 inc. VAT) being a semi-portable all-in-one solution. What will impress travellers is how sturdy and solid this machine is.It may look rather grey and corporate, but t...
80%
pcadvisor.co.uk
Updated:
2014-05-22 01:16:41
The Acer TravelMate 6292 isnt as stylish as the latest Aspire from Acer (click here for Acer Aspire 5920 Intel Santa Rosa Laptop review), but as its emphasis is on performance and portability, this isnt a major problem. See our Laptop Advisor web...
Bottom line Even though Acers Acer TravelMate 6292 doesnt look as sophisticated as the most recent Aspire, its perfectly suited to business users or those needing a lightweight, durable and highly portable option. The draft n connectivity is useful, and the Ac...
70%
theregister.co.uk
Updated:
2014-05-22 01:16:41
While it would be hard to compete with the bullet-stopping capabilities of the ThinkPad, the 6292 certainly feels solid enough. However, although the casing appears sufficiently sturdy, theres nothing to latch the screen in place when its folded, s...
Bottom line The TravelMate 6292 certainly feels well built and able to stand up to the harsh life on the road. While youll obviously still need to exercise some care when handling it, it should be able to take the odd knock or bump without keeling over. It doesn...
86%
expertreviews.co.uk
Updated:
2014-05-22 01:16:41
Lots of power, but you pay for it, and the ugly stick has not been a stranger. A competent and portable laptop, but not special enough for the price to stand out here. Acers TravelMate 6292 and Rocks Pegasus P335-T72 are the most powerful laptops...
60%
zdnet.co.uk
Updated:
2014-05-22 01:16:41
The 2kg Acer TravelMate 6292 packs Intels latest mobile technology and a solid range of business-friendly features into a generally successful new design. Above all though, this notebook represents excellent value for money.
Good Excellent value for money, Large hard drive, 802.11a/b/g and DraftN WiFi, plus Bluetooth 2.0, Builtin fingerprint recognition...
Bad Two of the three USB ports are stacked, and so may not always be usable simultaneously, No lid clasp, Integrated webcam is fixed rather than on a swivel hinge...
Bottom line The 2kg Acer TravelMate 6292 packs Intels latest mobile technology and a solid range of business-friendly features into a generally successful new design. Above all though, this notebook represents excellent value for money...
70%
zdnet.fr
Updated:
2014-05-22 01:16:41
Le Travelmate 6292 représente lultraportable de la gamme professionnelle dAcer. Léger, au design agréable, cet ordinateur nomade portable est animé grâce à la nouvelle plate-forme mobile Santa-Rosa dIntel. Performances et fonctionnalités sont au re...
Good La plateforme Centrino Duo, la compacité, le choix entre deux systèmes d’exploitation : XP ou Vista, la taille de la mémoire vive, le lecteur d’empreintes digitales de série, rapport configuration/prix correct, le poids, la gestion optimale de...
Bad Pas de port ExpressCard, la webcam fixe de 0,3 Mégapixels, la disposition des 2 ports USB pas toujours évident à utiliser ensemble, la fermeture du clapet néteint pas le portable, la taille de certaines touches.
Bottom line Un poids raisonnable pour un ultraportable avec graveur DVD, une autonomie dans la bonne moyenne et une connectivité sans fil avec Wi-Fi 802.11n, le Travelmate 6292 nusurpe pas sa vocation de portable nomade. La connectique traditionnelle est elle inc...
70%
Chip.de
Updated:
2014-05-22 01:16:41
Das Acer TravelMate 6292 arbeitet mit neuesten Komponenten: Unter der 12,1-Zoll-Haube werkelt Intels Mobil-Prozessor Core 2 Duo T7100 mit 1,8 GHz Taktfrequenz. Hinzu kommen 2 GByte DDR2-Arbeitsspeicher und eine große 160-GByte-Festplatte. Grafisch setz...
72%
Pcwelt.de
Updated:
2014-05-22 01:16:41
Das Acer Travelmate 6292 ist ein günstiges Sub-Notebook mit reichhaltiger Ausstattung und Standard-Core-2-Duo-Prozessor. Ob es auch unterwegs überzeugt, verrät unser Test. Geschwindigkeit: Keine Ultra-Low-Voltage-CPU, keine sparsame 1,8-Zoll-Festplatt...
0%
magnus.de
Updated:
2014-05-22 01:16:41
Mit seinem 12,1-Zoll-Display und den dazu passenden schlanken Maßen ist das Acer auf den ersten Blick ein typisches Subnotebook. Doch in zwei Punkten sprengt es die Erwartungen: Hat man es erst einmal in der Hand, stellt es sich als doch recht gewichti...
85%
tecnozoom.it
Updated:
2014-05-22 01:16:41
I della serie sono i primi di questo produttore a presentare il nuovo design ProFile, decisamente rinnovato rispetto alle serie precedenti. I dispongono di un display da 12,1 pollici, con risoluzione WXGA 1280x800 pixel e in grado di visualizzare fi...
Good Peso; Portabilità...
Bad No scheda grafica...
Bottom line La serie Acer TravelMate 6292 è composta da notebook di elevata qualità, con funzionalità avanzate e dal design completamente rinnovato rispetto a tanti modelli precedenti, presentando infatti il nuovo design ProFile realizzato di recente dal produtto...
80%
laptopworld.dk
Updated:
2014-05-22 01:16:41
Vi fortsætter rækken af test af små subnotes til business segmentet, med denne lille lækre sag fra Acer. TravelMate 6292 er en kompakt 12,1” subnote i den seriøse ende. Kodeord er magnesium legeret kabinet, harddisk beskyttelse ved fald (DASP) og...
Good Kabinettet – uovertruffen kvalitet, VGA udgang, Masser af tilslutningsmuligheder, Masser af hestekræfter gemt under låget, Mulighed for ægte docking station, DASP, beskyttelse af ens data mod stød ved tab af maskinen, Prisen.
Bad Mangler 3G, Vægten i den tunge ende for en subnote, Lige lidt nok batteritid...
Bottom line Acer TravelMate 6292, er ikke det sidste nye – men her er også fordelen. Med en pris på under 9.000,- for T8100 udgaven - er der en reel mulighed for at gøre et scoop, evt. kunne man med fordel vælge T8100 modellen alt efter ens behov. Men ingen tvi...
70%
v3.co.uk
Updated:
2014-05-22 01:16:41
2 The great weight conundrum 3 Acer Travelmate 6292 review 4 Advent 8112 review 5 Fujitsu Siemens Lifebook P7230 review 6 Hi-Grade Notino D2200 review 7 HP Compaq 2710p review 8 HP Pavilion TX-1260ea review 9 Lenovo Thinkpad X61 review 10 MSI PR200-06...
Good Great performance; DVD drive; good speakers...
Bad Heavy; chunky...
Bottom line Great performance with a strong display and speakers, but it’s too heavy...
60%
trustedreviews.com
Updated:
2014-05-22 01:16:41
When looking at notebooks intended for corporate users, one always has to change one's perspectives. In consumer notebooks the buzz words are style, multimedia and entertainment, whereas with corporate lines they are invariably reliability, build quality...
70%
smartson.se
Updated:
2014-05-22 01:16:41
Acer Travelmate 6292 är en bärbar dator som anses vara välbyggd och ha kraftfull prestanda. Den är inte lättast eller minst men flera testare rekommenderar den till affärsanvändaren.
0%
dinside.no/data
Updated:
2014-05-22 01:16:41
Intels fjerde generasjon av Centrino-plattformen (Intels merkenavn for matchende komponenter i bærbare PCer) blir ikke lansert før i begynnelsen av mai måned. Denne har en god stund vært kjent under navnet Santa Rosa, og vi har blant annet omtalt denn...
67%
pcquest.com
Updated:
2016-12-27 11:49:30
This new ultraportable TravelMate from Acer is sleek and light to carry. Acer has given a serious thought toward upgrading its designs and to be in sync with the current trend, the inclusion of magnesium alloy into the chassis for robustness is one su...
0%
firstpost.com
Updated:
2016-12-27 11:49:30
We have here one of the first Santa Rosa-based laptops to reach Indian shores, the Acer 6292, a 12.1 inch ultra-portable laptop. For those who are clueless, Santa Rosa is the code-name for Intel’s latest platform for laptops that was launched among...
80%
Show all
Customer service details
X