location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 6463WLMi 39.1 cm (15.4") Intel® Core™2 Duo T5500 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 6463WLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TDR06.074
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 6463WLMi 39.1 cm (15.4") Intel® Core™2 Duo T5500 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB DVD Super Multi
  • - AMD Mobility Radeon X1300
  • - Bluetooth
  • - Windows XP Professional
More>>>
Short summary description Acer TravelMate 6463WLMi 39.1 cm (15.4") Intel® Core™2 Duo T5500 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Professional:
This short summary of the Acer TravelMate 6463WLMi 39.1 cm (15.4") Intel® Core™2 Duo T5500 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 6463WLMi, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 6463WLMi 39.1 cm (15.4") Intel® Core™2 Duo T5500 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 6463WLMi 39.1 cm (15.4") Intel® Core™2 Duo T5500 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 6463WLMi. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows XP Professional. Weight: 2.85 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:17:45
Uk has collected 7 expert reviews for Acer TravelMate 6463WLMi 39.1 cm (15.4") Intel® Core™2 Duo T5500 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1300 Windows XP Professional and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2014-05-22 01:17:45
Acers TravelMate laptops are aimed at corporate users. Combining strong performance with a range of business features, the Acer TravelMate 6463WLMi (£795 inc. VAT) is an impressive entry-level system. Although greater mobility can be had at this price...
Good Good portablility, Decent security features...
Bad No office software, Poor graphics...
Bottom line Acers TravelMate laptops are aimed at corporate users. Combining strong performance with a range of business features, the Acer TravelMate 6463WLMi (£795 inc. VAT) is an impressive entry-level system. Although greater mobility can be had at this price...
80%
zdnet.co.uk
Updated:
2014-05-22 01:17:45
The TravelMate 6463WLMi is a large and well-specified Core 2 Duo notebook with an excellent high-resolution 15.4in. screen. It should perform admirably as a largely desk-bound business system, but you wont want to carry it far.
Good Superb highresolution screen, Large, ergonomic keyboard, Twin cursor control systems, Builtin fingerprint reader, Integrated camera, Well stocked with ports and connectors, Attractive price...
Bad Large and heavy, Bluetooth is an optional extra...
Bottom line The TravelMate 6463WLMi is a large and well-specified Core 2 Duo notebook with an excellent high-resolution 15.4in. screen. It should perform admirably as a largely desk-bound business system, but you wont want to carry it far...
73%
xbitlabs.com
Updated:
2014-05-22 01:17:45
The notebook industry is currently offering a variety of machines for everyone. There are notebooks for gamers and for people who watch movies. There are notebooks for users whose computer is supposed to be a full-featured workplace you can always carr...
Good Modern stylish exterior design, Good performance in all applications, Wide wireless capabilities, Acer’s exclusive technologies and software, Extended data security features, Rather affordable price, Multiple pointing devices, Integrated 1.3megapixe...
Bad Short battery life, No system recovery discs in the box, No bag included, Weak graphics performance when powered by the battery...
Bottom line The Acer TravelMate 6463WLMi is perhaps the first notebook from Acer we have no serious complaints about. The weak graphical performance when powered by the battery and the short battery life are explained by the product positioning. This notebook is m...
0%