location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C213TMi Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate C213TMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TDG0E.043
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate C213TMi Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - Intel® Core™2 Duo
  • - 80 GB
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Acer TravelMate C213TMi Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB:
This short summary of the Acer TravelMate C213TMi Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate C213TMi, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 0.5 GB, 2.6 kg

Long summary description Acer TravelMate C213TMi Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB:
This is an auto-generated long summary of Acer TravelMate C213TMi Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 0.5 GB based on the first three specs of the first five spec groups.

Acer TravelMate C213TMi. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™2 Duo. Internal memory: 0.5 GB. Weight: 2.6 kg