location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8204WLMi Intel® Core™ Duo T2500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8204WLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAX06.005
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 8204WLMi Intel® Core™ Duo T2500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2500 2 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 120 GB
  • - AMD Mobility Radeon X1600
  • - Bluetooth 2.0+EDR
  • - Windows XP Professional
More>>>
Short summary description Acer TravelMate 8204WLMi Intel® Core™ Duo T2500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This short summary of the Acer TravelMate 8204WLMi Intel® Core™ Duo T2500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8204WLMi, Intel® Core™ Duo, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 120 GB

Long summary description Acer TravelMate 8204WLMi Intel® Core™ Duo T2500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 8204WLMi Intel® Core™ Duo T2500 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 8204WLMi. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 3 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 03:23:07
Uk has collected 21 expert reviews for Acer TravelMate 8204WLMi 39.1 cm (15.4") Intel® Core™ Duo T2500 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-08-09 03:22:42
The TravelMate is a beautifully executed laptop, but Acer certainly charges you for the privilege of owning it. By the time youve added VAT, it breaks the £1,700 barrier, becoming more expensive than any laptop in our Power chart bar the Evesham. Bu...
Bottom line The TravelMate is a quality laptop – its fast and well built, and the battery life is decent. The graphics are good and attention has been paid to design details and build quality. But its not cheap. Ursula Seymour...
80%
goodgearguide.com.au
Updated:
2014-08-09 03:22:42
The generously equipped Acer TravelMate 8200 packs a 120GB hard drive, a unique built-in Webcam and both Bluetooth and Wi-Fi. Its ExpressCard/34 slot accepts the small form factor 34mm, though not the larger 54mm next-generation plug-in card. A SmartCa...
Good Good storage, built-in web-cam, good sized screen, Excellent performance...
Bad Ergonomic keyboard is hard to get used to, Mediocre battery performance The Final Word With a wide array of features and good performance the Travelmate 8200 is a high quality notebook with only a few minor problems.
Bottom line With a wide array of features and good performance the Travelmate 8200 is a high quality notebook with only a few minor problems.
70%
alphr.com
Updated:
2014-08-09 03:22:50
A good-looking, amazingly fast laptop. But its also expensive, heavy and doesnt offer outstanding battery life Acer has given the veteran TravelMate chassis a spruce up for its first dual-core notebook. The lid has a carbon-fibre finish to it, and t...
67%
pocket-lint.com
Updated:
2014-08-09 03:22:57
With its extreme cutting-edge spec, this simply can’t be beat but you’ll be paying a premium for the privilege...
Good Fully-featured, powerful and versatile...
Bad Heavy. Expensive...
Bottom line With its extreme cutting-edge spec, this simply can’t be beat but you’ll be paying a premium for the privilege...
90%
zdnet.co.uk
Updated:
2014-08-09 03:22:57
The TravelMate 8204WLMi marks an impressive first outing for Intels new dual-core Centrino Duo platform: its an elegantly designed desktop replacement system that performs extremely well without impacting battery life too much.
Good Excellent performance, Reasonable battery life, Good range of addon applications from Acer, Smartcardbased security system and hard disk antishock protection, Builtin video conferencing camera, PC Cardformat Bluetooth VoIP phone...
Bad Expensive...
Bottom line The TravelMate 8204WLMi marks an impressive first outing for Intels new dual-core Centrino Duo platform: its an elegantly designed desktop replacement system that performs extremely well without impacting battery life too much...
78%
theregister.co.uk
Updated:
2014-08-09 03:22:57
Over the past couple of years Acer has made quite a name for itself in the notebook market, producing high spec machines at amazing price points. The company has also built a reputation for being first out of the gate with the latest notebook technolog...
Bottom line The TravelMate 8104WLMi was a superb notebook that showed off the Intel Sonoma platform to great effect. But the new TravelMate 8204WLMi takes notebook technology to the next level with Intel's new Napa platform. Although it may not be priced as aggre...
99%
Laptopmag.com
Updated:
2014-08-09 03:22:42
Acer crams two of the most powerful notebook components you can get inside the 6.6-pound, sleek TravelMate 8200: Intel’s Core Duo processor and ATI’s Mobility Radeon X1600 graphics card. Add in a top-notch webcam and you have one of the best m...
Good Fastest performance yet, Slim design with carbon fiber cover, Powerful graphics, Smooth, crisp webcam...
Bad A bit pricey, No configuration options...
80%
digital-daily.com
Updated:
2014-08-09 03:22:44
Emergence of dual-core mobile computers on the market has long been awaited impatiently. That is why the abundance of new laptop models based Centrino Duo has not caused much surprise but simply a lively interest to the years novelties on the Russian...
0%
laptoplogic.com
Updated:
2014-08-09 03:22:50
The Acer TravelMate 8204 is one of the best all around laptops designed to take on any task and loaded with a multitude of cutting edge features.
Good Sleek, robust and innovative design including carbon fiber lid, Thinandlight for a performance notebook, Excellent keyboard, Sharp high resolution 15.4inch WSXGA+ LCD display, Fast system performance, Buitin Web Camera, 2GB DualChannel DDR2 RAM, Rechar...
Bad Limited hot keys; missing multimedia keys, Very expensive, Weak battery life...
Bottom line We thought the previous generation TravelMate 8100 series was an overall solid machine, making it even more surprising that the 8204 has improved on the TravelMate lineup so much. The TravelMate 8204 comes equipped with a myriad of functions that are p...
80%
pcmag.com
Updated:
2014-08-09 03:23:03
"Stylish," "full-featured," and "cutting-edge technology" are just a few of the phrases that come to mind when looking over the Acer TravelMate 8204WLMi. Thanks to a carbon-fiber chassis, an awesome webcam, new ATI graphics, and dual-core processing...
Good Intel Core Duo Processor. 1.3-megapixel webcam. Carbon-fiber lid. DVI-D out.
Bad Warm around the palm rest and base.
Bottom line With the advent of dual-core processing, this is the best-looking and best-performing laptop to date...
90%
trustedreviews.com
Updated:
2014-08-09 03:23:07
Over the past couple of years Acer has made quite a name for itself in the notebook market, producing high spec machines at amazing price points. The company has also built a reputation for being first out of the gate with the latest notebook technology a...
100%